- Manufacturer
- A
- Illumination Type
- Shaft Size
- Manufacturer Part Number
- Mfr
- Package
- Product Status
- Series
- Type
- Current Rating
- Number of Poles
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | A | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Illumination Type | Current Rating (Max) | Shell Plating | Shaft Size | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2600-01G2A1 Electronic Hardware Corp | In Stock | - | - | Gold | 3 | 1.06 | Straight | 3Signal | Copper Alloy | Jam Nut | -65C to 175C | 26.97(mm) | 30.45(mm) | No | 9-98 | Crimp | 850VDC/600VAC | Circular | RCP | 3(POS) | PIN | 1(Port) | D38999 | Illuminated | - | Cadmium | 0.125 Round | No | 31.72(mm) | 26.97(mm) | ||
![]() DBP2600-01G1D3 Electronic Hardware Corp | In Stock | - | - | Gold | 12 | 1.06 | Straight | (4/8)Signal | - | Wall | -65C to 200C | 28.57(mm) | Not Required(mm) | No | 14-97 | Crimp | 850VDC/600VAC | Circular | RCP | 12(POS) | PIN | 1(Port) | MS27472 | Illuminated | - | Electroless Nickel | 0.125 Round | No | 23.54(mm) | 28.57(mm) | ||
![]() DBP2600-03B1A1 Electronic Hardware Corp | In Stock | - | - | Gold | 2 | 1.06 | Straight | 2Signal | Copper Alloy | Cable | -65C to 200C | Not Required(mm) | 25(mm) | No | 11-2 | Crimp | 850VDC/600VAC | Circular | PL | 2(POS) | SKT | 1(Port) | D38999 | Illuminated | - | Electroless Nickel | 0.250 Round | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2600-01G1A4 Electronic Hardware Corp | In Stock | - | - | Gold | 5 | 1.06 | Straight | 5Signal | - | Wall | -65C to 200C | 28.57(mm) | Not Required(mm) | No | 14-5 | Crimp | 1250VDC/900VAC | Circular | RCP | 5(POS) | SKT | 1(Port) | MS27472 | Illuminated | - | Electroless Nickel | 0.125 Round | No | 22.35(mm) | 28.57(mm) | ||
![]() DBP2600-02B1D1 Electronic Hardware Corp | In Stock | - | - | Gold | 12 | - | Straight | (4/8)Signal | - | Wall | -65C to 200C | 28.57(mm) | Not Required(mm) | No | 14-97 | Crimp | 850VDC/600VAC | Circular | RCP | 12(POS) | SKT | 1(Port) | MS27472 | - | - | Electroless Nickel | - | No | 22.35(mm) | 28.57(mm) | ||
![]() DBP2600-01BGD4 Electronic Hardware Corp | In Stock | - | - | Gold | 5 | 1.06 | Straight | 5Signal | - | Wall | -65C to 200C | 28.57(mm) | Not Required(mm) | No | 14-5 | Crimp | 1250VDC/900VAC | Circular | RCP | 5(POS) | PIN | 1(Port) | MS27472 | Illuminated | - | Electroless Nickel | 0.125 Round | No | 23.54(mm) | 28.57(mm) | ||
![]() DBP2600-01BGC1 Electronic Hardware Corp | In Stock | - | - | Gold | 18 | 1.06 | Straight | 18Signal | - | Wall | -65C to 200C | 28.57(mm) | Not Required(mm) | No | 14-18 | Crimp | 850VDC/600VAC | Circular | RCP | 18(POS) | PIN | 1(Port) | MS27472 | Illuminated | - | Electroless Nickel | 0.125 Round | No | 23.54(mm) | 28.57(mm) | ||
![]() DBP2600-01BGN Electronic Hardware Corp | In Stock | - | - | Gold | 32 | 1.06 | Straight | 32Signal | - | Cable | -65C to 200C | - | - | No | 19-32 | Crimp | 850VDC/600VAC | Circular | PL | 32(POS) | PIN | 1(Port) | TV | Illuminated | - | Nickel | 0.125 Round | No | - | - | ||
![]() DBP2600-04G2D2 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | - | Straight | 66Signal | Copper Alloy | Wall | -65C to 175C | 36.52(mm) | Not Required(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | SKT | 1(Port) | MS27656 | - | - | Cadmium Over Nickel | - | No | 32.33(mm) | 36.52(mm) | ||
![]() DBP2600-02G3A2 Electronic Hardware Corp | In Stock | - | - | Gold | 8 | - | Straight | 8Signal | Copper Alloy | Cable | -65C to 175C | Not Required(mm) | - | No | 13-8 | Crimp | 850VDC/600VAC | Circular | PL | 8(POS) | PIN | 1(Port) | TV | - | - | Zinc Nickel | - | No | - | Not Required(mm) | ||
![]() DBP2600-01BBD3 Electronic Hardware Corp | In Stock | - | - | Gold | 4 | 1.06 | Straight | 4Coaxial | - | Jam Nut | -65C to 175C | - | - | No | 21-75 | Crimp | 550VDC/400VAC | Circular | RCP | 4(POS) | PIN | 1(Port) | TV | Illuminated | - | Cadmium | 0.125 Round | No | - | - | ||
![]() DBP2600-01BBA3 Electronic Hardware Corp | In Stock | - | - | Gold | 8 | 1.06 | Straight | 8Signal | Copper Alloy | Cable | -65C to 175C | Not Required(mm) | 29.4(mm) | No | 13-8 | Crimp | 850VDC/600VAC | Circular | PL | 8(POS) | SKT | 1(Port) | D38999 | Illuminated | - | Zinc Nickel | 0.125 Round | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2600-01BBA4 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 42 | 1.06 | Straight | 6TWINAX/36SIGNAL | Copper Alloy | Jam Nut | -65C to 200C | 55.58(mm) | 59(mm) | No | 25-17 | Crimp | 500VDC/400VAC | Circular | RCP | 42(POS) | SKT | 1(Port) | TV | Illuminated | - | - | 0.125 Round | No | 31.9(mm) | 55.58(mm) | ||
![]() DBP2600-01B1D1 Electronic Hardware Corp | In Stock | - | - | Gold | 41 | 1.06 | Straight | 41Signal | Copper Alloy | Jam Nut | -65C to 175C | 49.23(mm) | 52.65(mm) | No | 21-41 | Crimp | 850VDC/600VAC | Circular | RCP | 41(POS) | SKT | 1(Port) | D38999 | Illuminated | - | Cadmium | 0.125 Round | No | 31.9(mm) | 49.23(mm) | ||
![]() DBP2600-01B1C1 Electronic Hardware Corp | In Stock | - | - | Gold | 5 | 1.06 | Straight | 5Signal | - | Wall | -65C to 200C | 28.57(mm) | Not Required(mm) | No | 14-5 | Crimp | 1250VDC/900VAC | Circular | RCP | 5(POS) | PIN | 1(Port) | MS27472 | Illuminated | - | Electroless Nickel | 0.125 Round | No | 22.35(mm) | 28.57(mm) | ||
![]() DBP2600-01B1D2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 8 | 1.06 | Straight | 8Signal | Copper Alloy | Cable | -65C to 175C | Not Required(mm) | 29.4(mm) | No | 13-8 | Crimp | 850VDC/600VAC | Circular | PL | 8(POS) | SKT | 1(Port) | TV | Illuminated | - | Zinc Nickel | 0.125 Round | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2600-01B1A1 Electronic Hardware Corp | In Stock | - | - | Gold | 15 | 1.06 | Straight | - | - | Cable | - | - | - | No | 19-31 | Crimp | 550VDC/400VAC | Circular | PL | 15(POS) | SKT | 1(Port) | TV | Illuminated | - | - | 0.125 Round | No | - | - | ||
![]() DBP2600-01B1A4 Electronic Hardware Corp | In Stock | - | - | Gold | 3 | 1.06 | Straight | 3Signal | Copper Alloy | Jam Nut | -65C to 175C | 26.97(mm) | 30.45(mm) | No | 9-98 | Crimp | 850VDC/600VAC | Circular | RCP | 3(POS) | SKT | 1(Port) | TV | Illuminated | 7.5(A) | Cadmium | 0.125 Round | No | 31.72(mm) | 26.97(mm) | ||
![]() DBP2600-02G2A2 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | - | Straight | 32Signal | - | Cable | -65C to 200C | - | - | No | 19-32 | Crimp | 850VDC/600VAC | Circular | PL | 32(POS) | SKT | 1(Port) | TV | - | - | Nickel | - | No | - | - | ||
![]() DBP2600-01BGA2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 2 | 1.06 | Straight | 2TWINAX | Copper Alloy | Wall | -65C to 175C | 33.7(mm) | Not Required(mm) | No | 17-52 | Crimp | 500VDC/400VAC | Circular | RCP | 2(POS) | PIN | 1(Port) | TVP | Illuminated | - | Cadmium | 0.125 Round | No | 32.74(mm) | 33.7(mm) |