- Type
- Mounting Styles
- Operating Temp Range
- Voltage, Rating
- A
- Illumination Type
- Shaft Size
- Rad Hardened
- Number of Ports
- Family
- Contact Gender
- Strain Relief
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | A | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Illumination Type | Current Rating (Max) | Shell Plating | Shaft Size | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2600-02BBN Electronic Hardware Corp | In Stock | - | - | Gold | 46 | - | Straight | - | - | Wall | -65C to 175C | - | Not Required(mm) | No | 25-46 | Crimp | 850VDC/600VAC | Circular | RCP | 46(POS) | PIN | 1(Port) | TVP | - | - | Cadmium Over Nickel | - | No | - | - | ||
![]() DBP2590-36GA1 Electronic Hardware Corp | In Stock | - | - | Gold | 46 | - | Straight | - | - | Wall | -65C to 175C | 46.4(mm) | Not Required(mm) | No | 25-46 | Crimp | 850VDC/600VAC | Circular | RCP | 46(POS) | PIN | 1(Port) | TVP | - | - | Cadmium | - | No | 32.77(mm) | 46.4(mm) | ||
![]() DBP2590-36GC2 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | - | Straight | 32Signal | - | Cable | -65C to 200C | - | - | No | 19-32 | Crimp | 850VDC/600VAC | Circular | PL | 32(POS) | PIN | 1(Port) | TV | - | - | Nickel | - | No | - | - | ||
![]() DBP2600-01BBD1 Electronic Hardware Corp | In Stock | - | - | Gold | 15 | 1.06 | Straight | - | - | Cable | - | - | - | No | 19-31 | Crimp | 550VDC/400VAC | Circular | PL | 15(POS) | SKT | 1(Port) | TV | Illuminated | - | - | 0.125 Round | No | - | - | ||
![]() DBP2600-05B1D2 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | - | Straight | (2/26)Signal | - | Cable | -65C to 200C | Not Required(mm) | 38.5(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Circular | PL | 28(POS) | SKT | 1(Port) | TV | - | - | Nickel | - | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2590-36G3N Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 29 | - | Straight | 29Signal | Copper Alloy | Jam Nut | -65C to 200C | 55.58(mm) | 59(mm) | No | 25-29 | Crimp | 850VDC/600VAC | Circular | RCP | 29(POS) | SKT | 1(Port) | TVS | - | - | Passivated | - | No | 31.9(mm) | 55.58(mm) | ||
![]() DBP2590-36GA3 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 29 | - | Straight | 29Signal | Copper Alloy | Jam Nut | -65C to 200C | 55.58(mm) | 59(mm) | No | 25-29 | Crimp | 850VDC/600VAC | Circular | RCP | 29(POS) | SKT | 1(Port) | TVS | - | - | Passivated | - | No | 31.9(mm) | 55.58(mm) | ||
![]() DBP2590-36G3D1 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | - | Straight | 32Signal | - | Cable | -65C to 200C | Not Required(mm) | 38.1(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | PL | 32(POS) | PIN | 1(Port) | TV | - | 7.5(A) | Nickel | - | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2590-36G3D2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBP2590-36GA4 Electronic Hardware Corp | In Stock | - | - | Gold | 55 | - | Straight | 55Signal | - | Cable | -65C to 200C | - | 35.7(mm) | No | 17-35 | Crimp | 550VDC/400VAC | Circular | PL | 55(POS) | SKT | 1(Port) | TVS | - | - | - | - | No | 31.34(mm) | - | ||
![]() DBP2590-36G2D1 Electronic Hardware Corp | In Stock | - | - | Gold | 28 | - | Straight | (2/26)Signal | - | Cable | -65C to 200C | Not Required(mm) | 38.1(mm) | No | 19-28 | Crimp | 850VDC/600VAC | Circular | PL | 28(POS) | SKT | 1(Port) | TV | - | 13/7.5(A) | Nickel | - | No | 31.34(mm) | Not Required(mm) | ||
![]() DBP2590-36G1D3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBP2590-36G1C1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 56 | - | Straight | (8/48)Signal | Copper Alloy | Jam Nut | -65C to 200C | 55.58(mm) | 59(mm) | No | 25-4 | Crimp | 850VDC/600VAC | Circular | RCP | 56(POS) | PIN | 1(Port) | TVS | - | - | Passivated | - | No | 31.9(mm) | 55.58(mm) | ||
![]() DBP2590-36G1A3 Electronic Hardware Corp | In Stock | - | - | Silver | 19 | - | Straight | 19Signal | Copper Alloy | Cable | -55C to 125C | - | - | No | 22-14 | Crimp | - | Circular | PL | 19(POS) | PIN | 1(Port) | CA | - | 22(A) | - | - | No | - | - | ||
![]() DBP2600-01BA1 Electronic Hardware Corp | In Stock | - | - | Silver | 4 | 1.06 | Straight | 4Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | - | No | 22-22 | Crimp | 700VDC/500VAC | Circular | RCP | 4(POS) | PIN | 1(Port) | CA | Illuminated | 74(A) | - | 0.125 Round | No | - | Not Required(mm) | ||
![]() DBP2590-36G1C2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 19 | - | Straight | 19Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 43.1(mm) | No | 22-14 | Crimp | 700VDC/500VAC | Circular | PL | 19(POS) | SKT | 1(Port) | CA | - | 22(A) | - | - | No | 120(mm) | Not Required(mm) | ||
![]() DBP2590-36G1A1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 4 | - | Straight | 4Signal | Copper Alloy | Wall | -55C to 125C | 30(mm) | Not Required(mm) | No | 14S-2 | Solder | 250VDC/200VAC | Circular | RCP | 4(POS) | SKT | 1(Port) | CB | - | 22(A) | - | - | No | 32.4(mm) | 30(mm) | ||
![]() DBP2590-36G1A2 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 2 | - | Straight | 2Signal | Copper Alloy | Wall | -55C to 125C | 28(mm) | Not Required(mm) | No | 12S-3 | Solder | 700VDC/500VAC | Circular | RCP | 2(POS) | SKT | 1(Port) | CB | - | 22(A) | - | - | No | 32.4(mm) | 28(mm) | ||
![]() DBP2590-36G2D3 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 3 | - | Straight | 3Signal | Copper Alloy | Box | -55C to 125C | 30(mm) | Not Required(mm) | No | 14S-7 | Solder | 700VDC/500VAC | Circular | RCP | 3(POS) | SKT | 1(Port) | CB | - | 22(A) | - | - | No | 24.7(mm) | 30(mm) | ||
![]() DBP2590-36BGC2 Electronic Hardware Corp | In Stock | - | - | Silver | 9 | - | Straight | 4POWER/5SIGNAL | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | - | No | 28A16 | Solder | 700VDC/500VAC | Circular | PL | 9(POS) | PIN | 1(Port) | CB | - | 135/22(A) | Zinc Cobalt | - | No | 35.7(mm) | Not Required(mm) |