- Body Breadth
- Contact Finish Mating
- Contact Gender
- Contact Pattern
- Contact Style
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mating Contact Pitch
- Mounting Option 1
- Mounting Option 2
- Number of Rows Loaded
Attribute column
Manufacturer
Electroswitch D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Termination | Connector Type | Color | Additional Feature | Fastening Type | Subcategory | MIL Conformance | Total Number of Contacts | Orientation | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Reliability | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR-280-15-0003 Electroswitch | In Stock | - | - | Panel Mount, Through Hole | Flange | Aluminum | HOLE .112-.124 | NON-THREADED | 1.552 inch | Gold | Copper Alloy | CW INDUSTRIES | - | CW Industries | CWR-280-15-0003 | CWR | Glenair | 2 | - | - | Retail Package | Active | Metal | Active | 5.74 | No | 28 AWG | 30 AWG | -65°C ~ 175°C | 806 | - | Solder | Receptacle, Female Sockets | Silver | DAISY CHAIN CONNECTOR | Threaded | D Type Connectors | YES | 15 | C | compliant | Electroless Nickel | UL, CSA | 18-22 | MIL-C-83503 | 0.53 inch | MALE | 0.8 inch | - | RND PIN-SKT | - | 0.108 inch | RECEPTACLE | - | - | - | STAGGERED | 0.11 inch | - | PREASSEM CONN | 100u inch | ||
![]() CWR-283-15-0000 Electroswitch | In Stock | - | - | CABLE | - | - | HOLE .115-.125 | LOCKING | 1.552 inch | AU ON NI | PHOSPHOR BRONZE | CW INDUSTRIES | THERMOPLASTIC | CW Industries | CWR-283-15-0000 | CWR | - | 2 | - | - | - | Active | - | - | 5.68 | Yes | 28 AWG | 30 AWG | - | - | - | - | - | - | - | - | D Type Connectors | - | 15 | - | compliant | - | UL, CSA | - | COMMERCIAL | 0.53 inch | FEMALE | 0.8 inch | 1 A | RND PIN-SKT | - | 0.108 inch | PLUG | IDC | 500VDC V | TIN/LEAD OVER NICKEL | STAGGERED | 0.11 inch | BLUE | PREASSEM CONN | 10u inch | ||
![]() CWR-283-09-0021 Electroswitch | In Stock | - | - | CABLE | - | - | HOLE .112-.124 | LOCKING | 1.224 inch | AU ON NI | PHOSPHOR BRONZE | CW INDUSTRIES | THERMOPLASTIC | CW Industries | CWR-283-09-0021 | - | - | 2 | 125 °C | - | - | Active | - | - | 5.7 | Yes | 28 AWG | 30 AWG | - | - | - | - | - | - | - | - | D Type Connectors | - | 9 | - | compliant | - | UL | - | COMMERCIAL | 0.5 inch | MALE | - | 1 A | RND PIN-SKT | 5000000000 Ω | 0.108 inch | PLUG | IDC | 500VDC V | TIN OVER NICKEL | STAGGERED | - | BLUE | - | 30u inch | ||
![]() CWR-182-25-0003 Electroswitch | In Stock | - | - | - | - | - | HOLE .112-.124 | LOCKING | - | SN-PB | PHOSPHOR BRONZE | CW INDUSTRIES | THERMOPLASTIC | CW Industries | CWR-182-25-0003 | - | Glenair | 2 | 125 °C | -55 °C | Retail Package | Active | - | Active | 5.78 | No | 28 AWG | 30 AWG | - | * | - | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | - | 25 | - | compliant | - | UL, CSA | - | COMMERCIAL | 0.53 inch | MALE | 0.81 inch | 1 A | RND PIN-SKT | 5000000000 Ω | 0.108 inch | - | - | 500VDC V | - | STAGGERED | 0.112 inch | BLUE | PREASSEM CONN | 100u inch | ||
![]() CWR-281-37-0021 Electroswitch | In Stock | - | - | - | - | STEEL | HOLE .112-.124 | NON-THREADED | 2.74 inch | AU ON NI | - | CW INDUSTRIES | - | CW Industries | CWR-281-37-0021 | - | - | 2 | - | - | - | Active | - | - | 5.7 | Yes | 28 AWG | 30 AWG | - | - | - | - | D SUBMINIATURE CONNECTOR | - | DAISY CHAIN CONNECTOR | - | D Type Connectors | YES | 37 | - | compliant | TIN | UL, CSA | - | MIL-C-83503 | 0.53 inch | FEMALE | 0.8 inch | - | RND PIN-SKT | - | 0.108 inch | PLUG | - | - | - | STAGGERED | 0.11 inch | - | PREASSEM CONN | 30u inch | ||
![]() CWR-182-25-0000 Electroswitch | In Stock | - | - | CABLE | - | - | HOLE .115-.125 | LOCKING | - | AU ON NI | PHOSPHOR BRONZE | CW INDUSTRIES | THERMOPLASTIC | CW Industries | CWR-182-25-0000 | - | - | 2 | 125 °C | -55 °C | - | Active | - | - | 5.69 | Yes | 28 AWG | 30 AWG | - | - | e3 | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | - | 25 | - | compliant | - | UL | - | COMMERCIAL | 0.53 inch | MALE | 0.81 inch | 1 A | RND PIN-SKT | 5000000000 Ω | 0.108 inch | RECEPTACLE | IDC | 500VDC V | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 0.112 inch | BLUE | PREASSEM CONN | 10u inch | ||
![]() CWR-280-37-0003 Electroswitch | In Stock | - | - | - | - | STEEL | HOLE .112-.124 | NON-THREADED | 2.74 inch | SN-PB | - | CW INDUSTRIES | - | CW Industries | CWR-280-37-0003 | - | - | 2 | - | - | - | Active | - | - | 5.69 | No | 28 AWG | 30 AWG | - | - | - | - | D SUBMINIATURE CONNECTOR | - | DAISY CHAIN CONNECTOR | - | D Type Connectors | YES | 37 | - | compliant | TIN | UL, CSA | - | MIL-C-83503 | 0.53 inch | MALE | 0.8 inch | - | RND PIN-SKT | - | 0.108 inch | RECEPTACLE | - | - | - | STAGGERED | 0.11 inch | - | PREASSEM CONN | 100u inch |