- Body Breadth
- Body Depth
- Body Length
- Connector Type
- Contact Materials
- Contact Pattern
- Contact Style
- Dielectric Withstanding Voltage
- Ihs Manufacturer
- Insulation Resistance
- Insulator Color
- Insulator Material
Attribute column
Manufacturer
Electroswitch Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Mounting Option 1 | Backshell Material, Plating | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Fastening Type | Subcategory | MIL Conformance | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Shell Size, MIL | PCB Contact Row Spacing | Contact Pattern | Cable Opening | Insulator Color | Features | Terminal Length | Plating Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR-142-60-0003 Electroswitch | In Stock | - | - | - | - | BOARD | - | - | - | - | LOCKING | - | - | 3.2 inch | - | PHOSPHOR BRONZE | CW INDUSTRIES | THERMOPLASTIC | CW Industries | CWR-142-60-0003 | - | STRAIGHT | ONE | - | 125 °C | -55 °C | - | Active | - | - | 2.53 | - | No | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | 60 | - | - | - | - | compliant | - | UL | - | COMMERCIAL | 4 | - | 0.4 inch | MALE | 0.263 inch | 1 A | IDC | 5000000000 Ω | 0.05 inch | SOLDER | POLARIZED HOUSING | 500VDC V | - | 2.54 mm | STAGGERED | - | BLUE | - | 0.145 inch | 100u inch | - | - | - | ||
![]() CWR-130-14-0001 Electroswitch | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | Neoprene | FCC RETNN DVC | - | CIR06 | 0.754 inch | Gold | Copper Alloy | CW INDUSTRIES | GLASS FILLED THERMOPLASTIC | CW Industries | CWR-130-14-0001 | ITT Cannon, LLC | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | Bulk | Active | Metal | Active | 5.77 | - | Yes | 200VAC, 250VDC | -55°C ~ 125°C | - | CIR | - | Solder Cup | Plug, Male Pins | 3 | - | - | Olive Drab | Aerospace, Medical, Military | OPTIONAL STRAIN RELIEF | Bayonet Lock | Headers and Edge Type Connectors | YES | 13A | 14 | W | Shielded | Environment Proof | 2.54 mm | compliant | Olive Drab Cadmium | UL, CSA | 14S-7 | MIL-C-83503 | 2 | RECTANGULAR | 0.42 inch | - | 0.248 inch | 1 A | IDC | 5000000000 Ω | 0.1 inch | SOLDER | - | 500VDC V | - | 7.62 mm | RECTANGULAR | 0.250 ~ 0.438 (6.35mm ~ 11.13mm) | BLUE | Backshell, Cable Clamp, Coupling Nut | 0.175 inch | 30u inch | - | - | - | ||
![]() CWR-142-50-0003 Electroswitch | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Panel | BOARD | - | 37 | - | - | LOCKING | - | - | 2.7 inch | - | PHOSPHOR BRONZE | CW INDUSTRIES | THERMOPLASTIC | CW Industries | CWR-142-50-0003 | - | STRAIGHT | ONE | - | 125 °C | -55 °C | - | Active | - | - | 5.81 | Non-Compliant | No | - | - | Bulk | - | - | Crimp | Receptacle | 37 | 175 °C | -65 °C | - | - | - | Threaded | Headers and Edge Type Connectors | - | - | 50 | - | - | - | - | compliant | - | UL | - | COMMERCIAL | 4 | - | 0.4 inch | MALE | 0.263 inch | 1 A | IDC | 5000000000 Ω | 0.05 inch | SOLDER | POLARIZED HOUSING | 500VDC V | - | 2.54 mm | STAGGERED | - | BLUE | Shielded | 0.145 inch | 100u inch | - | - | Environment Resistant | ||
![]() CWR-130-40-0000 Electroswitch | In Stock | - | - | - | - | BOARD | - | - | - | - | FCC RETNN DVC | - | - | 2.067 inch | AU ON NI | PHOSPHOR BRONZE | CW INDUSTRIES | GLASS FILLED THERMOPLASTIC | CW Industries | CWR-130-40-0000 | - | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | - | Active | - | - | 2.32 | - | Yes | - | - | - | - | Yes | - | DIP CONNECTOR | - | - | - | - | - | OPTIONAL STRAIN RELIEF | - | Headers and Edge Type Connectors | YES | - | 40 | - | - | - | 2.54 mm | compliant | - | UL, CSA | - | MIL-C-83503 | 2 | RECTANGULAR | 0.72 inch | - | 0.248 inch | 1 A | IDC | 5000000000 Ω | 0.1 inch | SOLDER | - | 500VDC V | - | 15.24 mm | RECTANGULAR | - | BLUE | - | 0.175 inch | 10u inch | - | - | - |