- Actuator Type
- Switch Function
- Series
- Part Status
- Type
- Mount
- Packaging
- Termination
- Termination Style
- Circuit
- Current Rating (Amps)
- Mounting Type
Attribute column
Manufacturer
Electroswitch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Actuator Material | Terminal Material | Actuator | ActuatorColor | Brand | Colour outer sheath | Conductor category | Core identification | Dielectric Withstand Volts | ElectricalLife | Flame retardant | Ihs Manufacturer | Illuminated | Insulator Material | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Orientation | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Case Code (Metric) | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | ELV | Contact Voltage(DC)-Max | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Resistors | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Switch Action | Body Color | Contact (AC) Max Power Rating R Load | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Lamp Type | Terminal Length | Product Category | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS72100B Electroswitch | In Stock | - | - | - | - | Silver Tin Oxide | - | - | - | - | - | Diallyl Phthalate | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 VDC | - | - | - | - | PS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mVA | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B8600 Electroswitch | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | 1.7g | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | B8000 | - | Active | - | PC Pin | EAR99 | - | Standard | - | - | - | - | - | 8536.50.90.31 | - | - | 28V | 500mA DC | - | Right Angle | - | 500mA | PC Pin | 125V | - | - | - | 9.52 mm | Plunger for Cap | DPDT | On-Mom | 25mOhm | - | 1A | - | - | - | - | - | - | - | - | 125V | 500,000 Cycles | - | - | - | - | - | 1A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 15.6mm | - | - | 5.1mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() GPB553A2L01BA Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7174D Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroswitch | - | - | - | - | - | - | ELECTRO SWITCH CORP | Non-Illuminated | - | - | - | 7174D | 7100 | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB553A2L01BG Electroswitch | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Tin | Surface Mount | - | - | - | - | - | 16.187578 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 25 V | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | Solder | - | 15 ppm/°C | - | 3.09 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | 250 mW | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 3.048 mm | 1.5494 mm | - | - | No | - | - | - | ||
![]() GPB527A2L02BR1 Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | POLYCARBONATE | COPPER ALLOY | - | - | - | - | - | - | 1500VAC V | - | - | CW INDUSTRIES | - | NYLON | - | CW Industries | GPB527A2L02BR1 | GPB | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | 2.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED COLOR-RED | - | - | - | - | - | - | - | compliant | - | - | - | - | 19.812 mm | - | - | PUSHBUTTON | - | DPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | QUICK CONNECT | - | - | - | - | LED | - | - | - | - | - | 6 A | - | - | 250 V | (ON)-OFF | - | MOMENTARY | BLACK | - | - | - | - | 0.354 inch | - | - | - | - | - | 14.5034 mm | 0.295 inch | - | - | - | - | ||
![]() GPB527C2B02BG1 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLYCARBONATE | COPPER ALLOY | - | GREEN | - | - | - | - | 1500VAC V | - | - | CW INDUSTRIES | - | - | - | CW Industries | GPB527C2B02BG1 | GPB | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | 2.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 19.812 mm | - | - | PUSHBUTTON | - | SPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | - | - | - | - | - | LED | - | - | - | - | - | 6 A | - | - | 250 V | (ON)-OFF | - | MOMENTARY | - | - | - | - | - | 0.236 inch | - | - | - | - | - | 17.5006 mm | - | - | - | - | - | ||
![]() GPB527B202BR Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | POLYCARBONATE | COPPER ALLOY | - | RED | - | - | - | - | 1500VAC V | - | - | CW INDUSTRIES | - | - | - | CW Industries | GPB527B202BR | GPB | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 14.5034 mm | - | - | PUSHBUTTON | - | DPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | SOLDER LUG | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | 250 V | ON-OFF | 4.4958 mm | - | - | - | - | - | - | 0.236 inch | - | - | - | - | - | 14.5034 mm | 0.295 inch | - | - | - | - | ||
![]() GPB527A2L02BU1 Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | POLYCARBONATE | COPPER ALLOY | - | - | - | - | - | - | 1500VAC V | - | - | CW INDUSTRIES | - | NYLON | - | CW Industries | GPB527A2L02BU1 | GPB | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | - | LED COLOR-BLUE | - | - | - | - | - | - | - | compliant | - | - | - | - | 19.812 mm | - | - | PUSHBUTTON | - | DPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | QUICK CONNECT | Push Pin | 1.181 (30.00mm) | 6.77°C/W @ 100 LFM | - | LED | - | - | - | - | - | 6 A | - | - | 250 V | (ON)-OFF | - | MOMENTARY | BLACK | - | -- | -- | - | 0.354 inch | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | 14.5034 mm | 0.295 inch | - | - | - | - | ||
![]() GPB527B2L02BA1 Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | POLYCARBONATE | COPPER ALLOY | - | AMBER | - | Black | Class 5 = flexible | Numbers | 1500VAC V | - | According to IEC/EN 60332-1-2 | CW INDUSTRIES | - | - | No | CW Industries | GPB527B2L02BA1 | GPB | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 69 | 37 | - | 1.5 | 1000 | 600 | 85 °C | -25 °C | 9.1 | - | Active | -40 - 80 | -5 - 80 | 5.68 | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 19.812 mm | - | - | PUSHBUTTON | - | DPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | QUICK CONNECT | - | - | - | - | LED | - | - | - | - | - | 6 A | - | - | 250 V | ON-OFF | 4.4958 mm | - | - | - | - | - | - | 0.354 inch | - | - | - | - | - | 14.5034 mm | - | - | - | - | - | ||
![]() GPB553A2L01BW Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class D = flexible | Numbers | - | - | - | - | - | - | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 68 | - | - | 1 | 1000 | - | - | - | 13.6 | - | - | -40 - 90 | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB553A2L01BU Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class D = flexible | Numbers | - | - | - | - | - | - | No | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 48 | - | - | 1.32 | 1000 | - | - | - | 9.6 | - | - | -40 - 90 | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB527D2B02BU1 Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | POLYCARBONATE | COPPER ALLOY | - | BLUE | - | - | - | - | 1500VAC V | - | - | CW INDUSTRIES | - | - | - | CW Industries | GPB527D2B02BU1 | GPB | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | 1.52 | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 19.812 mm | - | - | PUSHBUTTON | - | SPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | QUICK CONNECT | Push Pin | 1.181 (30.00mm) | 6.77°C/W @ 100 LFM | - | LED | - | - | - | - | - | 6 A | - | - | 250 V | ON-OFF | - | - | - | - | -- | -- | - | 0.236 inch | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | 17.5006 mm | 0.295 inch | - | - | - | - | ||
![]() GPB553A201BA Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | NYLON | - | - | - | - | POLYCARBONATE | - | - | AMBER | - | - | - | - | 1500VAC V | 20000 Cycle(s) | - | CW INDUSTRIES | - | - | - | CW Industries | GPB553A201BA | GPB | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | PUSHBUTTON | - | SPST | 0.05 mΩ | 100000000 Ω | 10 A | - | 14 V | QUICK CONNECT | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | OFF-(ON) | - | MOMENTARY | - | - | - | - | - | 0.37 inch | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB527D2B02BW1 Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | POLYCARBONATE | COPPER ALLOY | - | WHITE | - | - | - | - | 1500VAC V | - | - | CW INDUSTRIES | - | - | - | CW Industries | GPB527D2B02BW1 | GPB | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | 2.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 19.812 mm | - | - | PUSHBUTTON | - | SPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | QUICK CONNECT | - | - | - | - | LED | - | - | - | - | - | 6 A | - | - | 250 V | ON-OFF | - | - | - | - | - | - | - | 0.236 inch | - | - | - | - | - | 17.5006 mm | 0.295 inch | - | - | - | - | ||
![]() PA304 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB553A2L01BR Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4D-0303 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroswitch | - | - | - | - | - | - | - | Non-Illuminated | - | - | Electroswitch | - | - | - | - | - | - | - | - | - | - | - | - | - | ISQ21420 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB527B2L02BG1 Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | POLYCARBONATE | COPPER ALLOY | - | GREEN | - | - | - | - | 1500VAC V | - | - | CW INDUSTRIES | - | - | - | CW Industries | GPB527B2L02BG1 | GPB | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | 5.68 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 19.812 mm | - | - | PUSHBUTTON | - | DPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | QUICK CONNECT | - | - | - | - | LED | - | - | - | - | - | 6 A | - | - | 250 V | ON-OFF | 4.4958 mm | - | - | - | - | - | - | 0.354 inch | - | - | - | - | - | 14.5034 mm | - | - | - | - | - | ||
![]() GPB527B202BA Electroswitch | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | POLYCARBONATE | COPPER ALLOY | - | AMBER | - | - | - | - | 1500VAC V | - | - | CW INDUSTRIES | - | - | - | CW Industries | GPB527B202BA | GPB | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 14.5034 mm | - | - | PUSHBUTTON | - | DPST | 0.05 mΩ | 100000000 Ω | 20 A | - | 14 V | SOLDER LUG | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | 250 V | ON-OFF | 4.4958 mm | - | - | - | - | - | - | 0.236 inch | - | - | - | - | - | 14.5034 mm | 0.295 inch | - | - | - | - |