- Actuator Type
- Switch Function
- Series
- Part Status
- Type
- Mount
- Packaging
- Termination
- Termination Style
- Circuit
- Current Rating (Amps)
- Mounting Type
Attribute column
Manufacturer
Electroswitch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Throw Configuration | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS1-121Q Electroswitch | In Stock | - | - | Panel | Panel Mount, Rear | 60,000 Cycles | -30°C~85°C | Bulk | - | PS | Active | Solder | Standard | 85°C | -30°C | 28V | 5A AC/DC | 5A | Solder Lug | 125V | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | Black | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PBW-12611ZB Electroswitch | 34 |
| - | Panel | Panel Mount, Rear | 60,000 Cycles | - | Bulk | 2001 | PBW | Active | Solder | Standard | - | - | 28V | 0.5VA AC/DC | - | Solder Lug | 28V | Round, Button | SPDT | On-Mom | - | Black | SPDT | Plunger and Panel Seal | RoHS Compliant | Lead Free | ||
![]() PS2-242Q Electroswitch | In Stock | - | - | Panel | Panel Mount, Rear | 60,000 Cycles | -30°C~85°C | Bulk | - | PS | Active | PC Pin | Standard | 85°C | -30°C | 28V | 1A AC/DC | 1A | PC Pin | 125V | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | White | DPDT | - | RoHS Compliant | Lead Free | ||
![]() PS16-1122G Electroswitch | 34 |
| - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | 2012 | PS | Active | PC Pin | Standard | 85°C | -30°C | 28V | 5A AC/DC | 5A | PC Pin | 125V | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | White | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PB-12333ZB Electroswitch | In Stock | - | - | Panel | Panel Mount, Rear | 100,000 Cycles | - | Bulk | 2001 | PB | Active | Solder | Standard | - | - | 28V | 0.5VA AC/DC | - | Solder Lug | 28V | Round, Button | SPDT | On-On | - | Red | SPDT | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() PB-12611ZG Electroswitch | In Stock | - | - | Panel | Panel Mount, Rear | 60,000 Cycles | - | Bulk | - | PB | Active | Solder | Standard | - | - | 28V | 6A AC/DC | 6A | Solder Lug | 125V | Round, Button | SPDT | On-Mom | - | Black | SPDT | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() PBS-12631AB Electroswitch | In Stock | - | - | Panel | Panel Mount, Right Angle, Rear | 60,000 Cycles | - | Bulk | 2001 | PBS | Active | PC Pin | Standard | - | - | 28V | 0.5VA AC/DC | - | PC Pin | 28V | Round, Button | SPDT | On-Mom | - | Black | SPDT | Plunger Seal | RoHS Compliant | Lead Free | ||
![]() PB-12621Z3Q Electroswitch | In Stock | - | - | Panel | Panel Mount, Rear | 60,000 Cycles | - | Bulk | - | PB | Active | Quick Connect | Standard | - | - | 28V | 6A AC/DC | 6A | Quick Connect - 0.062 (1.5mm) | 125V | Round, Button | SPDT | On-Mom | - | Black | SPDT | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() PS10-100Q Electroswitch | In Stock | - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | 60,000 Cycles | -30°C~85°C | Bulk | - | PS | Active | PC Pin | Standard | 85°C | -30°C | 28V | 5A AC/DC | 5A | PC Pin | 125V | Plunger for Cap | SPDT | On-Mom | - | - | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PS9-100B Electroswitch | 27 |
| - | Through Hole | Through Hole, Right Angle | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | PS | Active | PC Pin | Standard | 85°C | -30°C | 28V | 0.4VA AC/DC | - | PC Pin | 28V | Plunger for Cap | SPDT | On-Mom | - | - | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PS9-123B Electroswitch | In Stock | - | - | Through Hole | Through Hole, Right Angle | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | PS | Active | PC Pin | Standard | 85°C | -30°C | 28V | 0.4VA AC/DC | - | PC Pin | 28V | Round, Button | SPDT | On-Mom | - | Red | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PS14-2122Q Electroswitch | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | - | PS | Active | Solder | Standard | 85°C | -30°C | 28V | 1A AC/DC | 1A | Solder Lug | 125V | Square, Button | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | White | DPDT | - | RoHS Compliant | Lead Free | ||
![]() PB-12300CB Electroswitch | In Stock | - | - | Panel | Panel Mount, Rear | 100,000 Cycles | - | Bulk | 2001 | PB | Active | PC Pin | Standard | - | - | 28V | 0.5VA AC/DC | - | PC Pin | 28V | Plunger for Cap | SPDT | On-On | - | - | SPDT | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() PB-12631AV2B Electroswitch | In Stock | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical, Rear | 60,000 Cycles | - | Bulk | 2001 | PB | Active | PC Pin | Standard | - | - | 28V | 0.5VA AC/DC | - | PC Pin | 28V | Round, Button | SPDT | On-Mom | - | Black | SPDT | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() PS7-100Q Electroswitch | 29 |
| - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | 2012 | PS | Active | PC Pin | Standard | 85°C | -30°C | 28V | 5A AC/DC | 5A | PC Pin | 125V | Plunger for Cap | SPDT | On-Mom | - | - | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PS7-100G Electroswitch | In Stock | - | - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | 2012 | PS | Active | PC Pin | Standard | 85°C | -30°C | 28V | 5A AC/DC | 5A | PC Pin | 125V | Plunger for Cap | SPDT | On-Mom | - | - | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PS1-221G Electroswitch | 34 |
| - | Panel | Panel Mount, Rear | 60,000 Cycles | -30°C~85°C | Bulk | - | PS | Active | Solder | Standard | 85°C | -30°C | 28V | 1A AC/DC | 1A | Solder Lug | 125V | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | Black | DPDT | - | RoHS Compliant | Lead Free | ||
![]() PS15-1124Q Electroswitch | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | 2012 | PS | Active | Solder | Standard, Illuminated | 85°C | -30°C | 28V | 5A AC/DC | 5A | Solder Lug | 125V | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | White | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PS8-100G Electroswitch | 34 |
| - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | - | PS | Active | PC Pin | Standard | 85°C | -30°C | 28V | 5A AC/DC | 5A | PC Pin | 125V | Plunger for Cap | SPDT | On-Mom | - | - | SPDT | - | RoHS Compliant | Lead Free | ||
![]() PS15-1124B Electroswitch | In Stock | - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | PS | Active | Solder | Standard, Illuminated | 85°C | -30°C | 28V | 0.4VA AC/DC | - | Solder Lug | 28V | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | White | SPDT | - | RoHS Compliant | Lead Free |