- Actuator Type
- Switch Function
- Series
- Part Status
- Type
- Mount
- Packaging
- Termination
- Termination Style
- Circuit
- Current Rating (Amps)
- Mounting Type
Attribute column
Manufacturer
Electroswitch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Sealing | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Current(AC)-Max | Contact Timing | Features | Height | Length | Width | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS1-222B Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Rear | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | - | Solder | - | Standard | - | 85°C | -30°C | - | - | 28V | 0.4VA AC/DC | - | - | - | Solder Lug | 28V | - | - | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS16-2122Q Electroswitch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2012 | PS | Active | - | PC Pin | - | Standard | - | 85°C | -30°C | - | - | 28V | 1A AC/DC | - | - | 1A | PC Pin | 125V | - | - | Square, Button | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6612 Electroswitch | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | Bulk | - | 6612 | Active | Not Applicable | Wire Leads | - | Standard | - | - | - | - | - | - | 10A AC | - | unknown | 10A | Wire Leads | 125V | - | - | Round, Button | SPST | On-Off | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS16-1112Q Electroswitch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2012 | PS | Active | - | PC Pin | - | Standard | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 125V | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12631AQ Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | 60,000 Cycles | - | - | Bulk | - | PB | Active | - | PC Pin | - | Standard | - | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | - | Round, Button | SPDT | On-Mom | - | - | - | Black | - | - | - | - | SPDT | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS15-100Q Electroswitch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | - | PS | Active | - | Solder | - | Standard | - | 85°C | -30°C | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 125V | - | - | Plunger for Cap | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS1-200B Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Rear | - | - | - | Brass, Gold | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | - | Solder | - | Standard | - | 85°C | -30°C | - | - | 28V | 0.4VA AC/DC | - | - | 14.2mA | Solder Lug | 28V | CSA, UL | - | Plunger for Cap | DPDT | On-Mom | Circular - 6.35mm Dia | - | 1GOhm | - | - | - | - | 2 | DPDT | - | - | - | - | - | - | 26.5mm | 11.4mm | 12.7mm | - | RoHS Compliant | Lead Free | ||
![]() 7074C Electroswitch | In Stock | - | - | 7 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | Bulk | - | 7000 | Active | Not Applicable | Quick Connect | EAR99 | Standard | - | - | - | - | - | - | 15A AC | - | unknown | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round, Button | SPST-NO | Off-Mom | - | - | - | Silver | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B8500 Electroswitch | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Copper | 100,000 Cycles | - | -20°C~70°C | Bulk | 2001 | B8000 | Active | Not Applicable | PC Pin | - | Standard | - | 70°C | -20°C | - | - | 28V | 500mA DC | - | - | 500mA | PC Pin | 125V | UL | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | DPDT | - | 500,000 Cycles | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS1-100Q Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Rear | - | - | - | Silver | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | Not Applicable | Solder | - | Standard | - | 85°C | -30°C | - | 400mW | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 125V | CSA, UL | - | Plunger for Cap | SPDT | On-Mom | Circular - 6.35mm Dia | - | 1GOhm | - | - | - | - | 1 | SPDT, SPST | - | - | 5A | - | - | - | 26.5mm | 6.6mm | 12.7mm | - | RoHS Compliant | Lead Free | ||
![]() PB-12621ZQ Electroswitch | In Stock | - | Datasheet | 8 Weeks | Nickel | Panel | Panel Mount, Rear | - | Resin | - | - | 60,000 Cycles | - | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | - | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | - | - | - | Black | - | - | - | - | SPDT | - | - | 6A | - | - | Epoxy Sealed Terminals | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12311ZQ Electroswitch | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | 200 | - | - | Silver | 100,000 Cycles | - | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | 2 | 85°C | - | Black | - | 28V | 6A AC/DC | Straight | - | 6A | Solder Lug | 125V | CSA, UL | - | Round, Button | SPDT | On-On | - | 10mOhm | - | Black | - | - | - | 1 | SPDT | 28V | - | 6A | - | - | Epoxy Sealed Terminals | - | - | - | 4mm | RoHS Compliant | Lead Free | ||
![]() PS1-200G Electroswitch | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | Stainless Steel | Thermoplastic | Gold, Silver | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | - | Solder | - | Standard | - | 85°C | -30°C | - | - | 28V | 1A AC/DC | Straight | - | 1A | Solder Lug | 125V | - | - | Plunger for Cap | DPDT | On-Mom | Circular - 6.35mm Dia | 50mOhm | - | - | - | - | - | - | DPDT | 28V | - | - | - | - | - | - | - | - | 5.84mm | RoHS Compliant | Lead Free | ||
![]() PBW-12600ZQ Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount, Rear | - | - | - | - | 60,000 Cycles | - | - | Bulk | 2001 | PBW | Active | - | Solder | - | Standard | - | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Plunger and Panel Seal | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12623ZQ Electroswitch | In Stock | - | Datasheet | - | Nickel | Panel | Panel Mount, Rear | - | Resin | - | - | 60,000 Cycles | - | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | - | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | - | - | - | Red | - | - | - | - | SPDT | - | - | 6A | - | - | Epoxy Sealed Terminals | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2-200Q Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount, Rear | - | STAINLESS STEEL | - | Silver | 60,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2001 | PS | Active | - | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 1A AC/DC | - | unknown | 1A | PC Pin | 125V | CSA, UL | 11.43 mm | Plunger for Cap | DPDT | On-Mom | Circular - 6.35mm Dia | 0.05mOhm | 1GOhm | - | 1A | EPOXY | 1400VAC V | 2 | - | - | - | 1A | 1A | SNAP ACTION | - | 26.5mm | 11.4mm | 12.7mm | - | RoHS Compliant | Lead Free | ||
![]() PB-12323ZQ Electroswitch | In Stock | - | Datasheet | - | Nickel | Panel | Panel Mount, Rear | - | Resin | - | - | 100,000 Cycles | - | - | Bulk | 2012 | PB | Active | - | Solder | - | Standard | - | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | - | - | - | Red | - | - | - | - | SPDT | - | - | 6A | - | - | Epoxy Sealed Terminals | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA1RW20 Electroswitch | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | 50,000 Cycles | - | -20°C~70°C | Bulk | 2001 | SA | Active | Not Applicable | Solder | - | Standard | - | 70°C | -20°C | - | - | 28V | 500mA AC 1A DC | - | - | 1A | Solder Lug | 125V | - | - | Plunger for Cap | SPST-NC | On-Mom | - | - | - | Red | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12332ZQ Electroswitch | In Stock | - | - | - | Nickel | Panel | Panel Mount, Rear | - | Resin | - | - | 100,000 Cycles | - | - | Bulk | 2012 | PB | Active | - | Solder | - | Standard | - | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | - | - | - | White | - | - | - | - | SPDT | - | - | 6A | - | - | Epoxy Sealed Terminals | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12313ZQ Electroswitch | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount, Rear | - | - | - | - | 100,000 Cycles | - | - | Bulk | - | PB | Active | - | Solder | - | Standard | - | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | - | - | - | Red | - | - | - | - | SPDT | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | RoHS Compliant | Lead Free |