- Actuator Type
- Switch Function
- Series
- Part Status
- Type
- Mount
- Packaging
- Termination
- Termination Style
- Circuit
- Current Rating (Amps)
- Mounting Type
Attribute column
Manufacturer
Electroswitch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Actuator Diameter | Bushing Length | Features | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS82-100G Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | - | PS | Active | - | PC Pin | - | Standard | - | 85°C | -30°C | 28V | 5A AC/DC | - | - | 5A | PC Pin | 125V | - | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS15-1112Q Electroswitch | In Stock | - | - | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | STAINLESS STEEL | THERMOPLASTIC | - | COIN SILVER | COIN SILVER | - | - | 60,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2012 | PS | Active | - | Solder | EAR99 | Standard | - | - | - | 28V | 5A AC/DC | - | unknown | 5A | Solder Lug | 125V | - | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | 0.05mOhm | 1000000000Ohm | Black | 5A | EPOXY | - | 1400VAC V | - | - | - | - | - | 5A | 5A@125VAC | SNAP ACTION | - | - | - | - | - | - | - | 9.3218mm | 0.155 inch | 0.338 inch | - | RoHS Compliant | Lead Free | ||
![]() PS7-200B Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | - | PC Pin | - | Standard | - | 85°C | -30°C | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | - | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12600ZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | Silver | 60,000 Cycles | - | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | 2 | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | CSA, UL | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 8.74mm | 34.4mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12300ZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | 2 | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | CSA, UL | - | - | Plunger for Cap | SPDT | On-On | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 8.74mm | 34.4mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12600AQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | 60,000 Cycles | - | - | Bulk | - | PB | Active | - | PC Pin | - | Standard | - | - | - | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS1-200Q Electroswitch | In Stock | - | - | 7 Weeks | PCB, Panel | Panel Mount, Rear | Stainless Steel | Thermoplastic | - | - | - | - | Silver | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | 1 (Unlimited) | Solder | - | Standard | - | 85°C | -30°C | 28V | 1A AC/DC | Straight | - | 1A | Solder Lug | 125V | CSA, UL | - | - | Plunger for Cap | DPDT | On-Mom | Circular - 6.35mm Dia | 50mOhm | 1GOhm | - | - | - | - | - | 2 | DPDT, DPST | 28V | - | 1A | - | - | - | 3.0988 mm | - | - | - | 26.5mm | 11.4mm | 12.7mm | - | - | 5.84mm | Unknown | RoHS Compliant | Lead Free | ||
![]() PS15-1132B Electroswitch | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | - | Solder | - | Standard | - | 85°C | -30°C | 28V | 0.4VA AC/DC | - | - | - | Solder Lug | 28V | - | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Red | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PBW-12313ZB Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 100,000 Cycles | - | - | Bulk | 2001 | PBW | Active | - | Solder | - | Standard | - | - | - | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | - | - | - | Round, Button | SPDT | On-On | - | - | - | Red | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | Plunger and Panel Seal | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS1-121B Electroswitch | In Stock | - | - | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | - | Solder | - | Standard | - | 85°C | -30°C | 28V | 0.4VA AC/DC | - | - | - | Solder Lug | 28V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PBW-12311ZB Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 100,000 Cycles | - | - | Bulk | 2001 | PBW | Active | - | Solder | - | Standard | - | - | - | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | - | - | - | Round, Button | SPDT | On-On | - | - | - | Black | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | Plunger and Panel Seal | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2-121B Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2001 | PS | Active | - | PC Pin | - | Standard | - | 85°C | -30°C | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS9-142G Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | - | PS | Active | - | PC Pin | - | Standard | - | 85°C | -30°C | 28V | 5A AC/DC | - | - | 5A | PC Pin | 125V | - | - | - | Round, Button | SPDT | On-Mom | - | - | - | White | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS14-2132Q Electroswitch | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | - | PS | Active | - | Solder | - | Standard | - | 85°C | -30°C | 28V | 1A AC/DC | - | - | 1A | Solder Lug | 125V | - | - | - | Square, Button | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Red | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS7-111G Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2012 | PS | Active | - | PC Pin | - | Standard | - | 85°C | -30°C | 28V | 5A AC/DC | - | - | 5A | PC Pin | 125V | - | - | - | Round, Button | SPDT | On-Mom | - | - | - | Black | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS14-1122G Electroswitch | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | 2012 | PS | Active | - | Solder | - | Standard | - | 85°C | -30°C | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 125V | - | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2-243G Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Bulk | - | PS | Active | - | PC Pin | - | Standard | - | 85°C | -30°C | 28V | 1A AC/DC | - | - | 1A | PC Pin | 125V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | - | - | Red | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12322CQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | 100,000 Cycles | - | - | Bulk | - | PB | Active | - | PC Pin | - | Standard | - | - | - | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | - | - | Round, Button | SPDT | On-On | - | - | - | White | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA1BW20 Electroswitch | In Stock | - | - | 7 Weeks | Panel, Through Hole | Panel Mount, Rear | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~70°C | Bulk | 2001 | SA | Active | - | Solder | - | Standard | - | 70°C | -20°C | 28V | 500mA AC 1A DC | Straight | - | 1A | Solder Lug | 125V | - | - | - | Plunger for Cap | SPST-NC | On-Mom | - | - | - | Black | - | - | 125V | - | - | SPST | 28V | 50,000 Cycles | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | RoHS Compliant | Lead Free | ||
![]() PS1-121G Electroswitch | In Stock | - | - | - | Panel | Panel Mount, Rear | STAINLESS STEEL | THERMOPLASTIC | GOLD OVER NICKEL | SILVER | SILVER | GOLD OVER NICKEL | - | 60,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | PS | Active | - | Solder | EAR99 | Standard | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 125V | - | 12.7mm | 6.604 mm | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | 0.05mOhm | 1000000000Ohm | Black | 5A | EPOXY | - | 1400VAC V | - | - | - | - | - | 5A | 5A@125VAC | SNAP ACTION | - | 0.25 inch | - | - | - | - | - | 10.414mm | 0.155 inch | 0.23 inch | - | RoHS Compliant | Lead Free |