- Actuator Type
- Switch Function
- Series
- Part Status
- Type
- Mount
- Packaging
- Termination
- Termination Style
- Circuit
- Current Rating (Amps)
- Mounting Type
Attribute column
Manufacturer
Electroswitch Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Features | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA1RV20 Electroswitch | 88 | - | - | 8 Weeks | Gold | Panel, Through Hole | Panel Mount, Rear | - | Copper, Gold | 50,000 Cycles | -20°C~70°C | Bulk | 2001 | SA | Active | - | Solder | - | Standard | 70°C | -20°C | Red | - | 28V | 750mA AC 1.5A DC | Straight | - | 1.5A | Solder Lug | 125V | Plunger for Cap | SPST-NO | Off-Mom | - | - | Red | 125V | SPST | 28V | 50,000 Cycles | 1.5A | - | 4.57mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() PB-12631ZB Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount, Rear | - | - | 60,000 Cycles | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | - | - | - | - | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | Round, Button | SPDT | On-Mom | - | - | Black | - | SPDT | - | - | - | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12312AG Electroswitch | In Stock | - | - | 6 Weeks | - | Panel | Panel Mount, Right Angle, Rear | - | - | 100,000 Cycles | - | Bulk | - | PB | Active | - | PC Pin | - | Standard | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | Round, Button | SPDT | On-On | - | - | White | - | SPDT | - | - | - | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12631ZQ Electroswitch | 69 | - | - | - | Nickel | Panel | Panel Mount, Rear | Resin | - | 60,000 Cycles | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | Round, Button | SPDT | On-Mom | - | - | Black | - | SPDT | - | - | 6A | Epoxy Sealed Terminals | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PBW-12631ZB Electroswitch | 34 |
| - | - | Gold | Panel | Panel Mount, Rear | Resin | - | 60,000 Cycles | - | Bulk | 2001 | PBW | Active | - | Solder | - | Standard | - | - | - | 500mW | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | Round, Button | SPDT | On-Mom | - | - | Black | - | SPDT | - | - | 6A | Plunger and Panel Seal | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12331CG Electroswitch | 34 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Rear | - | Gold, Silver | 100,000 Cycles | - | Bulk | 2001 | PB | Active | - | PC Pin | - | Standard | - | - | - | - | 28V | 6A AC/DC | Straight | - | 6A | PC Pin | 125V | Round, Button | SPDT | On-On | - | 10mOhm | Black | - | SPDT | 28V | - | - | Epoxy Sealed Terminals | 8mm | - | RoHS Compliant | Lead Free | ||
![]() PB-12631WG Electroswitch | 34 |
| - | - | - | Panel | Panel Mount, Rear | - | - | 60,000 Cycles | - | Bulk | - | PB | Active | - | Wire Wrap | - | Standard | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Wire Wrap | 125V | Round, Button | SPDT | On-Mom | - | - | Black | - | SPDT | - | - | - | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12323CB Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount, Rear | - | - | 100,000 Cycles | - | Bulk | 2001 | PB | Active | - | PC Pin | - | Standard | - | - | - | - | 28V | 0.5VA AC/DC | - | - | - | PC Pin | 28V | Round, Button | SPDT | On-On | - | - | Red | - | SPDT | - | - | - | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12623CB Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount, Rear | - | - | 60,000 Cycles | - | Bulk | 2001 | PB | Active | - | PC Pin | - | Standard | - | - | - | - | 28V | 0.5VA AC/DC | - | - | - | PC Pin | 28V | Round, Button | SPDT | On-Mom | - | - | Red | - | SPDT | - | - | - | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free | ||
![]() PS1-212B Electroswitch | 34 |
| - | - | - | Panel | Panel Mount, Rear | - | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | PS | Active | - | Solder | - | Standard | 85°C | -30°C | - | - | 28V | 0.4VA AC/DC | - | - | - | Solder Lug | 28V | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | - | White | - | DPDT | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS1-211G Electroswitch | In Stock | - | - | 6 Weeks | - | Panel | Panel Mount, Rear | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | PS | Active | Not Applicable | Solder | - | Standard | 85°C | -30°C | - | - | 28V | 1A AC/DC | - | - | 1A | Solder Lug | 125V | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | - | Black | - | DPDT | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12311ZG Electroswitch | 34 |
| - | - | - | Panel | Panel Mount, Rear | - | - | 100,000 Cycles | - | Bulk | - | PB | Active | - | Solder | - | Standard | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | Round, Button | SPDT | On-On | - | - | Black | - | SPDT | - | - | - | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free | ||
![]() PBW-12621ZB Electroswitch | 34 |
| - | - | - | Panel | Panel Mount, Rear | - | - | 60,000 Cycles | - | Bulk | 2001 | PBW | Active | - | Solder | - | Standard | - | - | - | - | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | Round, Button | SPDT | On-Mom | - | - | Black | - | SPDT | - | - | - | Plunger and Panel Seal | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12312ZB Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount, Rear | - | - | 100,000 Cycles | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | - | - | - | - | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | Round, Button | SPDT | On-On | - | - | White | - | SPDT | - | - | - | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free | ||
![]() 7084C Electroswitch | 95 |
| - | 7 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | Bulk | - | 7000 | Active | Not Applicable | Quick Connect | EAR99 | Standard | - | - | - | - | - | 15A AC | - | unknown | 15A | Quick Connect - 0.250 (6.3mm) | 125V | Round, Button | SPST-NC | On-Mom | - | - | Silver | - | SPST | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS7-111B Electroswitch | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | PS | Active | - | PC Pin | - | Standard | 85°C | -30°C | - | - | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | Round, Button | SPDT | On-Mom | - | - | Black | - | SPDT | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PBW-12321ZB Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount, Rear | - | - | 100,000 Cycles | - | Bulk | 2001 | PBW | Active | - | Solder | - | Standard | - | - | - | - | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | Round, Button | SPDT | On-On | - | - | Black | - | SPDT | - | - | - | Plunger and Panel Seal | - | - | RoHS Compliant | Lead Free | ||
![]() PS14-1111B Electroswitch | 34 |
| - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | PS | Active | - | Solder | - | Standard | 85°C | -30°C | - | - | 28V | 0.4VA AC/DC | - | - | - | Solder Lug | 28V | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | Black | - | SPDT | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12622ZQ Electroswitch | In Stock | - | - | - | Nickel | Panel | Panel Mount, Rear | Resin | - | 60,000 Cycles | - | Bulk | 2001 | PB | Active | - | Solder | - | Standard | - | - | - | - | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | Round, Button | SPDT | On-Mom | - | - | White | - | SPDT | - | - | 6A | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free | ||
![]() PB-12611AV2B Electroswitch | 27 |
| Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical, Rear | - | - | 60,000 Cycles | - | Bulk | 2001 | PB | Active | - | PC Pin | - | Standard | - | - | - | - | 28V | 0.5VA AC/DC | - | - | - | PC Pin | 28V | Round, Button | SPDT | On-Mom | - | - | Black | - | SPDT | - | - | - | Epoxy Sealed Terminals | - | - | RoHS Compliant | Lead Free |