- Actuator Type
- Manufacturer Part Number
- Actuator Length
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Surface Mount
- Switch Type
- Termination Type
- ActuatorColor
Attribute column
Manufacturer
Electroswitch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Actuator Marking | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B223J71V3Q2 Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Concave (Standard V) | DPDT | On-On | - | - | Black | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() WR223J71AV2G2 Electroswitch | In Stock | - | Datasheet | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | WR | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Concave (Standard V) | DPDT | On-On | - | - | Black | - | DPDT | - | No Marking | - | RoHS Compliant | Lead Free | ||
![]() WP227J77V80Q2 Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | WP | Active | PC Pin | - | - | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Paddle | DPDT | Mom-Off-Mom | - | - | Black | - | - | - | No Marking | - | RoHS Compliant | Lead Free | ||
![]() B232J3ZG1 Electroswitch | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Concave (Standard V) | DPDT | On-On-On | - | - | White | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B227J37ZB13M Electroswitch | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | Solder | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | Solder Lug | 28V | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | - | White | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() WR123J71AV2Q2 Electroswitch | 45 |
| Datasheet | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | WR | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Concave (Standard V) | SPDT | On-On | - | - | Black | - | SPDT | - | No Marking | - | RoHS Compliant | Lead Free | ||
![]() B227J11ZB22M Electroswitch | 45 |
| Datasheet | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | Solder | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | Solder Lug | 28V | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 19.20mm x 11.91mm | - | Black | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() WR221J71AB2 Electroswitch | 45 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | WR | Active | PC Pin | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Concave (Standard V) | DPDT | On-Off-On | - | - | Black | - | DPDT | - | No Marking | - | RoHS Compliant | Lead Free | ||
![]() B226J2ZQ2 Electroswitch | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Paddle | DPDT | On-Mom | - | - | Black | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B233J37Z3B22M Electroswitch | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | Quick Connect | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | Quick Connect - 0.062 (1.5mm) | 28V | Concave (Standard V) | DPDT | On-On-Mom | Rectangular - 30.99mm x 17.15mm | - | Black | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B123J50ZB22P Electroswitch | 45 |
| - | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | Nylon | Brass, Gold | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | Solder | 85°C | -30°C | 28V | 0.5VA AC/DC | Straight | - | Solder Lug | 28V | Concave (Standard V) | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | 10mOhm | Black | 28V | SPDT | 28V | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B123J1V3Q2 Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Concave (Standard V) | SPDT | On-On | - | - | Black | - | SPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B232J60ZQ22P Electroswitch | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Paddle | DPDT | On-On-On | Rectangular - 15.24mm x 12.70mm | - | Black | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B227J71V7Q2 Electroswitch | 13 |
| - | - | Through Hole | Through Hole | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Concave (Standard V) | DPDT | Mom-Off-Mom | - | - | Black | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B227J37ZQ13M Electroswitch | 13 |
| Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | - | - | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | - | White | - | - | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B326J3ZQ1 Electroswitch | 13 |
| - | - | Flanges, Panel | Panel Mount, Flange | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Concave (Standard V) | 3PDT | On-Mom | - | - | White | - | 3PDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B421J1ZQ2 Electroswitch | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Concave (Standard V) | 4PDT | On-Off-On | - | - | Black | - | 4PDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B123J1CQ2 Electroswitch | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Concave (Standard V) | SPDT | On-On | - | - | Black | - | SPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B127J63Z3Q2 Electroswitch | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Quick Connect | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | Quick Connect - 0.062 (1.5mm) | 125V | Paddle | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | Black | - | SPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B223J1ZQ0 Electroswitch | 45 |
| Datasheet | - | Flanges, Panel | Panel Mount, Flange | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Concave (Standard V) | DPDT | On-On | - | - | Gray, Dark | - | DPDT | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free |