- Actuator Type
- Manufacturer Part Number
- Actuator Length
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Surface Mount
- Switch Type
- Termination Type
- ActuatorColor
Attribute column
Manufacturer
Electroswitch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Throw Configuration | Actuator Marking | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B121J71V3Q2 Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | 6A | PC Pin | 125V | Concave (Standard V) | SPDT | On-Off-On | - | Black | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B123J60ZQ32P Electroswitch | 45 |
| - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | 85°C | -30°C | 28V | 6A AC/DC | 6A | Solder Lug | 125V | Paddle | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | Red | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B127J5Z3G2 Electroswitch | 45 |
| - | - | Flanges, Panel | Panel Mount, Flange | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Quick Connect | 85°C | -30°C | 28V | 6A AC/DC | 6A | Quick Connect - 0.062 (1.5mm) | 125V | Paddle | SPDT | Mom-Off-Mom | - | Black | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B223J50ZQ2 Electroswitch | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | - | - | 28V | 6A AC/DC | 6A | Solder Lug | 125V | Concave (Standard V) | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | Black | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B323J71V20B2 Electroswitch | In Stock | - | - | - | - | - | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | PC Pin | 85°C | -30°C | 28V | 0.5VA AC/DC | - | PC Pin | 28V | Concave (Standard V) | 3PDT | On-On | - | Black | 3PDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() WR123J71V3Q2 Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | - | WR | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | 6A | PC Pin | 125V | Concave (Standard V) | SPDT | On-On | - | Black | SPDT | No Marking | - | RoHS Compliant | Lead Free | ||
![]() B232J77V7Q2 Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | 6A | PC Pin | 125V | Paddle | DPDT | On-On-On | - | Black | DPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B127J37Z3Q33M Electroswitch | 13 |
| - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Quick Connect | 85°C | -30°C | 28V | 6A AC/DC | 6A | Quick Connect - 0.062 (1.5mm) | 125V | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | Red | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B226J11ZQ22M Electroswitch | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | - | - | 28V | 6A AC/DC | 6A | Solder Lug | 125V | Concave (Standard V) | DPDT | On-Mom | Rectangular - 19.20mm x 11.91mm | Black | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B323J71V7Q2 Electroswitch | 13 |
| - | - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | 2012 | B | Active | PC Pin | - | - | 28V | 6A AC/DC | 6A | PC Pin | 125V | Concave (Standard V) | 3PDT | On-On | - | Black | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B127J11Z3Q22M Electroswitch | In Stock | - | - | 6 Weeks | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Quick Connect | 85°C | -30°C | 28V | 6A AC/DC | 6A | Quick Connect - 0.062 (1.5mm) | 125V | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 19.20mm x 11.91mm | Black | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B223J21ZB22M Electroswitch | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | Solder | 85°C | -30°C | 28V | 0.5VA AC/DC | - | Solder Lug | 28V | Paddle | DPDT | On-On | Rectangular - 19.20mm x 11.91mm | Black | DPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() WR123J71AV2G2 Electroswitch | 13 |
| - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | 60,000 Cycles | -30°C~85°C | Bulk | - | WR | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | 6A | PC Pin | 125V | Concave (Standard V) | SPDT | On-On | - | Black | SPDT | No Marking | - | RoHS Compliant | Lead Free | ||
![]() B223J3CB2 Electroswitch | In Stock | - | - | - | Flanges, Panel | Panel Mount, Flange | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | PC Pin | 85°C | -30°C | 28V | 0.5VA AC/DC | - | PC Pin | 28V | Concave (Standard V) | DPDT | On-On | - | Black | DPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B323J11ZB22M Electroswitch | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | Solder | 85°C | -30°C | 28V | 0.5VA AC/DC | - | Solder Lug | 28V | Concave (Curved) | 3PDT | On-On | Rectangular - 19.20mm x 11.91mm | Black | 3PDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B431J11ZQ22M Electroswitch | 13 |
| - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | - | - | 28V | 6A AC/DC | 6A | Solder Lug | 125V | Concave (Standard V) | 4PDT | On-Off-Mom | Rectangular - 19.20mm x 11.91mm | Black | - | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B121J72V3B2 Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | PC Pin | 85°C | -30°C | 28V | 0.5VA AC/DC | - | PC Pin | 28V | Paddle | SPDT | On-Off-On | - | Black | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B126J71V5B2 Electroswitch | 45 |
| - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | B | Active | PC Pin | 85°C | -30°C | 28V | 0.5VA AC/DC | - | PC Pin | 28V | Concave (Standard V) | SPDT | On-Mom | - | Black | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B123J72V3Q2 Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | PC Pin | 85°C | -30°C | 28V | 6A AC/DC | 6A | PC Pin | 125V | Paddle | SPDT | On-On | - | Black | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free | ||
![]() B121J60ZQ22P Electroswitch | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 60,000 Cycles | -30°C~85°C | Bulk | - | B | Active | Solder | 85°C | -30°C | 28V | 6A AC/DC | 6A | Solder Lug | 125V | Paddle | SPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | Black | SPDT | No Marking | Epoxy Sealed Terminals | RoHS Compliant | Lead Free |