- Actuator Type
- Manufacturer Part Number
- Actuator Length
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Surface Mount
- Switch Type
- Termination Type
- ActuatorColor
Attribute column
Manufacturer
Electroswitch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Switch Action | Body Color | Contact (AC) Max Power Rating R Load | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRS-2013A-1600 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-4023C-0004 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSP-4011-0005 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-2011-2128 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-2011-2410 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-2011-2012 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-2012-2033 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSP-4011-0002 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-2012-2025 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSV-4011-0006 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-4011-0153 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSP-4012-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSV-4011-0021 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSV-4011-0024 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-4023B-0003 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | BLACK | 2500VAC V | 10000 Cycle(s) | CW INDUSTRIES | GRS-4023B-0003 | GRS | 105 °C | -20 °C | Active | 5.79 | compliant | 18.923 mm | 12.7 mm | ROCKER | - | 0.01 mΩ | - | - | - | QUICK CONNECT | ROCKER SWITCH | 10 A | - | - | 250 V | ON-OFF-(ON) | MOMENTARY | - | - | 0.34 inch | 11.684 mm | 0.17 inch | ||
![]() GRB260A601BBNN Electroswitch | In Stock | - | - | NO | PANEL MOUNT | NYLON | GLASS FILLED NYLON | - | - | COPPER ALLOY | - | BLACK | 1500VAC V | - | CW INDUSTRIES | GRB260A601BBNN | - | 85 °C | -20 °C | Active | 5.79 | compliant | 36.4998 mm | 21.0058 mm | ROCKER | SPST | 0.05 mΩ | 100000000 Ω | 21 A | 14 V | QUICK CONNECT | ROCKER SWITCH | 10 A | - | - | 250 V | ON-OFF | - | - | - | 0.441 inch | 28.0924 mm | 0.406 inch | ||
![]() GRS-2013A-2501 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | NYLON | NYLON | SILVER | - | - | SILVER | WHITE | 2500VAC V | 25000 Cycle(s) | CW INDUSTRIES | GRS-2013A-2501 | - | 105 °C | -20 °C | Active | 5.8 | compliant | 28.448 mm | 13.716 mm | ROCKER | SPDT | 0.01 mΩ | 1000000000 Ω | - | - | QUICK CONNECT | ROCKER SWITCH | 12 A | - | - | 250 V | ON-OFF-ON | - | - | - | - | - | 0.206 inch | ||
![]() GRS-2011-2400 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | NYLON | NYLON | SILVER | - | - | SILVER | BLACK | 2500VAC V | 25000 Cycle(s) | CW INDUSTRIES | GRS-2011-2400 | - | 105 °C | -20 °C | Active | 5.35 | compliant | 28.448 mm | 13.716 mm | ROCKER | SPST | 0.01 mΩ | 1000000000 Ω | - | - | QUICK CONNECT | ROCKER SWITCH | 12 A | - | - | 250 V | ON-OFF | MAINTAINED | BLACK | - | - | - | 0.288 inch | ||
![]() GRS-4021B-0003 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | BLACK | 2500VAC V | 25000 Cycle(s) | CW INDUSTRIES | GRS-4021B-0003 | - | 105 °C | -20 °C | Active | 5.8 | compliant | 18.923 mm | 12.7 mm | ROCKER | DPST | 0.01 mΩ | 1000000000 Ω | - | - | QUICK CONNECT | ROCKER SWITCH | 10 A | - | - | 250 V | OFF-(ON) | MOMENTARY | BLACK | - | 0.34 inch | 11.684 mm | 0.23 inch | ||
![]() GRSV-4023A-0003 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |