- Actuator Type
- Manufacturer Part Number
- Actuator Length
- Ihs Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Surface Mount
- Switch Type
- Termination Type
- ActuatorColor
Attribute column
Manufacturer
Electroswitch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Housing Material | Shape | Package Cooled | Material Finish | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | ActuatorColor | Conductor category | Conductor surface | Core identification | Dielectric Withstand Volts | ElectricalLife | Flame retardant | Ihs Manufacturer | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material core insulation | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Switch Type | Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Cable Diameter | Legend | Contact Function | Switch Action | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Terminal Length | Diameter | Length | Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRS-4023C-0018 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | NYLON | - | - | - | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | BLACK | - | - | - | 2500VAC V | 10000 Cycle(s) | - | CW INDUSTRIES | - | - | - | GRS-4023C-0018 | GRS | - | - | - | 105 °C | -20 °C | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | compliant | 18.923 mm | 12.7 mm | ROCKER | - | 0.01 mΩ | - | QUICK CONNECT | - | - | - | ROCKER SWITCH | - | 10 A | - | 250 V | - | - | (ON)-OFF-(ON) | MOMENTARY | - | - | - | - | - | 0.34 inch | - | - | - | 11.684 mm | 0.17 inch | ||
![]() GRS-4021-0021 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | NYLON | - | - | - | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | BLACK | - | - | - | 2500VAC V | 25000 Cycle(s) | - | CW INDUSTRIES | - | - | - | GRS-4021-0021 | GRS | - | - | - | 105 °C | -20 °C | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | compliant | 18.923 mm | 12.7 mm | ROCKER | DPST | 0.01 mΩ | 1000000000 Ω | QUICK CONNECT | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | ON-OFF | MAINTAINED | BLACK | - | - | - | - | 0.34 inch | - | - | - | 11.684 mm | 0.23 inch | ||
![]() GRS-2012-2030 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | NYLON | - | - | - | NYLON | SILVER | - | - | SILVER | BLACK | - | - | - | 2500VAC V | 25000 Cycle(s) | - | CW INDUSTRIES | - | - | - | GRS-2012-2030 | GRS | - | - | - | 105 °C | -20 °C | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | compliant | 28.448 mm | 13.716 mm | ROCKER | SPDT | 0.01 mΩ | 1000000000 Ω | QUICK CONNECT | - | - | - | ROCKER SWITCH | - | 10 A | - | 250 V | - | - | ON-ON | MAINTAINED | BLACK | - | - | - | - | - | - | - | - | - | 0.288 inch | ||
![]() GRS-2013C-0014 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Colour | - | - | According to IEC/EN 60332-1-2 | - | - | No | - | - | - | Polyvinyl chloride (PVC) | 450 | 300 | - | - | 2.6 | - | -30 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-4012-0051 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | NYLON | - | - | - | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | BLACK | - | - | - | 2500VAC V | 25000 Cycle(s) | - | CW INDUSTRIES | - | - | - | GRS-4012-0051 | GRS | - | - | - | 105 °C | -20 °C | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | compliant | 18.923 mm | 12.7 mm | ROCKER | SPDT | 0.01 mΩ | 1000000000 Ω | QUICK CONNECT | - | - | - | ROCKER SWITCH | - | 10 A | - | 250 V | - | - | ON-ON | MAINTAINED | - | - | - | - | - | 0.34 inch | - | - | - | 11.684 mm | 0.23 inch | ||
![]() GRS-2012-3005 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | NYLON | - | - | - | NYLON | SILVER | - | - | SILVER | BLACK | - | - | - | 2500VAC V | 25000 Cycle(s) | - | CW INDUSTRIES | - | - | - | GRS-2012-3005 | GRS | - | - | - | 105 °C | -20 °C | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | compliant | 27.1018 mm | 11.938 mm | ROCKER | SPDT | 0.01 mΩ | 1000000000 Ω | QUICK CONNECT | - | - | - | ROCKER SWITCH | - | 12 A | - | 250 V | - | - | ON-OFF | MAINTAINED | BLACK | - | - | - | - | - | - | - | - | - | 0.288 inch | ||
![]() GRS-4023C-0013 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-2011-2069 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSP-4011-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-2012-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-4012A-0003 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1500-11E Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSV-4022-0003 Electroswitch | In Stock | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C ~ 70°C | 1000 per Box | Z | Active | -- | Wire Marker, Push On | White | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 L (4.5mm) | - | - | - | 0.059 ~ 0.079 (1.50mm ~ 2.00mm) | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-2011-3023 Electroswitch | In Stock | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 27.12°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.969 (50.00mm) | 1.575 (40.00mm) | - | - | ||
![]() GRS-4021-0025 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | NYLON | - | - | - | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | WHITE | - | - | - | 2500VAC V | 25000 Cycle(s) | - | CW INDUSTRIES | - | - | CW Industries | GRS-4021-0025 | GRS | - | - | - | 105 °C | -20 °C | - | Active | - | - | 5.79 | - | - | - | - | - | - | - | compliant | 18.923 mm | 12.7 mm | ROCKER | DPST | 0.01 mΩ | 1000000000 Ω | QUICK CONNECT | - | - | - | ROCKER SWITCH | - | 16 A | - | 250 V | - | - | ON-OFF | MAINTAINED | BLACK | - | - | - | - | 0.34 inch | - | - | - | 11.684 mm | 0.23 inch | ||
![]() GRSV-4011-0135 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | WHITE | - | - | - | - | - | - | CW INDUSTRIES | - | - | CW Industries | GRSV-4011-0135 | GRSV | - | - | - | - | - | - | Active | - | - | 5.78 | - | - | - | - | - | - | - | compliant | 18.923 mm | 12.7 mm | ROCKER | SPST | - | - | QUICK CONNECT | - | - | - | ROCKER SWITCH | - | 4 A | - | 250 V | - | - | ON-OFF | - | - | - | 36 deg | - | - | 0.32 inch | - | - | - | 11.684 mm | 0.23 inch | ||
![]() GRS-4021B-0001 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | NYLON | - | - | - | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | BLACK | - | - | - | 2500VAC V | 25000 Cycle(s) | - | CW INDUSTRIES | - | - | CW Industries | GRS-4021B-0001 | GRS | - | - | - | 105 °C | -20 °C | - | Active | - | - | 5.33 | - | - | - | - | - | - | - | compliant | 18.923 mm | 12.7 mm | ROCKER | DPST | 0.01 mΩ | 1000000000 Ω | QUICK CONNECT | - | - | - | ROCKER SWITCH | - | 4 A | - | 250 V | - | - | OFF-(ON) | MOMENTARY | BLACK | - | - | - | - | 0.34 inch | - | - | - | 11.684 mm | 0.23 inch | ||
![]() GRB136B05BB2 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRSH-2013A-2002 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRS-4012-0045 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |