- Series
- Illuminated
- Lamp Type
- Illumination Color
- RoHS
- Current Rating
- Number of Positions
- Index Angle
- Termination Style
- Mounting Type
- Contact Style
- Number of Poles per Deck
Attribute column
Manufacturer
Electroswitch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | ElectricalLife | Insulation Materials | RoHS | Voltage Rated | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Number of Decks | Illumination Type | Contact Current(AC)-Max | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Contact Function | Bushing Length | Bushing Type | Features | Diameter | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2D0212S Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel, Through Hole | Panel Mount | - | - | Brass | - | - | - | - | - | D2 | - | - | Active | - | Solder | - | 2 ~ 12 | - | - | 28V | 250mA AC 550mA DC | Straight | - | - | 550mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 5mOhm | - | - | - | 115V | - | DP12T | 28V | 25000 cycles | - | - | 2 | - | - | Shorting (MBB) | Adjustable | SP12T | 18.34mm | 30 ° | 1 | 30° | - | - | - | - | - | - | 25.40mm | - | RoHS Compliant | Lead Free | - | ||
![]() D2D0112S Electroswitch | 13 |
| - | 5 Weeks | - | Panel | Panel Mount | 12 | - | Brass | - | - | - | - | 2006 | D2 | - | - | Active | Not Applicable | Solder | - | 2 ~ 12 | - | - | 28V | 250mA AC 550mA DC | - | - | - | 550mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Shorting (MBB) | Adjustable | SP12T | 11.99mm | 30 ° | - | - | - | - | - | - | - | - | 25.40mm | - | RoHS Compliant | Lead Free | - | ||
![]() D2D0206S Electroswitch | In Stock | - | - | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | 28V | 2006 | D2 | - | - | Active | Not Applicable | Lug | - | 2 ~ 6 | - | - | 28V | 250mA AC 550mA DC | Straight | - | - | 550mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 5mOhm | 900GOhm | - | - | 115V | - | DP6T | 28V | 25000 cycles | - | - | 1 | - | - | Shorting (MBB) | Adjustable | DP6T | 11.99mm | 30 ° | 2 | 30° | - | - | - | - | - | - | 25.40mm | - | RoHS Compliant | Lead Free | - | ||
![]() D4G0603N Electroswitch | 106 | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | - | 2006 | D4 | - | - | Active | - | Lug | - | 2 ~ 3 | - | - | 28V | 500mA AC 1.5A DC | Straight | 28.5496mm | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | 750GOhm | - | - | 115V | 6 | 3P3T, 6P3T | 28V | 25000 cycles | - | - | 2 | Illuminated | - | Non-Shorting (BBM) | Adjustable | 3P3T | 28.55mm | 30 ° | 3 | 30° | - | - | - | - | - | 6.35mm | 47.63mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D6D0212N Electroswitch | 15 |
| Datasheet | - | Silver | Panel | Panel Mount | 12 | - | Brass | - | - | - | - | - | D6 | - | - | Active | Not Applicable | Solder | - | 2 ~ 12 | - | - | 28V | 500mA AC 1.5A DC | - | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Non-Shorting (BBM) | Adjustable | SP12T | 30.00mm | 30 ° | 1 | 30° | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | - | ||
![]() E4C1205N Electroswitch | 976 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | 5 | - | Silver (Ag) | - | - | - | - | - | E4 | - | - | Active | - | Solder | - | 2 ~ 5 | - | - | 28V | 9A AC 11A DC | - | - | - | 11A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Non-Shorting (BBM) | Adjustable | 3P5T | 116.79mm | 20 ° | 3 | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | - | ||
![]() C3P0412N-A Electroswitch | In Stock | - | - | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | 12 | - | Brass | - | - | - | - | 2006 | C3 | - | - | Active | - | PC Pin | - | 2 ~ 12 | - | - | 28V | 100mA AC 250mA DC | - | - | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Non-Shorting (BBM) | Adjustable | SP12T | 45.24mm | 30 ° | 1 | 30° | - | - | - | - | - | - | 9.52mm | - | RoHS Compliant | Lead Free | - | ||
![]() C7D0124N-C Electroswitch | 94 |
| - | 6 Weeks | - | Panel | Panel Mount | - | - | Brass | 25000 Cycle(s) | DIALLYL PHTHALATE | - | - | 2006 | C7 | - | yes | Active | Not Applicable | Lug | EAR99 | 24 | - | 8536.50.90.20 | 28V | 500mA AC 1A DC | Straight | - | unknown | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3mOhm | - | 1A | - | 125V | - | - | 28V | 25000 cycles | ROTARY SWITCH | - | 1 | - | 0.5A | Non-Shorting (BBM) | Continuous | SP24T | 20.60mm | 15 ° | - | - | - | - | 0.375 inch | 3/8-32 | - | - | 14.29mm | - | RoHS Compliant | Lead Free | - | ||
![]() C5P0206N-A Electroswitch | 146 | - | - | 6 Weeks | - | Panel | Panel Mount | - | - | Brass | - | Polyester | - | - | 2012 | C5 | - | - | Active | Not Applicable | Lug | EAR99 | 2 ~ 6 | NON-CORROSIVE MATERIALS | - | 28V | 1A AC/DC | Straight | 20.066mm | unknown | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 20mOhm | 10GOhm | 1A | MOLDED | 125V | - | - | 28V | 10000 cycles | ROTARY SWITCH | - | 1 | Illuminated | 1A | Non-Shorting (BBM) | Adjustable | DP6T | 20.07mm | 30 ° | 2 | - | 14 | ON-ON | - | - | Sealed | - | 14.29mm | - | RoHS Compliant | Lead Free | - | ||
![]() C5P0112N-RA Electroswitch | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | - | Brass | - | Polyester | - | - | 1997 | C5 | - | - | Active | - | PC Pin | - | 2 ~ 12 | - | - | 28V | 1A AC/DC | Straight | 14.097mm | - | 1A | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 20mOhm | - | - | - | 125V | 1 | SP12T, SPST | 28V | 10000 cycles | - | - | 1 | - | - | Non-Shorting (BBM) | Adjustable | SP12T | 14.10mm | 30 ° | 1 | 30° | - | - | - | - | Sealed | 23.4mm | 14.29mm | - | RoHS Compliant | Lead Free | - | ||
![]() D4G0603S Electroswitch | 31 |
| Datasheet | - | Silver | Panel | Panel Mount | 3 | - | Brass | - | - | - | - | 2006 | D4 | - | - | Active | - | Solder | - | 2 ~ 3 | - | - | 28V | 500mA AC 1.5A DC | - | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | 3PDT | - | - | - | 1.5A | 2 | - | - | Shorting (MBB) | Adjustable | 3P3T | 28.55mm | 30 ° | 3 | 30° | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | - | ||
![]() D5G0111N Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() C4D1006N-A Electroswitch | 30 |
| - | 6 Weeks | - | Panel | Panel Mount | - | - | Brass | - | - | - | - | 2006 | C4 | - | - | Active | Not Applicable | Solder | EAR99 | 2 ~ 6 | - | - | 28V | 300mA AC 500mA DC | Straight | 48.9712mm | unknown | 500mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3mOhm | - | - | - | 125V | - | - | 28V | 25000 cycles | ROTARY SWITCH | - | 5 | - | - | Non-Shorting (BBM) | Adjustable | DP6T | 48.97mm | 30 ° | 2 | - | - | - | - | - | - | - | 12.70mm | - | RoHS Compliant | Contains Lead | IP67 | ||
![]() D8G0417N Electroswitch | 2558 |
| - | - | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | 115V | 2006 | D8 | - | - | Active | Not Applicable | Solder | - | 2 ~ 17 | - | - | 28V | 1A AC 2.25A DC | - | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | 750GOhm | - | - | - | 4 | SP17T | - | 25000 cycles | - | - | 4 | Illuminated | - | Non-Shorting (BBM) | Adjustable | SP17T | 51.87mm | 20 ° | 1 | 20° | - | - | - | - | - | - | 47.63mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4G0106N60 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SP6T | - | - | - | - | - | - | - | - | - | - | - | 60 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D9G0223N Electroswitch | 2968 |
| - | 5 Weeks | - | Panel | Panel Mount | - | - | Brass | - | - | - | - | 2006 | D9 | - | - | Active | - | Solder | EAR99 | 2 ~ 23 | - | - | 115V | 250mA AC 1.5A DC | Vertical | 26.4668mm | - | 250mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 5mOhm | 750GOhm | - | EPOXY | 115V | - | DP23T, SP23T | 28V | 25000 cycles | ROTARY SWITCH | - | 2 | Illuminated | - | Non-Shorting (BBM) | Adjustable | SP23T | 26.47mm | 15 ° | 1 | - | 24 | ON-ON | 0.375 inch | - | - | - | 47.63mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() C7D0323S Electroswitch | 2043 |
| - | 5 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | - | - | C7 | - | - | Active | - | Solder | - | 23 | - | - | 28V | 500mA AC 1A DC | - | - | - | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Shorting (MBB) | Fixed | SP23T | 44.38mm | 15 ° | 1 | 15° | - | - | - | - | - | - | 14.29mm | - | RoHS Compliant | Lead Free | - | ||
![]() C4D0412N-A Electroswitch | 39 |
| - | 6 Weeks | - | Panel | Panel Mount | - | DIALLYL PHTHALATE | Brass | 25000 Cycle(s) | - | - | - | 2006 | C4 | e4 | yes | Active | Not Applicable | Lug | EAR99 | 2 ~ 12 | NON-CORROSIVE MATERIALS | 8536.50.90.20 | 28V | 300mA AC 500mA DC | Vertical | 41.7576mm | - | 500mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 0.003mOhm | 10GOhm | 0.5A | EPOXY | - | - | 4PST, SP12T | - | 25000 cycles | ROTARY SWITCH | - | 4 | Illuminated | 0.3A | Non-Shorting (BBM) | Adjustable | SP12T | 41.76mm | 30 ° | 1 | - | 14 | ON-ON | 0.375 inch | 3/8-32 | - | 6.35mm | 12.70mm | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() D6D0112N Electroswitch | 13 |
| - | - | Silver | Panel | Panel Mount | 12 | - | Brass | - | - | - | - | - | D6 | - | - | Active | - | Solder | - | 2 ~ 12 | - | - | 28V | 500mA AC 1.5A DC | - | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Shorting (BBM) | Adjustable | SP12T | 14.76mm | 30 ° | 1 | 30° | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | - | ||
![]() C1D0206N-A Electroswitch | 34 |
| Datasheet | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | 125V | 1997 | C1 | - | - | Active | - | Solder | - | 2 ~ 6 | - | - | 28V | 100mA AC 250mA DC | Vertical | 20.5994mm | - | 100mA | Silver | Solder Lug | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Non-Shorting | - | 10GOhm | - | - | 125V | 2 | DP6T | 28V | 25000 cycles | - | - | 1 | - | - | Non-Shorting (BBM) | Adjustable | DP6T | 20.60mm | 30 ° | 2 | 30° | - | - | - | - | - | - | 9.52mm | - | RoHS Compliant | Contains Lead | - |