- Series
- Illuminated
- Lamp Type
- Illumination Color
- RoHS
- Current Rating
- Number of Positions
- Index Angle
- Termination Style
- Mounting Type
- Contact Style
- Number of Poles per Deck
Attribute column
Manufacturer
Electroswitch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Actuator Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | RoHS | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Lamp Type | Features | Product Category | Diameter | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D5G0108N Electroswitch | 13 |
| - | - | Silver | Panel | Panel Mount | - | - | - | Brass | - | - | - | - | - | - | - | D5 | Active | - | Solder | - | 8 | - | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | Fixed | SP8T | - | 30 ° | - | 1 | 30° | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D5G0111N-R Electroswitch | In Stock | - | - | 8 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Brass | - | Brass | - | - | - | - | - | 28V | 2006 | D5 | Active | - | PC Pin | - | 11 | - | 28V | 500mA AC 1.5A DC | Straight | - | 1.5A | Silver | PC Pin | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | - | 115V | - | SP11T | 28V | 25000 cycles | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | Fixed | SP11T | 14.25mm | 30 ° | - | 1 | 30° | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() E3G0402N-1 Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass | - | - | - | - | - | 115V | 2006 | E3 | Active | - | Lug | - | 2 | - | 28V | 500mA AC 1.5A DC | - | 10.414mm | 500mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | 750GOhm | - | 4 | 4PDT | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | Fixed | 4PDT | 10.41mm | 30 ° | - | 4 | 30° | - | Spring Return | - | - | 47.63mm | Unknown | RoHS Compliant | Lead Free | ||
![]() C4D0212S-A Electroswitch | 13 |
| Datasheet | 7 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass | - | - | - | - | - | - | 2006 | C4 | Active | - | Solder | - | 2 ~ 12 | - | 28V | 300mA AC 500mA DC | - | - | 500mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Shorting (MBB) | Adjustable | SP12T | 27.33mm | 30 ° | - | 1 | 30° | - | - | - | - | 12.70mm | - | RoHS Compliant | - | ||
![]() D2D0605S Electroswitch | 13 |
| Datasheet | - | Silver | Panel | Panel Mount | 5 | - | - | Brass | - | - | - | - | - | - | 2006 | D2 | Active | - | Solder | - | 2 ~ 5 | - | 28V | 250mA AC 550mA DC | - | 18.3388mm | 550mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | 3 | 3P5T | - | - | - | 2 | - | - | - | - | - | Shorting (MBB) | Adjustable | 3P5T | 18.34mm | 30 ° | - | 3 | 30° | - | - | - | - | 25.40mm | - | RoHS Compliant | - | ||
![]() E4C0117S Electroswitch | 2550 |
| - | - | - | - | - | - | - | Electroswitch | - | 1 | Non-Illuminated | - | Electroswitch | Details | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Lug | - | - | - | Shorting | - | - | - | - | - | - | - | - | 1 Deck | - | Rotary Switches | - | - | - | - | Adjustable | - | - | 20 deg | - | 1 Pole | - | - | - | Rotary Switches | - | - | - | - | - | ||
![]() D7G0311S Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass | - | - | - | - | - | - | 2006 | D7 | Active | - | Solder | - | 2 ~ 11 | - | 28V | 1A AC 2.25A DC | Straight | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 3mOhm | - | 115V | - | 3P11T | 28V | 25000 cycles | - | 3 | - | - | - | - | - | Shorting (MBB) | Adjustable | SP11T | 70.71mm | 30 ° | - | 1 | 30° | - | - | - | - | 47.63mm | - | RoHS Compliant | - | ||
![]() C3P0312S-A Electroswitch | 13 |
| - | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | 12 | - | - | Brass | - | - | - | - | - | - | - | C3 | Active | - | PC Pin | - | 2 ~ 12 | - | 28V | 100mA AC 250mA DC | - | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Shorting | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Shorting (MBB) | Adjustable | SP12T | 37.62mm | 30 ° | - | 1 | 30° | - | - | - | - | 9.52mm | - | RoHS Compliant | Lead Free | ||
![]() D6D0612N Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | 12 | - | - | Brass | - | - | - | - | - | - | - | D6 | Active | - | Solder | - | 2 ~ 12 | - | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Non-Shorting (BBM) | Adjustable | SP12T | 90.96mm | 30 ° | - | 1 | 30° | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D9G0423S Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | - | - | - | Brass | - | - | - | - | - | - | 2006 | D9 | Active | - | Solder | - | 2 ~ 23 | - | 28V | 250mA AC 1.5A DC | - | 51.8668mm | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | 1 | SP23T | - | - | - | 4 | - | - | - | - | - | Shorting (MBB) | Adjustable | SP23T | 51.87mm | 15 ° | - | 1 | 15° | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D9G0123S Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel | Panel Mount | - | Brass | - | Brass | - | - | - | - | - | - | 2006 | D9 | Active | - | Solder | - | 2 ~ 23 | - | 28V | 250mA AC 1.5A DC | Straight | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 5mOhm | - | 115V | - | SP23T | 28V | 25000 cycles | - | 1 | - | - | - | - | - | Shorting (MBB) | Adjustable | SP23T | 13.77mm | 15 ° | - | 1 | 15° | - | - | - | - | 47.63mm | - | RoHS Compliant | - | ||
![]() D6D0503N Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | 3 | - | - | Brass | - | - | - | - | - | - | - | D6 | Active | - | Lug | - | 2 ~ 3 | - | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | Adjustable | 5P3T | 14.76mm | 30 ° | - | 5 | 30° | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D3G0605N Electroswitch | 13 |
| - | - | Silver | Panel | Panel Mount | 5 | - | - | Brass | - | - | - | - | - | - | 1997 | D3 | Active | - | Solder | - | 2 ~ 5 | - | 28V | 500mA AC 1.5A DC | Vertical | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | 2 | DP5T | - | - | - | 3 | - | - | - | - | - | Non-Shorting (BBM) | Adjustable | DP5T | 32.79mm | 30 ° | - | 2 | 30° | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() C4D0606S-A Electroswitch | 13 |
| Datasheet | - | Silver | Panel | Panel Mount | 6 | - | - | Brass | - | - | - | - | - | - | 2012 | C4 | Active | - | Solder | - | 2 ~ 6 | - | 28V | 300mA AC 500mA DC | - | - | 500mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Shorting (MBB) | Adjustable | DP6T | 34.54mm | 30 ° | - | 2 | 30° | - | - | - | - | 12.70mm | - | RoHS Compliant | Lead Free | ||
![]() C6P0112N-A Electroswitch | In Stock | - | - | 7 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass | - | - | Polyester | - | - | 28V | 1997 | C6 | Active | - | Lug | - | 2 ~ 12 | - | 28V | 1A AC/DC | - | 20.066mm | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 10.31mm Dia | Non-Shorting | - | 10GOhm | - | 1 | SP12T | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | Adjustable | SP12T | 20.07mm | 30 ° | - | 1 | 30° | - | - | - | - | 14.29mm | - | RoHS Compliant | Lead Free | ||
![]() D9G0723S Electroswitch | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount | 23 | - | - | Brass | - | - | - | - | - | - | - | D9 | Active | - | Solder | - | 2 ~ 23 | - | 28V | 250mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | Shorting (MBB) | Adjustable | SP23T | 89.97mm | 15 ° | - | 1 | 15° | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D6D0605N Electroswitch | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount | 5 | - | - | Brass | - | - | - | - | - | - | - | D6 | Active | - | Solder | - | 2 ~ 5 | - | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Non-Shorting (BBM) | Adjustable | 3P5T | 30.00mm | 30 ° | - | 3 | 30° | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() C2P0604S-A Electroswitch | 30 |
| Datasheet | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | 4 | - | - | Brass | - | - | - | - | - | - | - | C2 | Active | - | PC Pin | - | 2 ~ 4 | - | 28V | 100mA AC 250mA DC | - | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Shorting | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Shorting (MBB) | Adjustable | DP4T | 37.62mm | 30 ° | - | 2 | 30° | - | - | - | - | 9.52mm | - | RoHS Compliant | Lead Free | ||
![]() D2D0606N Electroswitch | 2308 |
| Datasheet | 6 Weeks | Silver | Panel | Panel Mount | 6 | - | - | Brass | - | - | - | - | - | - | 2006 | D2 | Active | Not Applicable | Solder | - | 2 ~ 6 | - | 28V | 250mA AC 550mA DC | Vertical | - | 550mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | 6 | DPDT | - | - | - | 3 | - | - | - | - | - | Non-Shorting (BBM) | Adjustable | DP6T | 24.69mm | 30 ° | - | 2 | 30° | - | - | - | - | 25.40mm | Unknown | RoHS Compliant | Lead Free | ||
![]() D4G0405N Electroswitch | 120 | - | - | 6 Weeks | - | Panel | Panel Mount | - | - | - | Brass | - | - | - | - | - | - | 2006 | D4 | Active | Not Applicable | Lug | EAR99 | 2 ~ 5 | - | 28V | 500mA AC 1.5A DC | Straight | 28.5496mm | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | 750GOhm | 115V | 4 | 4P5T, DP5T | 28V | 25000 cycles | ROTARY SWITCH | 2 | Illuminated | - | - | 0.5A | .5A@115VAC | Non-Shorting (BBM) | Adjustable | DP5T | 28.55mm | 30 ° | 2 | - | - | - | - | - | 6.35mm | 47.63mm | Unknown | RoHS Compliant | Lead Free |