- Series
- Illuminated
- Lamp Type
- Illumination Color
- RoHS
- Current Rating
- Number of Positions
- Index Angle
- Termination Style
- Mounting Type
- Contact Style
- Number of Poles per Deck
Attribute column
Manufacturer
Electroswitch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Actuator Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Number of Decks | Illumination Type | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | Diameter | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2D0406N Electroswitch | 23 |
| - | 6 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | 28V | - | 2006 | D2 | Active | Not Applicable | Lug | 2 ~ 6 | 28V | 250mA AC 550mA DC | Straight | 18.3388mm | 550mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 5mOhm | 900GOhm | 115V | 2 | 4P6T, DP6T | 28V | 25000 cycles | 2 | - | Non-Shorting (BBM) | Adjustable | DP6T | 18.34mm | 60 ° | 2 | 30° | 6.35mm | 25.40mm | Unknown | RoHS Compliant | Contains Lead | ||
![]() C7D0423N Electroswitch | 2244 |
| - | 4 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | 2006 | C7 | Active | - | Solder | 23 | 28V | 500mA AC 1A DC | Straight | - | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3mOhm | - | 125V | 4 | 4P23T, SP23T | 28V | 25000 cycles | 4 | - | Non-Shorting (BBM) | Fixed | SP23T | 56.27mm | 15 ° | 1 | 15° | - | 14.29mm | - | RoHS Compliant | Lead Free | ||
![]() D4G0405S Electroswitch | 13 |
| - | 8 Weeks | Silver | Chassis, Panel | Panel Mount | - | - | Brass | - | - | Bulk | 2006 | D4 | Active | - | Lug | 2 ~ 5 | 28V | 500mA AC 1.5A DC | Straight | 28.5496mm | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 3.5mOhm | - | 115V | 2 | 4P5T, DP5T | 28V | 25000 cycles | 2 | - | Shorting (MBB) | Adjustable | DP5T | 28.55mm | 30 ° | 2 | 30° | - | 47.63mm | Unknown | RoHS Compliant | - | ||
![]() D5G0108S Electroswitch | 13 |
| - | - | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | - | D5 | Active | - | Solder | 8 | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Fixed | SP8T | - | 30 ° | 1 | 30° | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D4C0212N Electroswitch | 33 | - | - | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | Ceramic | 28V | - | 2006 | D4 | Active | - | Lug | 2 ~ 12 | 28V | 500mA AC 1.5A DC | Straight | 29.9974mm | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | 750GOhm | 115V | 2 | DP12T, SP12T | 28V | 25000 cycles | 2 | Illuminated | Non-Shorting (BBM) | Adjustable | SP12T | 30.00mm | 30 ° | 1 | 30° | - | 47.63mm | Unknown | RoHS Compliant | Lead Free | ||
![]() E4C0808N Electroswitch | In Stock | - | - | 5 Weeks | - | Panel | Panel Mount | 8 | - | Silver (Ag) | - | - | - | - | E4 | Active | - | Solder | 2 ~ 8 | 28V | 9A AC 11A DC | - | - | 11A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | 4 | - | Non-Shorting (BBM) | Adjustable | DP8T | 116.79mm | 20 ° | 2 | 20° | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D4G0211S Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | 2006 | D4 | Active | Not Applicable | Lug | 2 ~ 11 | 28V | 500mA AC 1.5A DC | - | 28.5496mm | 500mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | 750GOhm | - | 2 | SP11T, SPDT | - | - | 2 | - | Shorting (MBB) | Adjustable | SP11T | 28.55mm | 30 ° | 1 | 30° | - | 47.63mm | Unknown | RoHS Compliant | - | ||
![]() C7D0424N-C Electroswitch | 2649 |
| - | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | 2006 | C7 | Active | - | Solder | 24 | 28V | 500mA AC 1A DC | - | 56.261mm | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | 1 | SP24T | - | - | 4 | - | Non-Shorting (BBM) | Continuous | SP24T | 56.27mm | 15 ° | 1 | 15° | - | 14.29mm | - | RoHS Compliant | - | ||
![]() D8G0317N Electroswitch | 2303 |
| - | 5 Weeks | Silver | Panel | Panel Mount | - | Brass | Brass | - | - | - | 2006 | D8 | Active | 1 (Unlimited) | Solder | 2 ~ 17 | 28V | 1A AC 2.25A DC | Straight | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 5mOhm | - | 115V | 3 | 3P17T | 28V | 25000 cycles | 3 | - | Non-Shorting (BBM) | Adjustable | SP17T | 39.17mm | 20 ° | 1 | 20° | - | 47.63mm | Unknown | RoHS Compliant | Lead Free | ||
![]() D4C0406N Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | 2006 | D4 | Active | - | Solder | 2 ~ 6 | 28V | 500mA AC 1.5A DC | Straight | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | - | 115V | 4 | 4P6T, DP6T | 28V | 25000 cycles | 2 | Illuminated | Non-Shorting (BBM) | Adjustable | DP6T | 30.00mm | 60 ° | 2 | 30° | - | 47.63mm | Unknown | RoHS Compliant | Lead Free | ||
![]() D5G0205N-R Electroswitch | In Stock | - | - | 8 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Brass | Brass | - | - | - | 2006 | D5 | Active | - | PC Pin | 5 | 28V | 500mA AC 1.5A DC | Straight | - | 1.5A | Silver | PC Pin | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | - | 115V | 2 | DP5T | 28V | 25000 cycles | 1 | Illuminated | Non-Shorting (BBM) | Fixed | DP5T | 14.25mm | 30 ° | 2 | 30° | - | 47.63mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() D5G0204N-R Electroswitch | 13 |
| - | 6 Weeks | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Brass | Brass | - | - | - | 2006 | D5 | Active | - | PC Pin | 4 | 28V | 500mA AC 1.5A DC | Straight | - | 1.5A | Silver | PC Pin | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | - | 115V | 2 | DP4T | 28V | 25000 cycles | 1 | - | Non-Shorting (BBM) | Fixed | DP4T | 14.25mm | 30 ° | 2 | 30° | - | 47.63mm | Unknown | RoHS Compliant | Lead Free | ||
![]() C3P0304S-A Electroswitch | In Stock | - | - | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | 4 | - | Brass | - | - | - | - | C3 | Active | - | PC Pin | 2 ~ 4 | 28V | 100mA AC 250mA DC | - | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Adjustable | 3P4T | 22.38mm | 30 ° | 3 | 30° | - | 9.52mm | - | RoHS Compliant | - | ||
![]() D3G0211S Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | 11 | - | Brass | - | - | - | 2006 | D3 | Active | - | Solder | 2 ~ 11 | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 2 | - | Shorting (MBB) | Adjustable | SP11T | 22.48mm | 30 ° | 1 | 30° | - | 47.63mm | - | RoHS Compliant | - | ||
![]() C3P0212N-4115 Electroswitch | 45 |
| - | 6 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | Brass | - | - | - | - | C3 | Active | Not Applicable | - | 2 ~ 12 | 28V | 100mA AC 250mA DC | - | - | - | Silver | PC Pin | 125V | Round (3.17mm Dia) | Circular - 6.76mm Dia | - | - | - | - | - | - | - | - | 2 | - | Non-Shorting (BBM) | Adjustable | SP12T | - | - | 1 | 30° | - | 17.50mm | - | RoHS Compliant | - | ||
![]() D8G0417S Electroswitch | In Stock | - | - | 8 Weeks | Silver | Panel | Panel Mount | 17 | - | Brass | - | - | - | 2006 | D8 | Active | Not Applicable | Solder | 2 ~ 17 | 28V | 1A AC 2.25A DC | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | 750GOhm | - | - | SP17T | - | - | 4 | - | Shorting (MBB) | Adjustable | SP17T | 51.87mm | 20 ° | 1 | 20° | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D7G0411N Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel | Panel Mount | 11 | - | Brass | - | - | - | - | D7 | Active | - | Solder | 2 ~ 11 | 28V | 1A AC 2.25A DC | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | 4 | - | Non-Shorting (BBM) | Adjustable | SP11T | 97.69mm | 30 ° | 1 | 30° | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D7C0303S Electroswitch | 13 |
| - | - | Silver | Panel | Panel Mount | 3 | - | Brass | - | - | - | 2006 | D7 | Active | - | Solder | 2 ~ 3 | 28V | 1A AC 2.25A DC | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Adjustable | 3P3T | 17.96mm | 30 ° | 3 | 30° | - | 47.63mm | - | RoHS Compliant | - | ||
![]() D7G0205S Electroswitch | In Stock | - | - | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | - | 2006 | D7 | Active | - | Solder | 2 ~ 5 | 28V | 1A AC 2.25A DC | Straight | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 3mOhm | - | 115V | - | DP5T | 28V | 25000 cycles | 1 | - | Shorting (MBB) | Adjustable | DP5T | 16.76mm | 30 ° | 2 | 30° | - | 47.63mm | - | RoHS Compliant | - | ||
![]() C4D1504S-A Electroswitch | 13 |
| - | - | Silver | Panel | Panel Mount | 4 | - | Brass | - | - | - | 2006 | C4 | Active | - | Lug | 2 ~ 4 | 28V | 300mA AC 500mA DC | - | - | 500mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 5 | - | Shorting (MBB) | Adjustable | 3P4T | 48.97mm | 30 ° | 3 | 30° | - | 12.70mm | - | RoHS Compliant | - |