- Series
- Illuminated
- Lamp Type
- Illumination Color
- RoHS
- Current Rating
- Number of Positions
- Index Angle
- Termination Style
- Mounting Type
- Contact Style
- Number of Poles per Deck
Attribute column
Manufacturer
Electroswitch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Terminal Material | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Published | Series | Part Status | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Number of Decks | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | Switch Action | Bushing Length | Bushing Type | Lamp Type | Features | Product Category | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D8G0717N Electroswitch | 2364 |
| - | - | Silver | Panel | Panel Mount | - | - | 17 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D8 | Active | Solder | - | 2 ~ 17 | - | - | - | 28V | 1A AC 2.25A DC | - | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP17T | 89.97mm | 20 ° | 1 | 20° | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() C1D0112S-VA Electroswitch | 13 |
| - | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | 12 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | C1 | Active | PC Pin | - | 2 ~ 12 | - | - | - | 28V | 100mA AC 250mA DC | - | - | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Adjustable | SP12T | 20.60mm | 30 ° | 1 | 30° | - | - | - | - | - | - | - | 9.52mm | - | RoHS Compliant | Lead Free | ||
![]() D7C0206N-60 Electroswitch | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount | - | - | 6 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | D7 | Active | Solder | - | 2 ~ 6 | - | - | - | 28V | 1A AC 2.25A DC | Vertical | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP6T | 34.62mm | 60 ° | 1 | 60° | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() M5D0212N-A Electroswitch | In Stock | - | - | - | Silver | - | - | NO | PANEL MOUNT | - | - | COPPER ALLOY | Electroswitch | - | 1500VAC V | 25000 Cycle(s) | 1 | ELECTRO SWITCH CORP | Non-Illuminated | 30 deg | - | DIALLYL PHTHALATE | Electroswitch | M5D0212N-A | M5 | Active | 2.19 | Details | 2.445676 oz | - | 120 VAC | - | M5 | - | - | EAR99 | 12 Position | NO OF POLES IS 2 | 8536.50.90.20 | Switches | - | - | - | - | unknown | 2.5 A | - | Solder Lug | - | ROTARY | - | Non-Shorting | 0.005 mΩ | 100000000000 Ω | 2 A | 28 V | - | SOLDER LUG | - | - | - | - | ROTARY SWITCH | 2 Deck | - | Rotary Switches | - | 2.5 A | - | BREAK-BEFORE-MAKE | - | 120 V | Adjustable | - | - | 30 deg | 1 Pole | - | CIRCULAR | 0.437 inch | 3/8-32 | - | - | Rotary Switches | 32.004 mm | 0.437 inch | - | - | - | ||
![]() C2P0604N-A Electroswitch | In Stock | - | Datasheet | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | 8 | - | - | - | Brass | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | 1997 | C2 | Active | PC Pin | - | 2 ~ 4 | - | - | - | 28V | 100mA AC 250mA DC | - | 37.6174mm | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Non-Shorting | - | - | - | - | - | - | 2 | DP4T | - | 25000 cycles | - | 3 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | DP4T | 37.62mm | 30 ° | 2 | 30° | - | - | - | - | - | - | - | 9.52mm | - | RoHS Compliant | Lead Free | ||
![]() C7D0123S Electroswitch | In Stock | - | - | 7 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | C7 | Active | Solder | - | 23 | - | - | - | 28V | 500mA AC 1A DC | Straight | - | - | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 3mOhm | - | - | - | 125V | - | - | SP23T | 28V | 25000 cycles | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Fixed | SP23T | 20.60mm | 15 ° | 1 | 15° | - | - | - | - | - | - | - | 14.29mm | - | RoHS Compliant | - | ||
![]() E2G0203N Electroswitch | 20 |
| - | - | Silver | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | - | 2006 | E2 | Active | Lug | - | 3 | - | - | - | 28V | 500mA AC 1.5A DC | - | - | - | 1.5A | Silver | Solder Lug | 115V | Lever | - | Non-Shorting | - | 750GOhm | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Fixed | DP3T | 33.34mm | 30 ° | 2 | 30° | - | - | - | - | - | - | - | 16.27mm | - | RoHS Compliant | Lead Free | ||
![]() D7C0311S Electroswitch | 2849 |
| - | - | Silver | Panel | Panel Mount | - | - | 11 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D7 | Active | Solder | - | 2 ~ 11 | - | - | - | 28V | 1A AC 2.25A DC | - | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Shorting (MBB) | - | - | Adjustable | SP11T | 76.68mm | 30 ° | 1 | 30° | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | - | ||
![]() D7C0111S Electroswitch | 13 |
| - | 8 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D7 | Active | Solder | - | 2 ~ 11 | - | - | - | 28V | 1A AC 2.25A DC | Straight | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 3mOhm | - | - | - | 115V | - | - | SP11T | 28V | 25000 cycles | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Adjustable | SP11T | 17.96mm | 30 ° | 1 | 30° | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | - | ||
![]() D8G0217S Electroswitch | 13 |
| Datasheet | - | Silver | Panel | Panel Mount | - | - | 17 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D8 | Active | Solder | - | 2 ~ 17 | - | - | - | 28V | 1A AC 2.25A DC | - | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Shorting (MBB) | - | - | Adjustable | SP17T | 26.47mm | 20 ° | 1 | 20° | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | - | ||
![]() C7D0124S-C Electroswitch | 13 |
| - | 5 Weeks | Silver | Panel | Panel Mount | - | - | 24 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | C7 | Active | Solder | - | 24 | - | - | - | 28V | 500mA AC 1A DC | - | - | - | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Continuous | SP24T | 20.60mm | 15 ° | 1 | 15° | - | - | - | - | - | - | - | 14.29mm | - | RoHS Compliant | - | ||
![]() D4G0311S Electroswitch | 13 |
| - | 8 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D4 | Active | Lug | - | 2 ~ 11 | - | - | - | 28V | 500mA AC 1.5A DC | Straight | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 3.5mOhm | - | - | - | 115V | - | 3 | 3P11T | 28V | 25000 cycles | - | 3 | Illuminated | - | - | - | - | Shorting (MBB) | - | - | Adjustable | SP11T | 42.82mm | 30 ° | 1 | 30° | - | - | - | - | - | - | - | 47.63mm | Unknown | RoHS Compliant | - | ||
![]() D6D0606S Electroswitch | 2699 |
| - | - | Silver | Panel | Panel Mount | - | - | 6 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D6 | Active | Solder | - | 2 ~ 6 | - | - | - | 28V | 500mA AC 1.5A DC | - | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Shorting (MBB) | - | - | Adjustable | DP6T | 45.24mm | 30 ° | 2 | 30° | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D7G0405S Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | - | - | 5 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D7 | Active | Solder | - | 2 ~ 5 | - | - | - | 28V | 1A AC 2.25A DC | - | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Shorting (MBB) | - | - | Adjustable | DP5T | 43.74mm | 30 ° | 2 | 30° | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | - | ||
![]() D7G0511N Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | - | - | 11 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D7 | Active | Solder | - | 2 ~ 11 | - | - | - | 28V | 1A AC 2.25A DC | - | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP11T | 124.66mm | 30 ° | 1 | 30° | - | - | - | - | - | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() E2G0203S-1 Electroswitch | 20 |
| - | 5 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E2 | Active | Solder | - | 3 | - | - | - | 28V | 500mA AC 1.5A DC | - | - | - | 1.5A | Silver | Solder Lug | 115V | Lever | - | Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Fixed | DP3T | 33.34mm | 30 ° | 2 | 30° | - | - | - | - | Spring Return | - | - | 16.27mm | - | RoHS Compliant | Lead Free | ||
![]() D8G0217N Electroswitch | 36 | - | - | 5 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115V | - | 2006 | D8 | Active | Solder | - | 2 ~ 17 | - | - | - | 28V | 1A AC 2.25A DC | Straight | 26.4668mm | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 5mOhm | 750GOhm | - | - | 115V | - | 2 | DP17T, SP17T | 28V | 25000 cycles | - | 2 | Illuminated | - | - | - | - | Non-Shorting (BBM) | - | - | Adjustable | SP17T | 26.47mm | 20 ° | 1 | 20° | - | - | - | - | - | - | - | 47.63mm | Unknown | RoHS Compliant | Lead Free | ||
![]() C2P0108S-A Electroswitch | 13 |
| - | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | 8 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | C2 | Active | PC Pin | - | 2 ~ 8 | - | - | - | 28V | 100mA AC 250mA DC | - | - | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Adjustable | SP8T | 22.38mm | 30 ° | 1 | 30° | - | - | - | - | - | - | - | 9.52mm | - | RoHS Compliant | - | ||
![]() E2G0203S-2 Electroswitch | 13 |
| Datasheet | - | Silver | Panel | Panel Mount | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E2 | Active | Solder | - | 3 | - | - | - | 28V | 500mA AC 1.5A DC | - | - | - | 1.5A | Silver | Solder Lug | 115V | Lever | - | Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Fixed | DP3T | 33.34mm | 30 ° | 2 | 30° | - | - | - | - | Spring Return | - | - | 16.27mm | - | RoHS Compliant | Lead Free | ||
![]() C2P0204S-A Electroswitch | 13 |
| - | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | 4 | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | C2 | Active | PC Pin | - | 2 ~ 4 | - | - | - | 28V | 100mA AC 250mA DC | - | - | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Shorting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Shorting (MBB) | - | - | Adjustable | DP4T | 22.38mm | 30 ° | 2 | 30° | - | - | - | - | - | - | - | 9.52mm | - | RoHS Compliant | - |