- Series
- Illuminated
- Lamp Type
- Illumination Color
- RoHS
- Current Rating
- Number of Positions
- Index Angle
- Termination Style
- Mounting Type
- Contact Style
- Number of Poles per Deck
Attribute column
Manufacturer
Electroswitch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Actuator Material | Contact Materials | RoHS | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Number of Decks | Illumination Type | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | Features | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4C0503S Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | 3 | - | Brass | - | - | D4 | Active | - | Solder | 2 ~ 3 | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Adjustable | 5P3T | 14.76mm | 30 ° | 5 | 30° | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D7C0303N Electroswitch | 13 |
| - | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | 2006 | D7 | Active | - | Solder | 2 ~ 3 | 28V | 1A AC 2.25A DC | Straight | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3mOhm | - | 115V | - | 3P3T | 28V | 25000 cycles | 1 | - | Non-Shorting (BBM) | Adjustable | 3P3T | 17.96mm | 30 ° | 3 | 30° | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D5G0106S Electroswitch | 13 |
| - | - | Silver | Panel | Panel Mount | - | - | Brass | - | - | D5 | Active | - | Solder | 6 | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Fixed | SP6T | - | 30 ° | 1 | 30° | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() D7C0205S Electroswitch | 13 |
| - | - | Silver | Panel | Panel Mount | 5 | - | Brass | - | 2006 | D7 | Active | - | Solder | 2 ~ 5 | 28V | 1A AC 2.25A DC | - | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Adjustable | DP5T | 17.96mm | 30 ° | 2 | 30° | - | 47.63mm | - | RoHS Compliant | - | ||
![]() M5D0412S-A Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel | Panel Mount | 12 | - | Copper Alloy | - | 2006 | M5 | Active | - | Solder | 2 ~ 12 | 28V | 2.5A AC 2A DC | - | 49.276mm | 2A | Silver | Solder Lug | 120V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | 1 | SP12T | - | - | 4 | - | Shorting (MBB) | Adjustable | SP12T | 49.28mm | 30 ° | 1 | 30° | - | 11.11mm | - | RoHS Compliant | Lead Free | ||
![]() E4C0605S Electroswitch | In Stock | - | - | 5 Weeks | - | Panel | Panel Mount | 5 | - | Silver (Ag) | - | - | E4 | Active | - | Solder | 2 ~ 5 | 28V | 9A AC 11A DC | - | - | 11A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 2 | - | Shorting (MBB) | Adjustable | 3P5T | 59.64mm | 20 ° | 3 | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() E3G0603N-2 Electroswitch | 13 |
| - | 8 Weeks | Silver | Panel | Panel Mount | - | Brass | Brass | - | 2006 | E3 | Active | - | Lug | 3 | 28V | 500mA AC 1.5A DC | Vertical | - | 500mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | 750GOhm | 115V | 6 | 3P3T, 6P3T | 28V | 25000 cycles | 2 | Illuminated | Non-Shorting (BBM) | Fixed | 3P3T | 11.96mm | 30 ° | 3 | 30° | Spring Return | 47.63mm | Unknown | RoHS Compliant | Lead Free | ||
![]() D4G0205S Electroswitch | In Stock | - | - | 5 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | 2006 | D4 | Active | - | Lug | 2 ~ 5 | 28V | 500mA AC 1.5A DC | Straight | 14.2748mm | 500mA | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 3.5mOhm | - | 115V | 2 | DP5T | 28V | 25000 cycles | 1 | Illuminated | Shorting (MBB) | Adjustable | DP5T | 14.27mm | 30 ° | 2 | 30° | - | 47.63mm | Unknown | RoHS Compliant | - | ||
![]() C5P0112N-C05 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 6 | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() E2G0402S Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | - | - | Brass | - | - | E2 | Active | - | Solder | 2 | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Lever | - | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Fixed | 4PDT | 33.34mm | 30 ° | 4 | 30° | - | 16.27mm | - | RoHS Compliant | Lead Free | ||
![]() M5D0806N-A Electroswitch | 2647 |
| - | 5 Weeks | Silver | Panel | Panel Mount | 6 | - | Copper Alloy | - | - | M5 | Active | - | Solder | 2 ~ 6 | 28V | 2.5A AC 2A DC | - | - | 2A | Silver | Solder Lug | 120V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | 4 | - | Non-Shorting (BBM) | Adjustable | DP6T | 49.28mm | 30 ° | 2 | 30° | - | 11.11mm | - | RoHS Compliant | Lead Free | ||
![]() C4D2402S Electroswitch | In Stock | - | - | - | - | - | - | 2 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C5P0105N-05B Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() M5D0806S-A Electroswitch | 2616 |
| - | - | Silver | Panel | Panel Mount | 6 | - | Copper Alloy | - | - | M5 | Active | - | Solder | 2 ~ 6 | 28V | 2.5A AC 2A DC | - | - | 2A | Silver | Solder Lug | 120V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 4 | - | Shorting (MBB) | Adjustable | DP6T | 49.28mm | 30 ° | 2 | 30° | - | 11.11mm | - | RoHS Compliant | Lead Free | ||
![]() D3G0303S Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | 3 | - | Brass | - | 2006 | D3 | Active | - | Solder | 2 ~ 3 | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Adjustable | 3P3T | 12.17mm | 30 ° | 3 | 30° | - | 47.63mm | - | RoHS Compliant | - | ||
![]() E4C0808S Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | 8 | - | Silver (Ag) | - | - | E4 | Active | - | Solder | 2 ~ 8 | 28V | 9A AC 11A DC | - | - | 11A | - | Solder Lug | 115V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 4 | - | Shorting (MBB) | Adjustable | DP8T | 116.79mm | 20 ° | 2 | - | - | 47.63mm | - | RoHS Compliant | Lead Free | ||
![]() E2G0205S-15 Electroswitch | 20 |
| - | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | 2006 | E2 | Active | - | Solder | 5 | 28V | 500mA AC 1.5A DC | - | - | 1.5A | Silver | Solder Lug | 115V | Lever | - | Shorting | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Fixed | DP5T | 33.34mm | 30 ° | 2 | 30° | - | 16.27mm | - | RoHS Compliant | - | ||
![]() C7D0112N-30C Electroswitch | 13 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | - | C7 | Active | Not Applicable | Solder | 12 | 28V | 500mA AC 1A DC | - | - | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | 1 | - | Non-Shorting (BBM) | Continuous | SP12T | 20.60mm | 30 ° | 1 | 30° | - | 14.29mm | - | RoHS Compliant | Lead Free | ||
![]() C4D0603N-4998 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4C0605S Electroswitch | In Stock | - | - | 8 Weeks | Silver | Panel | Panel Mount | - | - | Brass | - | 1997 | D4 | Active | - | Solder | 2 ~ 5 | 28V | 500mA AC 1.5A DC | Straight | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | 3.5mOhm | - | 115V | - | 6P5T | 28V | 25000 cycles | 2 | - | Shorting (MBB) | Adjustable | 3P5T | 30.00mm | 30 ° | 3 | 30° | - | 47.63mm | - | RoHS Compliant | Lead Free |