- Series
- Illuminated
- Lamp Type
- Illumination Color
- RoHS
- Current Rating
- Number of Positions
- Index Angle
- Termination Style
- Mounting Type
- Contact Style
- Number of Poles per Deck
Attribute column
Manufacturer
Electroswitch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Actuator Material | Contact Materials | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Number of Decks | Operating Force | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3C0405N Electroswitch | In Stock | - | - | 8 Weeks | Silver | Panel | Panel Mount | - | Silver | Silver Alloy | 28V | 2006 | D3 | Active | Not Applicable | Lug | 2 ~ 5 | 28V | 500mA AC 1.5A DC | Straight | 1.5A | - | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | 3.5mOhm | 750GOhm | 115V | 2 | 4P5T, DP5T | 28V | 25000 cycles | 2 | - | Non-Shorting (BBM) | Adjustable | DP5T | 22.48mm | 30 ° | 2 | 30° | 47.63mm | RoHS Compliant | Lead Free | ||
![]() D4G1205N Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | 5 | - | Brass | - | - | D4 | Active | - | Solder | 2 ~ 5 | 28V | 500mA AC 1.5A DC | - | 1.5A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | 6 | - | Non-Shorting (BBM) | Adjustable | DP5T | 85.65mm | 30 ° | 2 | 30° | 47.63mm | RoHS Compliant | - | ||
![]() C7D0423S Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | 23 | - | Brass | - | 2006 | C7 | Active | - | Solder | 23 | 28V | 500mA AC 1A DC | - | 1A | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | Shorting | - | - | - | - | - | - | - | 4 | - | Shorting (MBB) | Fixed | SP23T | 56.27mm | 15 ° | 1 | 15° | 14.29mm | RoHS Compliant | - | ||
![]() D7G1005N Electroswitch | In Stock | - | - | - | Silver | Panel | Panel Mount | 5 | - | Brass | - | - | D7 | Active | - | Solder | 2 ~ 5 | 28V | 1A AC 2.25A DC | - | 2.25A | Silver | Solder Lug | 115V | Round (6.35mm Dia) | Circular - 9.78mm Dia | Non-Shorting | - | - | - | - | - | - | - | 5 | - | Non-Shorting (BBM) | Adjustable | DP5T | 124.66mm | 30 ° | 2 | 30° | 47.63mm | RoHS Compliant | Lead Free | ||
![]() C2P0208S-A Electroswitch | In Stock | - | - | - | Silver | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | 8 | - | Brass | - | 2006 | C2 | Active | - | PC Pin | 2 ~ 8 | 28V | 100mA AC 250mA DC | - | 250mA | Silver | PC Pin | 125V | Flatted (3.17mm Dia) | Circular - 6.76mm Dia | Shorting | - | - | - | - | - | - | - | 2 | 10gfm | Shorting (MBB) | Adjustable | SP8T | 30.00mm | 30 ° | 1 | 30° | 9.52mm | RoHS Compliant | - | ||
![]() D2D0305S-L60F02 Electroswitch | In Stock | - | - | - | - | - | Panel Mount | - | - | Brass | - | - | D2 | Active | 1 (Unlimited) | - | 5 | 28V | 250mA AC 550mA DC | - | - | Silver | Solder Lug | 115V | Flatted (6.35mm Dia) | Circular - 9.78mm Dia | - | - | - | - | - | - | - | - | 1 | - | Shorting (MBB) | Fixed | 3P5T | 11.99mm | - | 3 | 60° | 9.52mm | RoHS Compliant | - |