- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Feature
- Surface Mount
- Switch Function
- Termination Type
- Actuator Length
- Actuator Type
Attribute column
Manufacturer
Electroswitch Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Housing Material | Shape | Package Cooled | Material Finish | Actuator Material | Center Contact Plating | Terminal Material | ActuatorColor | Colour outer sheath | Conductor category | Core identification | Dielectric Withstand Volts | ElectricalLife | Flame retardant | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Terminal Length | Diameter | Height | Length | Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF-124-0165 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | COLD ROLLED STEEL | - | - | - | NYLON | - | COPPER | BLACK | Gold | Class 5 = flexible | Colour + rings | - | 10000 Cycle(s) | According to IEC/EN 60332-1-2 | CW INDUSTRIES | No | CW Industries | GF-124-0165 | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 56 | 1 | 500 | 300 | 104 °C | -10 °C | 7.4 | - | Active | -40 - 70 | -5 - 70 | 5.77 | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 15.9512 mm | 10.16 mm | SLIDE | SPDT | 0.01 mΩ | 0.5 A | 125 V | SOLDER | - | - | - | - | 0.5 A | - | - | 125 V | - | ON-ON | - | - | - | 0.25 inch | - | - | - | - | 7.239 mm | 0.125 inch | ||
![]() GF-1126-0029 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | COLD ROLLED STEEL | - | - | - | NYLON | SILVER | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | GF-1126-0029 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 34.544 mm | 13.97 mm | SLIDE | DPDT | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | - | - | - | - | 11 A | - | - | 125 V | - | ON-ON | - | - | - | 0.303 inch | - | - | - | - | 7.874 mm | 0.188 inch | ||
![]() GF-1324-0004 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | COLD ROLLED STEEL | - | - | - | NYLON | - | COPPER | BLACK | - | - | - | - | - | - | CW INDUSTRIES | - | CW Industries | GF-1324-0004 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 22.352 mm | 13.97 mm | SLIDE | SPDT | 0.01 mΩ | 0.5 A | 125 V | SOLDER | - | - | - | SLIDE SWITCH | 13 A | - | - | 125 V | - | ON-ON | - | - | - | - | - | - | - | - | 7.874 mm | 0.344 inch | ||
![]() G-1131-0000 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | COLD ROLLED STEEL | - | - | - | NYLON | SILVER | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | G-1131-0000 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 34.544 mm | 13.97 mm | SLIDE | SPST | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | - | - | - | SLIDE SWITCH | 11 A | - | - | 125 V | - | OFF-(ON) | MOMENTARY | - | - | 0.36 inch | - | - | - | - | 7.874 mm | 0.344 inch | ||
![]() G-127L-0030 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | COLD ROLLED STEEL | - | - | - | NYLON | SILVER | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | G-127L-0030 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 30.226 mm | 10.16 mm | SLIDE | SP3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | - | - | - | - | 0.5 A | - | - | 125 V | 8 | ON-ON-ON | - | - | - | 0.25 inch | - | - | - | - | 7.493 mm | 0.03 inch | ||
![]() GG-350-0001 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | COLD ROLLED STEEL | - | - | - | NYLON | - | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | GG-350-0001 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 34.544 mm | 13.97 mm | SLIDE | DPDT | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | - | - | - | - | 3 A | - | - | 125 V | - | ON-ON | - | - | - | 0.3 inch | - | - | - | - | 7.874 mm | 0.515 inch | ||
![]() GG-351-0000 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | COLD ROLLED STEEL | - | - | - | NYLON | SILVER | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | GG-351-0000 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 34.544 mm | 7.874 mm | SLIDE | SPDT | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | - | - | - | - | 3 A | - | - | 125 V | - | ON-ON | - | - | - | 0.36 inch | - | - | - | - | 13.97 mm | 0.515 inch | ||
![]() GI-154-0000 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | COLD ROLLED STEEL | - | - | - | NYLON | SILVER | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | GI-154-0000 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 30.226 mm | 7.62 mm | SLIDE | DP3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | - | - | - | SLIDE SWITCH | 0.5 A | - | - | 125 V | - | ON-ON-ON | - | - | - | 0.25 inch | - | - | - | - | 10.541 mm | 0.2 inch | ||
![]() GF-642-0000 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | GF-642-0000 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | ROHS COMPLIANT | Active | - | - | 5.78 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | - | - | - | - | Silver (Ag) | - | - | - | 8536.50.90.50 | - | compliant | - | - | - | 4PDT | - | 0.5 A | 125 V | SOLDER | - | - | - | SLIDE SWITCH | 6 A | - | - | 125 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | ||
![]() G-128L-0101 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | COLD ROLLED STEEL | - | - | - | NYLON | SILVER | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | G-128L-0101 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 30.226 mm | 10.16 mm | SLIDE | DP3T | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | - | - | - | - | 3 A | - | - | 125 V | 8 | ON-ON-ON | - | - | - | 0.438 inch | - | - | - | - | 7.493 mm | 0.328 inch | ||
![]() G-168S-0000 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | COLD ROLLED STEEL | - | - | - | NYLON | - | COPPER | BLACK | - | - | - | - | 10000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | G-168S-0000 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | compliant | 20.701 mm | 14.4018 mm | SLIDE | 3P3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | - | - | - | - | 0.5 A | - | - | 125 V | - | ON-ON-ON | - | - | - | 0.25 inch | - | - | - | - | 7.493 mm | 0.2 inch | ||
![]() G-169L-0000 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | Aluminum | COLD ROLLED STEEL | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | NYLON | - | COPPER | BLACK | - | - | - | - | 10000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | G-169L-0000 | G-169 | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Contact Manufacturer | - | - | 5.78 | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | 3 | - | - | - | - | - | - | compliant | 20.701 mm | 18.923 mm | SLIDE | 4P3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | Push Pin | 0.590 (15.00mm) | 5.28°C/W @ 100 LFM | - | 0.5 A | - | - | 125 V | - | ON-ON-ON | - | -- | -- | 0.25 inch | -- | - | 2.362 (60.00mm) | 2.362 (60.00mm) | 7.62 mm | 0.2 inch | ||
![]() G-105-0001 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-RIGHT ANGLE | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | 2000VRMS V | - | - | CW INDUSTRIES | - | CW Industries | G-105-0001 | - | - | - | - | - | - | - | 105 °C | -20 °C | - | - | Active | - | - | 5.77 | - | Yes | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | 1 | - | - | - | - | - | - | compliant | 12.7 mm | 8.382 mm | SLIDE | SPST | - | 0.5 A | 125 V | SOLDER | Push Pin | 1.181 (30.00mm) | 6.77°C/W @ 100 LFM | - | 0.25 A | - | - | 250 V | 2 | OFF-ON | - | -- | -- | 0.12 inch | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | 6.35 mm | 0.11 inch | ||
![]() GF-124-0217 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-475A-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-624-0042 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | COLD ROLLED STEEL | - | - | - | NYLON | SILVER | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | GF-624-0042 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.78 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 34.544 mm | 13.97 mm | SLIDE | SPDT | 0.01 mΩ | 0.5 A | 125 V | WIRE WRAP | - | - | - | SLIDE SWITCH | 6 A | - | - | 125 V | - | ON-ON | - | - | - | 0.3 inch | - | - | - | - | 7.874 mm | 0.344 inch | ||
![]() G-133-0001 Electroswitch | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | COLD ROLLED STEEL | - | - | - | NYLON | - | COPPER | BLACK | - | - | - | - | 10000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | G-133-0001 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.78 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | compliant | 15.9512 mm | 10.16 mm | SLIDE | SPDT | 0.01 mΩ | 0.5 A | 125 V | SOLDER | - | - | - | SLIDE SWITCH | 0.5 A | - | - | 125 V | - | ON-(ON) | MOMENTARY | - | - | 0.219 inch | - | - | - | - | 7.239 mm | 0.2 inch | ||
![]() GPI-152-0017 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 6 = very flexible | Numbers | - | - | - | - | No | - | - | - | Other | Other | 58 | 2.5 | 500 | 300 | - | - | 7.7 | - | - | -40 - 100 | -30 - 90 | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-628L-0000 Electroswitch | In Stock | - | - | NO | PANEL MOUNT | - | COLD ROLLED STEEL | - | - | - | NYLON | - | COPPER | BLACK | - | - | - | - | 6000 Cycle(s) | - | CW INDUSTRIES | - | CW Industries | G-628L-0000 | - | - | - | - | - | - | - | 104 °C | -10 °C | - | - | Active | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | compliant | 42.0624 mm | 13.97 mm | SLIDE | DP3T | 0.01 mΩ | 0.5 A | 125 V | SOLDER LUG | - | - | - | - | 6 A | - | - | 125 V | - | ON-ON-ON | - | - | - | 0.36 inch | - | - | - | - | 8.128 mm | 0.344 inch | ||
![]() G-128S-0084 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | - | - | - | 25 ppm/°C | - | 1.33 kΩ | - | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - |