- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Actuator Material | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Throw Configuration | Illumination | Switch Type | Illumination Type | Bushing Thread | Features | Length | Width | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A123M1YZG Electroswitch | 30 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A123T1TCG Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | SPDT | Non-Illuminated | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 17.45mm | RoHS Compliant | Lead Free | - | ||
![]() A223P41DCQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Flatted | DPDT | On-On | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 6.35mm | RoHS Compliant | Lead Free | - | ||
![]() A123M1YZQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A223M1D9AB Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | DPDT | On-On | DPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A127T11TCQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | Mom-Off-Mom | SPDT | Non-Illuminated | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 11.89mm | RoHS Compliant | Lead Free | - | ||
![]() A223S1HZ3QP Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Anti-Rotation | DPDT | On-On | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A127S1CXZQ Electroswitch | 24 |
| Datasheet | - | Panel | Panel Mount | 410 | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | Vertical | Splash Proof | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | Mom-Off-Mom | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 12.7mm | 6.6mm | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() 3105C Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 25,000 Cycles | -10°C~65°C | Bulk | 2014 | 3100 | Active | Quick Connect | 65°C | -10°C | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | Standard Round | SPST | On-Off | SPST | Non-Illuminated | - | Non-Illuminated | 15/32-32 | - | - | - | 14.22mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 3301D Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | - | 100,000 Cycles | -10°C~65°C | Bulk | 2014 | 3300 | Active | Wire Leads | - | - | - | 20A AC | - | IP67 - Dust Tight, Waterproof | - | 20A | Wire Leads | 125V | CSA, UL | Standard Round | SPDT | On-On | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | 14.22mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 7135B Electroswitch | In Stock | - | - | 9 Weeks | - | Panel Mount | - | - | 10,000 Cycles | -10°C~65°C | Bulk | - | 7100 | Active | - | - | - | - | 6A AC | - | - | unknown | - | Screw Terminal | 125V | - | Standard Round | SPST-NO | Off-Mom | - | Non-Illuminated | TOGGLE SWITCH | - | 15/32-32 | - | - | - | 14.27mm | - | - | - | ||
![]() A123S1D9AQ Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | SPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A127M3YCQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | Mom-Off-Mom | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A321T1TCQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | 3PDT | On-Off-On | 3PDT | Non-Illuminated | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 17.45mm | RoHS Compliant | Lead Free | - | ||
![]() A121P31D9V30B Electroswitch | 29 |
| Datasheet | - | Through Hole | Through Hole | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Flatted | SPDT | On-Off-On | SPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 11.38mm | RoHS Compliant | Lead Free | - | ||
![]() A126S1CWV30B Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | 90°C | -30°C | 28V | 0.5VA AC/DC | - | Splash Proof | - | - | PC Pin | 28V | - | Standard Round | SPDT | On-Mom | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A227T1TWZQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Solder Lug | 125V | - | Standard Round | DPDT | Mom-Off-Mom | DPDT | Non-Illuminated | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 17.45mm | RoHS Compliant | Lead Free | - | ||
![]() A226M1D9AVQ Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | DPDT | On-Mom | DPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A121P41YZQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | SPDT | On-On | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 6.35mm | RoHS Compliant | Lead Free | - | ||
![]() A227L02CWZQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Solder Lug | 125V | - | Standard Round | DPDT | Mom-Off-Mom | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 21.34mm | RoHS Compliant | Lead Free | - |