- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Actuator Material | Center Contact Plating | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Timing | PCB Hole Count | Contact Function | Bushing Length | Contact (DC) Max Power Rating R Load | Actuator Finish | Features | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A127P41D9AV2B Electroswitch | In Stock | - | Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | - | Flatted | SPDT | Mom-Off-Mom | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 6.35mm | RoHS Compliant | Lead Free | - | ||
![]() A121M1DAQ Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2012 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A223T1TXZQ Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | - | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Solder Lug | 125V | - | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 17.45mm | RoHS Compliant | Lead Free | - | ||
![]() A221T1TWZQ Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | - | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Solder Lug | 125V | - | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 17.45mm | RoHS Compliant | Lead Free | - | ||
![]() A121P41DAV2B Electroswitch | In Stock | - | Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | - | Flatted | SPDT | On-On | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 6.35mm | RoHS Compliant | Lead Free | - | ||
![]() A127L02CWZB Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | Solder | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | Splash Proof | - | - | Solder Lug | 28V | - | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 21.34mm | RoHS Compliant | Lead Free | - | ||
![]() A226T11TWWG Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | - | A | Active | Wire Wrap | - | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Wire Wrap | 125V | - | - | - | Standard Round | DPDT | On-Mom | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 11.89mm | RoHS Compliant | Lead Free | - | ||
![]() WT231M1D1AB Electroswitch | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | GOLD | GOLD | - | 60,000 Cycles | THERMOPLASTIC | - | -30°C~85°C | Bulk | 2001 | WT | Active | PC Pin | - | - | - | 28V | 0.5VA AC/DC | - | - | unknown | - | PC Pin | 28V | - | 13.5128mm | 11.7348 mm | Standard Round | DPDT | On-Off-Mom | 0.01mOhm | 1000000000Ohm | EPOXY | - | 1400VAC V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | MAKE-BEFORE-BREAK | 8 | ON-OFF-(ON) | 0.25 inch | 0.5VA@28VDC | BRIGHT CHROME | - | - | - | 16.51mm | 0.13 inch | 7.60mm | RoHS Compliant | Lead Free | - | ||
![]() 3101D Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | 25,000 Cycles | - | - | -10°C~65°C | Bulk | 2014 | 3100 | Active | Wire Leads | - | 65°C | -10°C | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | 6A | Wire Leads | 125V | CSA, UL | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 14.22mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WT123M1D9AV2B Electroswitch | In Stock | - | Datasheet | - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~85°C | Bulk | 2001 | WT | Active | PC Pin | - | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 7.60mm | RoHS Compliant | Lead Free | - | ||
![]() A223K12KAV2B Electroswitch | In Stock | - | Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | Anodized Aluminum | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | - | Locking Lever | DPDT | On-On | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 15.47mm | RoHS Compliant | Lead Free | - | ||
![]() A123S1YW4G Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | - | A | Active | Wire Wrap | - | - | - | 28V | 6A AC/DC | - | - | - | 6A | Wire Wrap | 125V | - | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A223P31DAVQ Electroswitch | 29 |
| Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | - | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | - | - | Flatted | DPDT | On-On | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 11.38mm | RoHS Compliant | Lead Free | - | ||
![]() A323M1D9CB Electroswitch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | - | Standard Round | 3PDT | On-On | - | - | - | - | - | - | 3PDT | Non-Illuminated | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A123S1YZQ Electroswitch | 384 | - | - | 8 Weeks | Silver | Panel | Panel Mount | 5.39g | Brass, Chrome Plated | - | - | Silver | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | Solder | 2 | 90°C | -30°C | 28V | 6A AC/DC | Straight | - | - | 6A | Solder Lug | 125V | CSA, UL | - | - | Standard Round | SPDT | On-On | 10mOhm | 1GOhm | - | 250V | - | 1 | SPDT | Non-Illuminated | 28V | - | 6A | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | 12.7mm | 6.6mm | - | - | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A232S1D9V30B Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() A123S1CWCB Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | Splash Proof | - | - | PC Pin | 28V | - | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A323S1CWZQ Electroswitch | 29 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | 7.94g | Brass, Chrome Plated | - | - | Silver | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | Straight | Splash Proof | - | 6A | Solder Lug | 125V | - | - | - | Standard Round | 3PDT | On-On | 10mOhm | - | - | 250V | - | - | 3PDT | Non-Illuminated | 28V | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | Epoxy Sealed Terminals | 16.6mm | 12.7mm | - | - | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A221T1TCQ Electroswitch | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount | 6.52g | Brass, Chrome Plated | - | - | Silver | 60,000 Cycles | - | - | -30°C~90°C | Bulk | 2001 | A | Active | PC Pins | - | - | - | 28V | 6A AC/DC | Straight | - | - | - | PC Pin | 125V | - | - | - | Standard Round | DPDT | On-Off-On | 10mOhm | - | - | 250V | - | - | DPDT | Non-Illuminated | 28V | - | - | - | 15/32-32 | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 17.45mm | RoHS Compliant | - | - | ||
![]() 7202B Electroswitch | 22 |
| - | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 10,000 Cycles | - | - | -10°C~65°C | Bulk | - | 7200 | Active | Screw | - | - | - | - | 20A AC | - | - | unknown | 20A | Screw Terminal | 125V | - | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 14.27mm | RoHS Compliant | - | - |