- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Body Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Contact Current Rating | Illumination Type | Bushing Thread | Features | Length | Width | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A127P31Y9CQ Electroswitch | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Flatted | SPDT | Mom-Off-Mom | - | - | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 11.38mm | - | RoHS Compliant | Lead Free | ||
![]() A123K22KV30Q Electroswitch | 29 |
| - | - | - | Through Hole | Through Hole | - | - | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | - | - | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Locking Lever | SPDT | On-On | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Epoxy Sealed Terminals | - | - | 15.47mm | - | RoHS Compliant | - | ||
![]() A223S1YAV2Q Electroswitch | 29 |
| - | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Standard Round | DPDT | On-On | - | - | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | - | RoHS Compliant | Lead Free | ||
![]() A223T11TAV2Q Electroswitch | 29 |
| - | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Standard Round | DPDT | On-On | - | - | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 11.89mm | - | RoHS Compliant | Lead Free | ||
![]() A123T11TXCQ Electroswitch | 29 |
| - | 6 Weeks | - | Panel | Panel Mount | 5.39g | - | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | Straight | Splash Proof | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | 10mOhm | - | 250V | - | SPDT | Non-Illuminated | 28V | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 11.89mm | - | RoHS Compliant | Lead Free | ||
![]() A123P31HZQ Electroswitch | 30 |
| - | 8 Weeks | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Flatted | SPDT | On-On | - | - | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 11.38mm | - | RoHS Compliant | Lead Free | ||
![]() A223T11TZQ Electroswitch | 29 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Standard Round | DPDT | On-On | - | - | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 11.89mm | - | RoHS Compliant | Lead Free | ||
![]() A221S1DCQ Electroswitch | 29 |
| Datasheet | - | - | - | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | - | - | 28V | 6A AC/DC | - | - | - | PC Pin | 125V | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | Non-Illuminated | - | - | - | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | - | RoHS Compliant | - | ||
![]() A123T11TWZQ Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | Vertical | Splash Proof | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | - | - | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 12.7mm | 6.6mm | 11.89mm | - | RoHS Compliant | Lead Free | ||
![]() A223S1YZG Electroswitch | 29 |
| - | 8 Weeks | Gold | Panel | Panel Mount | 6.52g | - | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | Straight | - | 6A | Solder Lug | 125V | - | Standard Round | DPDT | On-On | 10mOhm | - | 250V | - | DPDT | Non-Illuminated | 28V | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | - | RoHS Compliant | Lead Free | ||
![]() A321S1YZQ Electroswitch | 29 |
| - | 6 Weeks | Silver | Panel | Panel Mount | - | Phenolic | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | Solder | 3 | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | CSA, UL | Standard Round | 3PDT | On-Off-On | - | 1GOhm | - | 3 | 3PDT | Non-Illuminated | - | 6A | Illuminated, Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() A227T1TXZQ Electroswitch | In Stock | - | - | - | - | - | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | - | - | 28V | 6A AC/DC | - | Splash Proof | - | Solder Lug | 125V | - | Standard Round | DPDT | Mom-Off-Mom | - | - | - | - | - | Non-Illuminated | - | - | - | 15/32-32 | Epoxy Sealed Terminals | - | - | 17.45mm | - | RoHS Compliant | - | ||
![]() A127P31YV30G Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Flatted | SPDT | Mom-Off-Mom | - | - | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 11.38mm | - | RoHS Compliant | Lead Free | ||
![]() A123S1YAV2B Electroswitch | In Stock | - | Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | PC Pin | 28V | - | Standard Round | SPDT | On-On | - | - | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | - | RoHS Compliant | Lead Free | ||
![]() A223P31D9V30Q Electroswitch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Flatted | DPDT | On-On | - | - | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 11.38mm | - | RoHS Compliant | Lead Free | ||
![]() A221T11TWV60Q Electroswitch | 29 |
| - | - | - | - | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | - | - | 28V | 6A AC/DC | - | Splash Proof | - | PC Pin | 125V | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | Non-Illuminated | - | - | - | 15/32-32 | Epoxy Sealed Terminals | - | - | 11.89mm | - | RoHS Compliant | - | ||
![]() A223M1DCG Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Standard Round | DPDT | On-On | - | - | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 5.08mm | - | RoHS Compliant | Lead Free | ||
![]() A227P32Y5ZQ Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Flatted | DPDT | Mom-Off-Mom | - | - | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | - | - | 11.38mm | - | RoHS Compliant | Lead Free | ||
![]() A433S1YZQ Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Standard Round | DP3T | On-On-Mom | - | - | - | - | DP3T | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | - | - | 10.41mm | - | RoHS Compliant | Lead Free | ||
![]() A221P31D9AV2B Electroswitch | In Stock | - | Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | PC Pin | 28V | - | Flatted | DPDT | On-Off-On | - | - | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 11.38mm | - | RoHS Compliant | Lead Free |