- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Form | Number of Functions | Ingress Protection | Supply Voltage | Reach Compliance Code | Current Rating | Termination Style | JESD-30 Code | Voltage - Rated AC | Qualification Status | Approval Agency | Actuator Type | Circuit | Switch Function | Supply Voltage-Max (Vsup) | Contact Resistance | Supply Voltage-Min (Vsup) | Insulation Resistance | Max Voltage Rating (AC) | Operating Mode | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Contact Current Rating | Organization | Illumination Type | Memory Width | Bushing Thread | Memory Density | Access Time (Max) | Parallel/Serial | Memory IC Type | Programming Voltage | Features | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A221P31YAV2Q Electroswitch | In Stock | - | Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | PC Pin | - | - | - | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | PC Pin | - | 125V | - | - | Flatted | DPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | - | - | ||
![]() A127T11TZQ Electroswitch | In Stock | - | - | - | Chrome | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | Solder Lug | - | 125V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | Epoxy Sealed Terminals | 11.89mm | RoHS Compliant | Lead Free | - | ||
![]() A121T11TXZQ Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | Splash Proof | - | - | 6A | Solder Lug | - | 125V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | Epoxy Sealed Terminals | 11.89mm | RoHS Compliant | Lead Free | - | ||
![]() A221S1D9AV2Q Electroswitch | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | PC Pin | - | 125V | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A121T11TCQ Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | PC Pin | - | 125V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | Epoxy Sealed Terminals | 11.89mm | RoHS Compliant | Lead Free | - | ||
![]() A227T11TXZQ Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | Splash Proof | - | - | 6A | Solder Lug | - | 125V | - | - | Standard Round | DPDT | Mom-Off-Mom | - | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | Epoxy Sealed Terminals | 11.89mm | RoHS Compliant | Lead Free | - | ||
![]() A234S1YZQ Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | Solder Lug | - | 125V | - | - | Standard Round | DPDT | On-Mom | - | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() WT123S1YZB Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | WT | Active | - | - | Solder | - | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | - | - | - | Solder Lug | - | 28V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | - | 12.90mm | RoHS Compliant | Lead Free | - | ||
![]() A123M1D9V30G Electroswitch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | PC Pin | - | 125V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A421S1CWZG Electroswitch | 30 |
| - | 8 Weeks | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | Splash Proof | - | - | 6A | Solder Lug | - | 125V | - | - | Standard Round | 4PDT | On-Off-On | - | - | - | - | - | - | - | 4PDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A126M1D9AB Electroswitch | In Stock | - | - | 8 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | 5.39g | Brass, Chrome Plated | Brass | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | Right Angle | - | - | - | - | - | - | PC Pin | - | 28V | - | - | Standard Round | SPDT | On-Mom | - | 10mOhm | - | - | 28V | - | - | SPDT | Non-Illuminated | 28V | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A223K12KZQ Electroswitch | 177 | - | - | 6 Weeks | Silver | Panel | Panel Mount | 6.52g | Anodized Aluminum | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | Solder | 2 | 90°C | -30°C | 28V | 6A AC/DC | Straight | - | - | - | - | - | 6A | Solder Lug | - | 250V | - | CSA, UL | Locking Lever | DPDT | On-On | - | 10mOhm | - | 1GOhm | 250V | - | 2 | DPDT | Non-Illuminated | 28V | 6A | - | Illuminated, Non-Illuminated | - | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free | - | ||
![]() 3105D Electroswitch | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | 25,000 Cycles | -10°C~65°C | Bulk | 2014 | 3100 | Active | - | - | Wire Leads | - | - | - | - | 6A AC | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Wire Leads | - | 125V | - | CSA, UL | Standard Round | SPST | On-Off | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | 14.22mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 3001C Electroswitch | 29 |
| Datasheet | 15 Weeks | - | Panel | Panel Mount | - | - | - | 100,000 Cycles | -10°C~65°C | Bulk | 2014 | 3000 | Active | - | 68 | Quick Connect | - | - | - | - | 15A AC | - | UNSPECIFIED | 1 | IP67 - Dust Tight, Waterproof | 5V | unknown | 15A | Quick Connect - 0.250 (6.3mm) | X-XXMA-X68 | 125V | Not Qualified | CSA, UL | Standard Round | SPDT | On-On | 5.25V | - | 4.75V | - | - | ASYNCHRONOUS | - | - | Non-Illuminated | - | - | 12MX8 | - | 8 | 15/32-32 | 100663296 bit | 150 ns | PARALLEL | FLASH CARD | 5V | - | 14.22mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 3301C Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | 100,000 Cycles | -10°C~65°C | Bulk | 2014 | 3300 | Active | - | - | Quick Connect | - | - | - | - | 20A AC | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 20A | Quick Connect - 0.250 (6.3mm) | - | 125V | - | CSA, UL | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | 14.22mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A127T1TV60BP Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | Not Applicable | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | - | - | - | PC Pin | - | 28V | - | - | Anti-Rotation | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | - | ||
![]() A121M1D9AQ Electroswitch | 30 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | PC Pin | - | 125V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A123P42D9V30Q Electroswitch | 29 |
| Datasheet | - | - | Through Hole | Through Hole | - | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | PC Pin | - | 125V | - | - | Flatted | SPDT | On-On | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | Satin Chrome Actuator | 6.35mm | RoHS Compliant | Lead Free | - | ||
![]() A126K12KZG-M8 Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Not Applicable | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | - | - | - | 6A | Solder Lug | - | 125V | - | - | Locking Lever | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free | - | ||
![]() A131P31Y9CQ Electroswitch | In Stock | - | Datasheet | - | - | - | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | - | - | - | - | 28V | 6A AC/DC | - | - | - | - | - | - | - | PC Pin | - | 125V | - | - | Flatted | SPDT | On-Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | - | - |