- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Body Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Contact Resistance | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Bushing Thread | Features | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A126K12KZG-M8 Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | - | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Not Applicable | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Locking Lever | SPDT | On-Mom | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free | ||
![]() A131P31Y9CQ Electroswitch | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | - | - | - | 28V | 6A AC/DC | - | - | - | PC Pin | 125V | - | Flatted | SPDT | On-Off-Mom | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | - | ||
![]() A127T1TV30QP Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | - | - | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Anti-Rotation | SPDT | Mom-Off-Mom | - | - | - | - | Non-Illuminated | - | - | - | - | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | - | ||
![]() A423K12KZG Electroswitch | 30 |
| Datasheet | - | Silver | Panel | Panel Mount | - | - | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Locking Lever | 4PDT | On-On | - | - | - | 4PDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free | ||
![]() A223S1YWB Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Wire Wrap | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | Wire Wrap | 28V | - | Standard Round | DPDT | On-On | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A221T11TWV61B Electroswitch | 29 |
| Datasheet | - | - | - | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | - | - | - | - | 28V | 0.5VA AC/DC | - | Splash Proof | - | PC Pin | 28V | - | Standard Round | DPDT | On-Off-On | - | - | - | - | Non-Illuminated | - | - | - | - | 15/32-32 | Epoxy Sealed Terminals | 11.89mm | RoHS Compliant | - | ||
![]() A221P31DAV2B Electroswitch | In Stock | - | - | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | PC Pin | 28V | - | Flatted | DPDT | On-Off-On | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A123P41HCB Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | PC Pin | 28V | - | Flatted | SPDT | On-On | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A232K12KZG-M8 Electroswitch | 29 |
| - | 6 Weeks | - | Panel | Panel Mount | - | - | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Locking Lever | SP3T | On-On-On | - | - | - | SP3T | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | 15.47mm | RoHS Compliant | Lead Free | ||
![]() 9202C Electroswitch | 54 |
| - | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | 10,000 Cycles | -10°C~65°C | Bulk | 2010 | 9200 | Active | Not Applicable | Quick Connect | - | 65°C | -10°C | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | Standard Round | DPDT | On-Off-On | - | - | - | DPDT, DPST | Non-Illuminated | - | - | 20A | Non-Illuminated | 15/32-32 | - | 14.27mm | RoHS Compliant | - | ||
![]() A226S1HZB Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | - | Standard Round | DPDT | On-Mom | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() WT126M1D1W3G Electroswitch | 29 |
| - | - | - | Through Hole | Through Hole | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | - | WT | Active | - | Wire Wrap | - | 85°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Wire Wrap | 125V | - | Standard Round | SPDT | On-Mom | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | Unthreaded | - | 7.60mm | RoHS Compliant | Lead Free | ||
![]() A327K12KZQ Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | - | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Locking Lever | 3PDT | Mom-Off-Mom | - | - | - | 3PDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free | ||
![]() A223T11TWCQ Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Wire Wrap | - | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | 6A | PC Pin | 125V | - | Standard Round | DPDT | On-On | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 11.89mm | RoHS Compliant | Lead Free | ||
![]() A123L11YZQ Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 16.26mm | RoHS Compliant | Lead Free | ||
![]() A223P31YAV2Q Electroswitch | 29 |
| Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | PC Pin | 125V | - | Flatted | DPDT | On-On | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A233S1YZB Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | Solder Lug | 28V | - | Standard Round | SP3T | On-On-Mom | - | - | - | SP3T | Non-Illuminated | - | - | - | Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A227K12KZG-M8 Electroswitch | 29 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Anodized Aluminum | Gold, Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | Straight | - | 6A | Solder Lug | 125V | - | Locking Lever | DPDT | Mom-Off-Mom | - | 125V | - | DPDT | Non-Illuminated | 28V | 20000 cycles | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free | ||
![]() A127T1TWCQ Electroswitch | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | 5.39g | - | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | Straight | Splash Proof | 6A | PC Pin | 125V | - | Standard Round | SPDT | Mom-Off-Mom | 10mOhm | 250V | - | SPDT | Non-Illuminated | 28V | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A321T1TZQ Electroswitch | In Stock | - | - | 6 Weeks | - | Panel | Panel Mount | - | Phenolic | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | 3 | 90°C | -30°C | 28V | 6A AC/DC | - | - | 6A | Solder Lug | 125V | CSA, UL | Standard Round | 3PDT | On-Off-On | - | - | 3 | 3PDT | Non-Illuminated | - | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free |