- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Insulation Resistance | Number of Poles | Throw Configuration | Illumination | Contact Current Rating | Illumination Type | Bushing Thread | Features | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A131P41DCB Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | - | Flatted | SPDT | On-Off-Mom | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A226P41YAV2Q Electroswitch | 29 |
| - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | - | Flatted | DPDT | On-Mom | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A323P41YZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | - | Flatted | 3PDT | On-On | - | - | 3PDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A121S1YAQ Electroswitch | 29 |
| - | - | Panel | Panel Mount, Right Angle | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A123L21CXCQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | Splash Proof | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 13.97mm | RoHS Compliant | Lead Free | ||
![]() A121T1TV30BP Electroswitch | 29 |
| - | - | Through Hole | Through Hole | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | - | Anti-Rotation | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A127P32Y5ZG Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | - | Flatted | SPDT | Mom-Off-Mom | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A123S1CWV41B Electroswitch | 29 |
| - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2003 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | Splash Proof | - | PC Pin | 28V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() WT223M1D1AV2B Electroswitch | 29 |
| - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | WT | Active | - | PC Pin | - | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | - | Standard Round | DPDT | On-On | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | - | 7.60mm | RoHS Compliant | Lead Free | ||
![]() A121T1TWQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Wire Wrap | - | - | - | 28V | 6A AC/DC | Splash Proof | 6A | Wire Wrap | 125V | - | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | - | - | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A423S1D9AV2Q Electroswitch | In Stock | - | - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | - | Standard Round | 4PDT | On-On | - | - | 4PDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A227T1TZQ Electroswitch | In Stock | - | - | 6 Weeks | Panel | Panel Mount | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | Not Applicable | Solder | 3 | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | CSA, UL | Standard Round | DPDT | Mom-Off-Mom | 1GOhm | 2 | DPDT | Non-Illuminated | 6A | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A232P41DZQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | - | Flatted | SP3T | On-On-On | - | - | SP3T | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A226M1D9AQ Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | - | Standard Round | DPDT | On-Mom | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | ||
![]() A121K12KAV2Q Electroswitch | 29 |
| - | 6 Weeks | Panel, Vertical | Panel Mount, Right Angle, Vertical | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | - | Locking Lever | SPDT | On-Off-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free | ||
![]() A233P41DZQ Electroswitch | 29 |
| - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | - | Flatted | SP3T | On-On-Mom | - | - | SP3T | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | 6.35mm | RoHS Compliant | Lead Free | ||
![]() WT232M1D1V30B Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | WT | Active | - | PC Pin | - | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | - | Standard Round | SP3T | On-On-On | - | - | SP3T | Non-Illuminated | - | Non-Illuminated | Unthreaded | Jumper needed to achieve triple throw | 7.60mm | RoHS Compliant | Lead Free | ||
![]() A323S1D9AV2B Electroswitch | 29 |
| - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | - | Standard Round | 3PDT | On-On | - | - | 3PDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A123M1DAQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount, Right Angle | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | ||
![]() A127K22KZG Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | - | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | - | Locking Lever | SPDT | Mom-Off-Mom | - | - | - | Non-Illuminated | - | - | 1/4-40 | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free |