- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Contact Resistance | Max Voltage Rating (AC) | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Illumination Type | Bushing Thread | Features | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WT233M1D9V91G Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | - | WT | Active | - | PC Pin | - | - | - | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SP3T | On-On-Mom | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Jumper needed to achieve triple throw | 7.60mm | RoHS Compliant | Lead Free | - | ||
![]() A127S1CWZQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | Mom-Off-Mom | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A121M1DCQP Electroswitch | 30 |
| - | 8 Weeks | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Anti-Rotation | SPDT | On-Off-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A223P32YAQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount, Right Angle | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Flatted | DPDT | On-On | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | 11.38mm | RoHS Compliant | Lead Free | - | ||
![]() A131P32Y5ZQ Electroswitch | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | SPDT | On-Off-Mom | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | 11.38mm | RoHS Compliant | Lead Free | - | ||
![]() A123P31DZB Electroswitch | 29 |
| - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | Solder Lug | 28V | - | Flatted | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | - | ||
![]() A121T1TXZB Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | Splash Proof | - | - | Solder Lug | 28V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | - | ||
![]() A121S1DZG Electroswitch | 30 |
| - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A131P31DZB Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | Solder Lug | 28V | - | Flatted | SPDT | On-Off-Mom | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | - | ||
![]() A123S3CWZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() 7105C Electroswitch | 213 |
| - | 7 Weeks | Panel | Panel Mount | - | - | - | 10,000 Cycles | -10°C~65°C | Bulk | 2010 | 7100 | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 6A AC | - | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | Standard Round | SPST | On-Off | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 15/32-32 | - | 14.27mm | RoHS Compliant | - | - | ||
![]() A127P41YZQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | SPDT | Mom-Off-Mom | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 6.35mm | RoHS Compliant | Lead Free | - | ||
![]() 3102C Electroswitch | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 25,000 Cycles | -10°C~65°C | Bulk | 2014 | 3100 | Active | - | Quick Connect | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | Standard Round | SPDT | On-Off-On | - | - | - | Non-Illuminated | - | - | - | 15/32-32 | - | 14.22mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A123S1Y9CB Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A121S1D9AV2Q Electroswitch | In Stock | - | - | 8 Weeks | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | 5.39g | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | 10mOhm | 250V | SPDT | Non-Illuminated | 28V | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() WT127S1YZB Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | WT | Active | - | Solder | - | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | Solder Lug | 28V | - | Standard Round | SPDT | Mom-Off-Mom | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | - | 12.90mm | RoHS Compliant | Lead Free | - | ||
![]() A121M1DCQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-Off-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A127M1CWCB Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | Splash Proof | - | - | PC Pin | 28V | - | Standard Round | SPDT | Mom-Off-Mom | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | - | ||
![]() A123S1DAB Electroswitch | In Stock | - | - | - | Panel | Panel Mount, Right Angle | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | - | ||
![]() A127T1TWZQ Electroswitch | In Stock | - | - | 6 Weeks | Panel | Panel Mount | 5.39g | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | Not Applicable | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | Straight | Splash Proof | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | Mom-Off-Mom | 10mOhm | 250V | SPDT | Non-Illuminated | 28V | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | - |