- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Contact Resistance | Max Voltage Rating (AC) | Throw Configuration | Illumination | Max Voltage Rating (DC) | Illumination Type | Bushing Thread | Features | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A126P42Y9V60B Electroswitch | 29 |
| - | - | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Flatted | SPDT | On-Mom | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Satin Chrome Actuator | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A127P32Y9V60B Electroswitch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Flatted | SPDT | Mom-Off-Mom | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Satin Chrome Actuator | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A123P31YW4Q Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | Wire Wrap | - | - | 28V | 6A AC/DC | - | 6A | Wire Wrap | 125V | Flatted | SPDT | On-On | - | - | - | Non-Illuminated | - | - | 1/4-40 | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A232P11YZQ Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Flatted | SP3T | On-On-On | - | - | SP3T | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | 21.34mm | RoHS Compliant | Lead Free | ||
![]() A231P31HZB Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | Solder Lug | 28V | Flatted | DPDT | On-Off-Mom | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A223P31Y9V30B Electroswitch | In Stock | - | - | - | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Flatted | DPDT | On-On | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A221S1YZ3Q Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Standard Round | DPDT | On-Off-On | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A121S1D9AV2B Electroswitch | 22 |
| - | 8 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | 5.39g | Brass, Chrome Plated | Brass | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | 1 (Unlimited) | PC Pin | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Standard Round | SPDT | On-On | 10mOhm | 28V | SPDT | Non-Illuminated | 28V | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | - | ||
![]() A121S1DCQ Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A123S1H3CQ Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A127M1D9AB Electroswitch | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Standard Round | SPDT | Mom-Off-Mom | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | ||
![]() A123T1TXV60Q Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | Splash Proof | 6A | PC Pin | 125V | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A223M1DCQ Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | DPDT | On-On | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | ||
![]() A327T1TXZQ Electroswitch | 30 |
| - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | 90°C | -30°C | 28V | 6A AC/DC | Splash Proof | 6A | Solder Lug | 125V | Standard Round | 3PDT | Mom-Off-Mom | - | - | 3PDT | Non-Illuminated | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | ||
![]() WT121S1YZQ Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | - | WT | Active | - | Solder | 85°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Standard Round | SPDT | On-Off-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | - | 12.90mm | RoHS Compliant | Lead Free | ||
![]() A121S1YZG Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | Solder Lug | 28V | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A131S1Y9AV2Q Electroswitch | In Stock | - | - | - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | SPDT | On-Off-Mom | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A331P31YZB Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | Solder Lug | 28V | Flatted | 3PDT | On-Off-Mom | - | - | 3PDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A123K15KV31G Electroswitch | In Stock | - | - | - | - | Panel | Panel Mount | - | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | - | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Locking Lever | SPDT | On-On | - | - | - | Non-Illuminated | - | - | 1/4-40 | Epoxy Sealed Terminals | 15.47mm | RoHS Compliant | Lead Free | ||
![]() A121L22CWZQ Electroswitch | 30 |
| Datasheet | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | 90°C | -30°C | 28V | 6A AC/DC | Splash Proof | 6A | Solder Lug | 125V | Standard Round | SPDT | On-Off-On | - | - | SPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 13.97mm | RoHS Compliant | Lead Free |