- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Insulation Resistance | Number of Poles | Throw Configuration | Illumination | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Features | Length | Width | Actuator Length | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A123L12YZQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 16.26mm | RoHS Compliant | Lead Free | ||
![]() A121S1HZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A223S1YV70B Electroswitch | 29 |
| - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | DPDT | On-On | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A221T1TWZG Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Solder Lug | 125V | - | Standard Round | DPDT | On-Off-On | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A423P41DZQ Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | 4PDT | On-On | - | - | 4PDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A423T11TZQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Standard Round | 4PDT | On-On | - | - | 4PDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 11.89mm | RoHS Compliant | Lead Free | ||
![]() A126S1Y9V60Q Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-Mom | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A231P31DW3Q Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Wire Wrap | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Wire Wrap | 125V | - | Flatted | DPDT | On-Off-Mom | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 11.38mm | RoHS Compliant | Lead Free | ||
![]() WT235S1D9V30B Electroswitch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | WT | Active | - | PC Pin | - | - | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | SP3T | Mom-On-Mom | - | - | SP3T | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Jumper needed to achieve triple throw | - | - | 12.90mm | RoHS Compliant | Lead Free | ||
![]() A123T1TXZB Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | Splash Proof | - | - | Solder Lug | 28V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A123P12YZQ Electroswitch | 29 |
| - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | - | - | 21.34mm | RoHS Compliant | Lead Free | ||
![]() A126T1TWZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Solder Lug | 125V | - | Standard Round | SPDT | On-Mom | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | - | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A123T1TZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | 125 | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 2 | 90°C | -30°C | 28V | 6A AC/DC | Vertical | - | - | 6A | Solder Lug | 125V | CSA, UL | Standard Round | SPDT | On-On | 1GOhm | 1 | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 12.7mm | 6.6mm | 17.45mm | RoHS Compliant | Lead Free | ||
![]() 7105B Electroswitch | 938 |
| - | 7 Weeks | Panel | Panel Mount | - | - | - | 10,000 Cycles | -10°C~65°C | Bulk | - | 7100 | Active | Not Applicable | Screw | EAR99 | - | - | - | - | 6A AC | - | - | unknown | 6A | Screw Terminal | 125V | - | Standard Round | SPST | On-Off | - | - | - | Non-Illuminated | TOGGLE SWITCH | 6A | - | 15/32-32 | - | - | - | 14.27mm | RoHS Compliant | - | ||
![]() WT121S1D1AQ Electroswitch | 29 |
| - | 6 Weeks | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | - | WT | Active | - | PC Pin | - | - | 85°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-Off-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | - | - | - | 12.90mm | RoHS Compliant | Lead Free | ||
![]() WT123M1D9AV2Q Electroswitch | 30 |
| - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | - | WT | Active | - | PC Pin | - | - | 85°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | - | - | - | 7.60mm | RoHS Compliant | Lead Free | ||
![]() A227K12KZG Electroswitch | 29 |
| - | - | Panel | Panel Mount | - | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Locking Lever | DPDT | Mom-Off-Mom | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 15.47mm | RoHS Compliant | Lead Free | ||
![]() WT123M1D9AB Electroswitch | 30 |
| Datasheet | - | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | WT | Active | - | PC Pin | - | - | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | - | - | - | 7.60mm | RoHS Compliant | Lead Free | ||
![]() A123P32YZG Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | - | - | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A227M1D9AV2B Electroswitch | In Stock | - | Datasheet | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | DPDT | Mom-Off-Mom | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 5.08mm | RoHS Compliant | Lead Free |