- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Throw Configuration | Illumination | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Features | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A235T1TCQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | SP3T | Mom-On-Mom | SP3T | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Jumper needed to achieve triple throw | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A123M1D9AVB Electroswitch | 29 |
| - | - | Through Hole | Through Hole, Right Angle | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Standard Round | SPDT | On-On | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | ||
![]() A226P31YZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Flatted | DPDT | On-Mom | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A432P41Y9AV2Q Electroswitch | 30 |
| - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Flatted | DP3T | On-On-On | DP3T | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Jumper needed to achieve triple throw | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A123S1YAB Electroswitch | In Stock | - | - | - | Panel | Panel Mount, Right Angle | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Standard Round | SPDT | On-On | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A231S1YAG Electroswitch | In Stock | - | - | - | Panel | Panel Mount, Right Angle | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | DPDT | On-Off-Mom | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A223T1TCG Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | DPDT | On-On | DPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | ||
![]() A235L22D9CB Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Standard Round | SP3T | Mom-On-Mom | SP3T | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Jumper needed to achieve triple throw | 13.97mm | RoHS Compliant | Lead Free | ||
![]() A127P31D9V30B Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Flatted | SPDT | Mom-Off-Mom | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A223P41D9CQ Electroswitch | In Stock | - | - | - | Through Hole | Through Hole | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Flatted | DPDT | On-On | DPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A421L11YZQ Electroswitch | 30 |
| - | - | Panel | Panel Mount | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Standard Round | 4PDT | On-Off-On | 4PDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 16.26mm | RoHS Compliant | Lead Free | ||
![]() A234S1D9AG Electroswitch | 29 |
| - | - | Through Hole | Through Hole, Right Angle | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | DPDT | On-Mom | DPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A121M1YZGP Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Anti-Rotation | SPDT | On-Off-On | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 5.08mm | RoHS Compliant | Lead Free | ||
![]() A131T1TZQ Electroswitch | In Stock | - | - | - | Panel | Panel Mount | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Standard Round | SPDT | On-Off-Mom | SPDT | Non-Illuminated | - | - | Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 17.45mm | RoHS Compliant | Lead Free | ||
![]() 7202C Electroswitch | 15 |
| - | 7 Weeks | Panel | Panel Mount | - | 10,000 Cycles | -10°C~65°C | Bulk | 2010 | 7200 | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 20A AC | unknown | 20A | Quick Connect - 0.250 (6.3mm) | 125V | Standard Round | SPDT | On-Off-On | - | Non-Illuminated | TOGGLE SWITCH | 20A | - | 15/32-32 | - | 14.27mm | RoHS Compliant | - | ||
![]() WT127M3D1V30B Electroswitch | In Stock | - | Datasheet | - | Panel | Panel Mount | Brass | 60,000 Cycles | -30°C~85°C | Bulk | 2001 | WT | Active | - | PC Pin | - | 85°C | -30°C | 28V | 0.5VA AC/DC | - | - | PC Pin | 28V | Standard Round | SPDT | Mom-Off-Mom | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Black Actuator | 7.60mm | RoHS Compliant | Lead Free | ||
![]() A123L21D9CQ Electroswitch | 29 |
| Datasheet | - | Through Hole | Through Hole | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | PC Pin | 125V | Standard Round | SPDT | On-On | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | 13.97mm | RoHS Compliant | Lead Free | ||
![]() A223P41YZQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Flatted | DPDT | On-On | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A223P41DZQ Electroswitch | 29 |
| Datasheet | - | Panel | Panel Mount | Brass, Chrome Plated | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | 90°C | -30°C | 28V | 6A AC/DC | - | 6A | Solder Lug | 125V | Flatted | DPDT | On-On | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 6.35mm | RoHS Compliant | Lead Free | ||
![]() 7251B Electroswitch | 16 |
| - | 7 Weeks | Panel | Panel Mount | - | 10,000 Cycles | -10°C~65°C | Bulk | - | 7200 | Active | Not Applicable | Screw | EAR99 | - | - | - | 20A AC | unknown | 20A | Screw Terminal | 125V | Standard Round | SPDT | On-Mom | - | Non-Illuminated | TOGGLE SWITCH | 20A | - | 15/32-32 | - | 14.27mm | RoHS Compliant | - |