- Switch Function
- Actuator Length
- Actuator Type
- ElectricalLife
- Series
- Termination Style
- Mounting Type
- Illumination
- Operating Temperature
- Termination
- Bushing Thread
- Circuit
Attribute column
Manufacturer
Electroswitch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Insulation Resistance | Number of Poles | Throw Configuration | Illumination | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Features | Length | Width | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7201C Electroswitch | 68 |
| - | 7 Weeks | - | Panel | Panel Mount | - | - | 10,000 Cycles | -10°C~65°C | Bulk | 2010 | 7200 | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | unknown | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | TOGGLE SWITCH | 20A | - | 15/32-32 | - | - | - | 14.27mm | RoHS Compliant | - | ||
![]() A123S1Y9V30Q Electroswitch | 29 |
| Datasheet | - | - | Through Hole | Through Hole | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A223L21YAV2G Electroswitch | 30 |
| Datasheet | - | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | DPDT | On-On | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 13.97mm | RoHS Compliant | Lead Free | ||
![]() A323M1D9AQ Electroswitch | 29 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | 3PDT | On-On | - | - | 3PDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 5.08mm | RoHS Compliant | Lead Free | ||
![]() A323S1YCB Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | 3PDT | On-On | - | - | 3PDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A123P32YAQ Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Right Angle | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Flatted | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | - | - | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A232M1D9AB Electroswitch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Standard Round | SP3T | On-On-On | - | - | SP3T | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Jumper needed to achieve triple throw | - | - | 5.08mm | RoHS Compliant | Lead Free | ||
![]() A226P32Y5ZQ Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | DPDT | On-Mom | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | - | - | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A323P31HCQ Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Flatted | 3PDT | On-On | - | - | 3PDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A121S1D91V30Q Electroswitch | 22 |
| Datasheet | - | - | Through Hole | Through Hole | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | - | - | - | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A123P41DZB Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | Solder Lug | 28V | - | Flatted | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A223P42YZQ Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | DPDT | On-On | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Satin Chrome Actuator | - | - | 6.35mm | RoHS Compliant | Lead Free | ||
![]() A235P32Y5ZQ Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Flatted | SP3T | Mom-On-Mom | - | - | SP3T | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | - | - | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A123P31D9V60B Electroswitch | In Stock | - | - | - | - | Through Hole | Through Hole | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | PC Pin | 28V | - | Flatted | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | Unthreaded | Epoxy Sealed Terminals | - | - | 11.38mm | RoHS Compliant | Lead Free | ||
![]() A127T11TWG Electroswitch | 29 |
| - | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | Wire Wrap | - | - | - | - | 28V | 6A AC/DC | - | Splash Proof | - | 6A | Wire Wrap | 125V | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | Non-Illuminated | - | - | - | 15/32-32 | Epoxy Sealed Terminals | - | - | 11.89mm | RoHS Compliant | Lead Free | ||
![]() A231S1YWB Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Wire Wrap | - | - | 90°C | -30°C | 28V | 0.5VA AC/DC | - | - | - | - | Wire Wrap | 28V | - | Standard Round | DPDT | On-Off-Mom | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A423S1YZ3Q Electroswitch | 29 |
| Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | 2012 | A | Active | - | Solder | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | Solder Lug | 125V | - | Standard Round | 4PDT | On-On | - | - | 4PDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A223S1YCG Electroswitch | In Stock | - | Datasheet | - | - | Panel | Panel Mount | Brass, Chrome Plated | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 6A AC/DC | - | - | - | 6A | PC Pin | 125V | - | Standard Round | DPDT | On-On | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | - | 10.41mm | RoHS Compliant | Lead Free | ||
![]() A123K12KAQ Electroswitch | In Stock | - | - | 6 Weeks | - | Panel | Panel Mount, Right Angle | Anodized Aluminum | - | 60,000 Cycles | -30°C~90°C | Bulk | - | A | Active | - | PC Pin | - | - | 90°C | -30°C | 28V | 6A AC/DC | Right Angle | - | - | 6A | PC Pin | 125V | - | Locking Lever | SPDT | On-On | - | - | SPDT | Non-Illuminated | - | - | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 12.7mm | 6.6mm | 15.47mm | RoHS Compliant | Lead Free | ||
![]() A131S1YZQ Electroswitch | In Stock | - | - | 8 Weeks | Silver | Panel | Panel Mount | Brass, Chrome Plated | Silver | 60,000 Cycles | -30°C~90°C | Bulk | 2001 | A | Active | - | Solder | - | 3 | 90°C | -30°C | 28V | 6A AC/DC | Vertical | - | - | 6A | Solder Lug | 125V | CSA, UL | Standard Round | SPDT | On-Off-Mom | 1GOhm | 1 | SPDT | Non-Illuminated | - | 6A | Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | 12.7mm | 6.6mm | 10.41mm | RoHS Compliant | Lead Free |