- Height
- Length - Center to Center
- Material
- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Thread/Screw/Hole Size
- Type
- Accuracy
- Features
Attribute column
Manufacturer
Elesa USA Corporation Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Mfr | Package | Product Status | Operating Temperature | Series | Part Status | Type | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Thread/Screw/Hole Size | Features | Height | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41412 Elesa USA Corporation | In Stock | - | - | Screw Holes, Back | Cylinder | -- | Polyamide | Elesa USA Corporation | Bag | Active | -40°C ~ 105°C | MediaSensor™ | Active | Rotating | 8 V ~ 30 V | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | ±0.5% | 1500 PSI (10342.14 kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | -- | M6 | Amplified Output, Temperature Compensated | 1.693 (43.00mm) | 2.480 (63.00mm) | ||
![]() 41531 Elesa USA Corporation | In Stock | - | - | Screw, Bolt | - | - | Polyamide | Elesa USA Corporation | Bag | Active | - | MR. | - | Rotating | - | - | - | - | - | - | - | - | - | - | M8 | - | 1.693 (43.00mm) | 2.480 (63.00mm) |