- Color
- Indicator
- Material
- Mfr
- Package
- Package / Case
- Product Status
- Series
- Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
Attribute column
Manufacturer
Elesa USA Corporation Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Thermal Resistance of Package | CCT(K) | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Usage Level | Packaging | Series | Size / Dimension | Type | Color | Pin Count | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Screening Level | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Indicator | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2432 Elesa USA Corporation | In Stock | - | - | - | QFN | - | - | - | - | Elesa USA Corporation | Surface Mount | -40C to 85C | Bag | 5(mm) | Active | Industrial grade | Bulk | B.193 | - | Knurled, Straight | Black | 4 | - | - | - | - | - | - | Industrial | - | - | - | 7(mm) | - | 0.9(mm) | ||
![]() 2501 Elesa USA Corporation | In Stock | - | - | Surface Mount | 1515 (3838 Metric) | 3-SMD | - | 6°C/W | - | OSRAM Opto (ams OSRAM) | - | - | Tape & Reel (TR) | - | Obsolete | - | - | OSLON® Black Flat | 0.148 L x 0.148 W (3.75mm x 3.75mm) | Knurled, Straight | White | - | 3.15V | 120° | 700mA | 114 lm/W | - | 1.2A | - | 252lm (224lm ~ 280lm) | - | - | - | 0.024 (0.60mm) | - |