- Color
- Material
- Mfr
- Package
- Product Status
- Series
- Type
- Features
- Diameter
- Height
- Indicator
- Shaft Size
Attribute column
Manufacturer
Elesa USA Corporation Equipment - Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Dielectric Material | Shape | Base Product Number | Contact Finish Mating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Style | Base Part Number | Shell Finish | Shell Size - Insert | Lead Spacing | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Form | Indicator | Shaft Size | Reverse Recovery Time (trr) | Features | Hardness | Diameter | Height | Height Seated (Max) | Thickness | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8602 Elesa USA Corporation | In Stock | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | Elesa USA Corporation | Bag | - | Active | - | - | - | - | CWN. | - | - | - | - | - | - | 2 Arm | - | Black | - | - | - | - | - | - | - | Bar/T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Indicator | M6 | - | - | - | 1.260 (32.00mm) | 0.650 (16.50mm) | - | - | - | - | ||
![]() 8600 Elesa USA Corporation | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | Polyamide | - | - | FRCIR | Silver | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 500VAC, 700VDC | -40°C ~ 125°C | - | CIR | - | - | - | - | Crimp | Receptacle, Male Pins | 2 Arm | 8 | Olive Drab | - | - | Bayonet Lock | 46A | N (Normal) | - | - | Bar/T | - | Olive Drab Cadmium | 32-A8 | - | - | - | - | - | - | - | - | - | - | - | No Indicator | M4 | - | Flame Retardant | - | 1.260 (32.00mm) | 0.650 (16.50mm) | - | - | - | - | ||
![]() 433201 Elesa USA Corporation | In Stock | - | - | Through Hole | Radial | - | - | - | Rubber | Polypropylene (PP), Metallized | Cylindrical, Recessed Center | - | - | -- | - | - | Elesa USA Corporation | Bag | - | Active | 630V | - | -55°C ~ 100°C | Bulk | MKP1846 | 1.240 L x 0.591 W (31.50mm x 15.00mm) | ±20% | Last Time Buy | -- | PC Pins | - | Foot | - | Black | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 0.33µF | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 40 Shore A | - | - | 0.965 (24.50mm) | 0.315 (8.00mm) | - | -- | ||
![]() 8502 Elesa USA Corporation | In Stock | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | Elesa USA Corporation | Bag | - | Active | - | - | - | - | CT.476 | - | - | - | - | - | - | 2 Arm | - | Black | - | - | - | - | - | - | - | Bar/T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Indicator | M8 | - | - | - | 1.890 (48.01mm) | 0.748 (19.00mm) | - | - | - | - | ||
![]() 8616 Elesa USA Corporation | In Stock | - | - | Through Hole | MPG06, Axial | - | - | MPG06 | Polyamide | - | - | - | - | - | - | - | Elesa USA Corporation | Bag | - | Active | - | - | - | Tape & Box (TB) | -- | - | - | Active | - | - | - | 2 Arm | - | Black | - | - | - | - | - | - | - | Bar/T | RMPG06J | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 600V | - | 1.3V @ 1A | -55°C ~ 150°C | 600V | 1A | 6.6pF @ 4V, 1MHz | - | No Indicator | M6 | 200ns | - | - | 1.260 (32.00mm) | 0.650 (16.50mm) | - | - | - | - | ||
![]() 407860 Elesa USA Corporation | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Murrelektronik | 7000-SS061-8810200 | Elesa USA Corporation | Bag | - | Active | - | - | - | - | LMY | - | - | - | - | - | - | Levelling Foot | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8601 Elesa USA Corporation | In Stock | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | Elesa USA Corporation | Bag | - | Active | - | - | - | - | CWN. | - | - | - | - | - | - | 2 Arm | - | Black | - | - | - | - | - | - | - | Bar/T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Indicator | M5 | - | - | - | 1.260 (32.00mm) | 0.650 (16.50mm) | - | - | - | - |