- Material
- Mfr
- Package
- Product Status
- Series
- Type
- Color
- Connections
- Content
- Depth
- Diameter - Inside
- Diameter - Outside
Attribute column
Manufacturer
Elesa USA Corporation Heat Guns, Torches, Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Connections | Content | Dim | Input voltage (max.) | Manufacturer part # | Max. output current | Mfr | Min. input voltage | No. of outputs | Output current (details) | Output current (max.) - rounded | Output voltage (max.) | Output voltage (min.) | Output voltage (nominal) | Package | Product Status | Series | Type | Color | Depth | Indicator | Power | Finish | Height | Width | Diameter - Outside | Diameter - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35301 Elesa USA Corporation | In Stock | - | - | Stainless Steel | 240g | Spring-loaded terminal | 1pc(s) | (W x H x D) 72 x 59 x 89 mm | 264V AC | 787-1011 | 4A | Elesa USA Corporation | 85V AC | 2x | 4 A at DC 12 V<br>Max. 2.4 A at any Mounting position | 4A | 15.5V DC | 10.5V DC | 12V DC | Bag | Active | MS. | EPSITRON® COMPACT POWER 787-1011 | - | 89mm | - | 48W | - | 59mm | 72mm | - | - | ||
![]() 50675 Elesa USA Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | Elesa USA Corporation | - | - | - | - | - | - | - | Bag | Active | PLX | Smooth | Black | - | - | - | - | - | - | - | - |