- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Applications
- Features
- Ratings
- Application Specifics
- Arrangement
- Color - Background
- Color - Legend
Attribute column
Manufacturer
Elesa USA Corporation Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Material - Body | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Color | Applications | Capacitance | Power Rating | Voltage - Supply | Resistor Type | Base Part Number | Failure Rate | Lead Spacing | Lead Style | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Indicator | Resistance Tolerance | Thread/Screw/Hole Size | Color - Background | Print Type | Arrangement | Application Specifics | Color - Legend | Legend (Symbol Only) | Legend (Text) | Language | Location | Features | Outside Pipe Diameter (Max) | Outside Pipe Diameter (Min) | Product Length | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Length - Center to Center | Diameter - Label | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 33609 Elesa USA Corporation | In Stock | - | - | Adhesive | - | - | - | - | Vinyl | - | Turck | U-74426 | Elesa USA Corporation | - | Bag | Active | - | - | MA. | - | - | - | - | - | - | - | - | General | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Pre-Printed | Symbol Only | Safety | Silver | - | No Text | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32303 Elesa USA Corporation | In Stock | - | - | Screw Holes, Back | - | - | Aluminum | - | - | - | - | - | Elesa USA Corporation | - | Bag | Active | - | - | L.152 | - | - | - | - | - | Rotating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.181 (30.00mm) | - | - | - | - | - | - | - | ||
![]() 80001 Elesa USA Corporation | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Obsolete | 500V | -55°C ~ 150°C | GA | 0.085 L x 0.049 W (2.15mm x 1.25mm) | ±10% | - | - | C0G, NP0 | Smooth | - | Black | Automotive, Boardflex Sensitive | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Temperature | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | AEC-Q200 | ||
![]() 33612 Elesa USA Corporation | In Stock | - | - | Surface Mount | 144-LQFP | 144-TQFP (20x20) | - | - | Vinyl | -- | - | - | Elesa USA Corporation | 89 | Bag | Active | - | 0°C ~ 85°C (TJ) | Cyclone® II | - | - | Active | -- | - | - | - | - | General | - | - | 1.15 V ~ 1.25 V | - | EP2C5 | - | - | - | 4608 | 119808 | 288 | - | - | - | Black | Pre-Printed | Symbol Only | Safety | Silver | - | No Text | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33603 Elesa USA Corporation | In Stock | - | - | Adhesive | - | - | - | - | Vinyl | - | - | - | Elesa USA Corporation | - | Bag | Active | - | - | MA. | - | - | - | - | 25.0000 ppm/°C | - | 604 kOhm | - | General | - | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | 1 | - | Black | Pre-Printed | Symbol Only | Safety | Silver | - | No Text | - | - | - | - | - | 4.75 | - | - | - | - | - | - | - | - | ||
![]() 27811 Elesa USA Corporation | In Stock | - | - | Screw Holes, Back | - | - | Phenolic | - | - | - | - | - | Elesa USA Corporation | - | Bag | Active | - | - | IR.302 | - | - | - | - | - | Rotating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.543 (90.00mm) | - | - | - | - | - | - | - |