- Material
- Mfr
- Package
- Product Status
- Series
- Type
- Base Part Number
- Channel Type
- Coding
- Color
- Connection side A
- Connection side B
Attribute column
Manufacturer
Elesa USA Corporation Specialized Tools
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Coding | Connection side A | Connection side B | Contact surface | Content | Driver Configuration | Logic voltage-VIL, VIH | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Outside Ø | Package | Product Status | RoHS-compliant | Operating Temperature | Packaging | Series | Part Status | Type | Color | Voltage - Supply | Base Part Number | Input Type | Rise / Fall Time (Typ) | Channel Type | Indicator | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | Thread/Screw/Hole Size | Height | Length - Center to Center |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41102 Elesa USA Corporation | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Polyamide | - | - | - | - | - | Low-Side | 0.8V, 2.4V | - | - | Elesa USA Corporation | - | - | - | - | - | Bag | Active | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Obsolete | Rotating | - | 4.5 V ~ 15 V | EL7222 | Inverting, Non-Inverting | 7.5ns, 10ns | Independent | - | 2 | N-Channel, P-Channel MOSFET | 2A, 2A | - | 1.260 (32.00mm) | 1.654 (42.00mm) | ||
![]() 30001 Elesa USA Corporation | In Stock | - | - | - | - | - | - | A | M12 socket, right angle | Cable, open end | Au | 1pc(s) | - | - | 7000-12341-6140200 | +80°C | Elesa USA Corporation | -30°C | 4A | 4A | 300V AC | 5.0mm | Bag | Active | Yes | - | - | IZN.380 | - | Murr Elektronik | Black, Gray | - | - | - | - | - | - | - | - | - | - | - | - |