- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance - nF | Capacitance - pF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | MSL | Package Type | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Note | Leakage Current | Ripple Current | Lead Style | Viewing Angle | Forward Current | Product Type | ESR | Number of LEDs | Product | Product Category | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2-16V101MF1#B ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE3-35V332MJ8#B ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE3-25V222MI6#B ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3-25V101MF3# ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBD-50V2R2ME3# ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBD-50V3R3ME3# ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE3-16V100ME3#B ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFS-25V220MF3#N ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV2-6V470MU-RR2 ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV-20V390MF80-R2 Elna | In Stock | - | - | Elna | - | - | - | 1000 | Elna | + 105 C | - 55 C | THT | - | Can | Yes | 20 VDC | MouseReel | L1384 | 20 % | LED Indicator | 39 uF | Capacitors | SMD/SMT | - | - | 3 uA | - | - | 60 ° | 20 mA | Electrolytic Capacitors | - | 1 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 7.7 mm | - | ||
Tiny WHSL | In Stock | - | - | Elna | - | - | - | 5000 | Elna | + 85 C | - 40 C | - | - | - | Details | 10 VDC | MouseReel | RV2 | 20 % | - | 100 uF | Capacitors | SMD/SMT | - | - | - | 98 mA | - | - | - | Electrolytic Capacitors | 4 Ohms | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Elna | - | - | - | 5000 | Elna | + 85 C | - 40 C | - | - | - | Details | 6.3 VDC | MouseReel | RV2 | 20 % | - | 47 uF | Capacitors | SMD/SMT | - | - | - | 89 mA | - | - | - | Electrolytic Capacitors | 5 Ohms | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Elna | 470 nF | 470000 pF | 0.1 | 10000 | Elna | + 85 C | - 40 C | - | - | - | Details | 50 VDC | MouseReel | RVO | 20 % | Vertical Surface Mount Type Aluminum Electrolytic Capacitors | 0.47 uF | Capacitors | SMD/SMT | 1 mm | - | 3 uA | 7 mA | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 4 mm | 4.3 mm | 5.3 mm | ||
Tiny WHSL | In Stock | - | - | Elna | - | - | - | 500 | Elna | + 105 C | - 55 C | - | - | - | Details | 25 VDC | - | RJH | 20 % | - | 2200 uF | Capacitors | Radial | 5 mm | - | - | 2390 mA | Straight | - | - | Electrolytic Capacitors | 121 mOhms | - | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | - | 40 mm | ||
![]() RV2-4V330MU-R Elna | In Stock | - | - | Elna | - | - | - | 2000 | Elna | + 85 C | - 40 C | - | - | - | Details | 4 VDC | Reel | RV2 | - | - | 33 uF | Capacitors | SMD/SMT | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - SMD | - | - | - |