- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Degree of protection (IP) | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Depth | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Leakage Current | Ripple Current | Polarization | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Ethernet | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | - | IP30 | - | - | - | Elna | + 105 C | - | - 40 C | - | - | - | Details | - | - | - | 400 VDC | - | - | RJ4 | - | 20 % | - | - | - | - | - | - | - | - | - | - | Capacitors | 115 | SMD/SMT | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 847 Ohms | Yes | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 138 | - | 11 mm | 73 | - | ||
![]() RSVVS220M1GDC3001U Elna America | 1705 |
| - | Surface Mount | Radial, Can - SMD | - | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | Elna | - | - | - | 1000 | 1000 Hrs @ 105°C | Elna | - | Elna America | - | - | - | Active | Details | - | 35 V | - | - | -55°C ~ 105°C | Cut Tape | RVS | 0.248" Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | 22 μF | Capacitors | - | - | 10Ohm @ 120Hz | - | - | - | - | Polar | 50 mA @ 120 Hz | - | 70 mA @ 100 kHz | Electrolytic Capacitors | - | - | - | - | Aluminum Electrolytic Capacitors - SMD | - | - | 0.217" (5.50mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | RS73G2BRT | Elna | - | - | - | 400 | - | Elna | + 125 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR) | - | Active | Details | - | - | 50 V | 50 VDC | -55°C ~ 155°C | Tray | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | ±50ppm/°C | - | 243 kOhms | 125 °C | -40 °C | Thick Film | - | 0.333W, 1/3W | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | Automotive AEC-Q200 | Aluminum Electrolytic Capacitors - SMD | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | - | - | - | 5000 | - | Elna | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | 50 VDC | - | MouseReel | RV2 | - | 20 % | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | SMD/SMT | - | - | - | - | 44 mA | - | - | - | - | Electrolytic Capacitors | 17 Ohms | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | - | - | - | 100 | - | Elna | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | 100 VDC | - | Bulk | - | - | 20 % | - | - | MINIATURE ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 470 uF | Capacitors | - | Radial | - | - | 7.5 mm | - | 4.17E-02 | - | - | Straight | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 18 mm | 35.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | 1000 nF | - | 0.12 | 10000 | - | Elna | + 105 C | - | - 55 C | - | RVS-50V010MF55U-R | - | Details | 0.006702 oz | - | - | 50 VDC | - | MouseReel | RVS | - | 20 % | - | - | Aluminum Capacitors SMD (Chip), High Temperature | - | - | - | - | - | - | 1 uF | Capacitors | - | SMD/SMT | - | - | 1 mm | 3 uA | 7 mA | - | - | - | - | Electrolytic Capacitors | 199 Ohms | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 4 mm | 4.3 mm | - | 5.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 mm x 16 mm | - | - | - | Elna | - | - | - | 1000 | - | Elna | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | 50 VDC | - | Bulk | - | - | 20 % | - | - | MINIATURE ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 100 uF | Capacitors | - | Radial | - | - | 5 mm | - | 553 mA | - | - | Straight | - | Electrolytic Capacitors | 1.66 Ohms | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 18 mm | - | 16 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | - | - | - | 1000 | - | Elna | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | 100 VDC | - | Bulk | - | - | - | - | - | MINIATURE ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 47 uF | Capacitors | - | Radial | - | - | 5 mm | - | 210 mA | - | - | Straight | - | Electrolytic Capacitors | - | - | Audio Grade Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 20 mm | - | 20 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | - | - | - | 2000 | - | Elna | + 85 C | - | - 40 C | - | - | - | Details | 0.019639 oz | - | - | 16 VDC | - | MouseReel | RV2 | - | 20 % | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | SMD/SMT | - | - | - | - | 18 mA | - | - | - | - | Electrolytic Capacitors | 37 Ohms | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 4 mm | - | - | 5.3 mm | - | - | ||
![]() RV2-25V220MU-R Elna | In Stock | - | - | - | - | - | - | - | Elna | - | - | - | 1000 | - | Elna | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | 25 VDC | - | MouseReel | RV2 | - | 20 % | - | - | - | - | - | - | - | - | - | 22 uF | Capacitors | - | SMD/SMT | - | - | - | - | 55 mA | - | - | - | - | Electrolytic Capacitors | 11 Ohms | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | - | - | - | - | - | ||
![]() RE3-50V100ME3#B ELNA | 50000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 16550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBD-50V330MG3# ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 232317 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3-16V472MJ6# ELNA | 232020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 115497 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |