- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Package Type | Part # Aliases | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Spacing | Leakage Current | Ripple Current | Lead Style | Product Type | ESR | Product | Product Category | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Elna | - | - | 1000 | Elna | + 85 C | - 40 C | - | - | Details | 0.029619 oz | - | 25 VDC | - | MouseReel | RV2 | 20 % | - | - | - | - | 33 uF | Capacitors | SMD/SMT | - | - | 67 mA | - | Electrolytic Capacitors | 7 Ohms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | - | - | ||
![]() RVS-16V220MU-R Elna | 123000 | - | - | Elna | - | 0.22 | 1000 | Elna | + 105 C | - 55 C | - | RVS-16V220MF55U-R RVS-16V220ME55U-R | Details | - | - | 16 VDC | - | Reel | RVS | 20 % | - | Aluminum Capacitors SMD (Chip), High Temperature | - | - | 22 uF | Capacitors | SMD/SMT | 1.5 mm | 3 uA | 28 mA | - | Electrolytic Capacitors | 17 Ohms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 5 mm | 5.3 mm | 5.3 mm | ||
Tiny WHSL | In Stock | - | - | Elna | - | - | 1000 | Elna | + 85 C | - 40 C | - | - | Details | - | - | 10 VDC | - | MouseReel | RVO | 20 % | - | - | - | - | 22 uF | Capacitors | SMD/SMT | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 5 mm | - | 5.3 mm | ||
Tiny WHSL | In Stock | - | - | Elna | - | - | 1000 | Elna | + 85 C | - 40 C | - | - | Non-Compliant | - | 10 V | 10 VDC | 10 V | MouseReel | RVO | 20 % | SMD/SMT | - | 85 °C | -40 °C | 47 µF | Capacitors | SMD/SMT | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | - | 5.3 mm | ||
Tiny WHSL | In Stock | - | - | Elna | - | - | 2000 | Elna | + 85 C | - 40 C | - | - | Details | - | - | 25 VDC | - | Bulk | - | 20 % | - | MINIATURE ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 100 uF | Capacitors | Radial | 3.5 mm | - | 165 mA | Straight | Electrolytic Capacitors | - | Audio Grade Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 11.5 mm | 11.5 mm | ||
![]() HV-20V470MF80-R2 Elna | In Stock | - | - | Elna | - | - | 1000 | Elna | + 105 C | - 55 C | Can | - | Details | - | - | 20 VDC | - | MouseReel | HV | 20 % | - | - | - | - | 47 uF | Capacitors | SMD/SMT | - | 3 uA | - | - | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 7.7 mm | - | ||
Tiny WHSL | In Stock | - | - | Elna | - | - | 1000 | Elna | - | - | - | - | Details | - | - | - | - | MouseReel | RVZ | - | - | - | - | - | - | Capacitors | SMD/SMT | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - SMD | - | - | - | ||
Tiny WHSL | In Stock | - | - | Elna | - | - | 1000 | Elna | + 85 C | - 40 C | - | - | Details | - | - | 100 VDC | - | Bulk | - | 20 % | - | MINIATURE ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 100 uF | Capacitors | Radial | 5 mm | - | 340 mA | Straight | Electrolytic Capacitors | - | Audio Grade Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | 20 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 16 VDC | - | - | - | 20 % | - | - | - | - | 10 uF | - | - | - | - | 26 mA | - | - | - | Aluminum Electrolytic Capacitors | - | 4 mm | - | 5.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | + 125 C | - 40 C | - | - | - | - | - | 25 VDC | - | - | - | 20 % | - | - | - | - | 470 uF | Capacitors | Radial | 5 mm | - | 953 mA | Straight | Electrolytic Capacitors | 0.075 Ohms | Low Impedance Electrolytic Capacitors | - | 10 mm | - | 16 mm | ||
![]() RBD-50V470MH3# ELNA | 144007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE3-100V3R3ME3#N ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVS-16V330MU-RR2 ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 500005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 61795 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3-50V101MG3# ELNA | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Elna | 4700 nF | - | 1000 | Elna | + 85 C | - 40 C | - | - | Compliant | - | 50 V | 50 VDC | - | MouseReel | RVO | - | - | - | 85 °C | -40 °C | 4.7 uF | Capacitors | SMD/SMT | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - SMD | - | - | - |