- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | ECCN Code | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2-25V4R7MD1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | EAR99 | 8532.22.00.20 | 4.7 μF | Bulk | 1.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | - | - | 20 mA | - | 20% | 20% | - | - | 4 mm | - | 7 mm | - | ||
![]() RE3-200V220MH5#-F ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 22 μF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | - | - | 170 mA | - | 20% | 20% | 15100 mΩ | - | 10 mm | - | 20 mm | - | ||
![]() RV3-50V220MF55U-R ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , 2926 | - | SMT | Obsolete | Yes | RV3 | EAR99 | - | 22 μF | Tape | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 2926 | - | 59 mA | - | 20% | 20% | 9000 mΩ | - | - | 5.3 mm | 7.4 mm | 6.6 mm | ||
![]() R2S-16V470MF1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 47 μF | Box | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | - | 95 mA | - | 20% | 20% | - | - | 6.3 mm | - | 7 mm | - | ||
![]() LAH-80V182MS4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | LPH | 105 °C | -40 °C | , | RECTANGULAR PACKAGE | - | Active | - | - | EAR99 | - | 1800 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 3 mA | 1830 mA | 0.2 | 20% | 20% | 138 mΩ | - | - | - | - | - | ||
![]() RJ5-6.3V332MH5 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 3300 μF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.6237 mA | 882 mA | 0.4 | 20% | 20% | - | - | 10 mm | - | 20 mm | - | ||
![]() RA3-63V101MG3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Radial | Active | No | - | EAR99 | 8532.22.00.20 | 100 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 8 mm | - | 11.5 mm | - | ||
![]() RJ5-10V332MI5 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 3300 μF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | - | 0.99 mA | 1010 mA | 0.32 | 20% | 20% | - | - | 12.5 mm | - | 20 mm | - | ||
![]() LA5-63V392MS25 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Snap-in | Active | Yes | - | EAR99 | 8532.22.00.40 | 3900 µF | - | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 3300 mA | - | 20% | 20% | 64 mΩ | - | 22 mm | - | 40 mm | - | ||
![]() RJH-25V332MK7 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 3300 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | - | - | 2410 mA | - | 20% | 20% | 91 mΩ | - | 18 mm | - | 31.5 mm | - | ||
![]() R2W-16V470MF1-T58 ELNA America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJH-35V272MK8 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 2700 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | - | 2680 mA | - | 20% | 20% | 87 mΩ | - | 18 mm | - | 35.5 mm | - | ||
![]() RC2-25V220ME1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Radial | Obsolete | Yes | - | EAR99 | 8532.22.00.20 | 22 µF | Bulk | 2 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | - | - | 50 mA | - | 20% | 20% | - | - | 5 mm | - | 7 mm | - | ||
![]() RVJ-16V471MH10-R ELNA America Inc | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | SMT | Obsolete | - | - | EAR99 | 8532.22.00.20 | 470 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 4141 | - | - | - | 20% | 20% | - | If Necessary, Drawing Can Be Provided | 10 mm | 10 mm | 10.4 mm | 10.4 mm | ||
![]() RJ5-6.3V222MH4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 2200 µF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.4158 mA | 635 mA | 0.38 | 20% | 20% | - | - | 10 mm | - | 16 mm | - | ||
![]() RJ5-6.3V472MI5 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 4700 µF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.8883 mA | 1120 mA | 0.42 | 20% | 20% | - | - | 12.5 mm | - | 20 mm | - | ||
![]() RE2-35V471MMA ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | RE2 | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | RE2 | EAR99 | - | 470 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | 0.1645 mA | 590 mA | 0.12 | 20% | 20% | - | If Necessary Drawings Can Be Provided | - | - | - | - | ||
![]() RJ5-16V682MJ6 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 6800 µF | BULK | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | 3.264 mA | 1600 mA | 0.32 | 20% | 20% | - | - | 16 mm | - | 25 mm | - | ||
![]() RJF-6V682MJ6# ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -40 °C | , | - | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 6800 µF | Bulk | 20 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | - | 3630 mA | - | 20% | 20% | - | - | 16 mm | - | 25 mm | - | ||
![]() RJH-50V4R7ME3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | - | EAR99 | 8532.22.00.20 | 4.7 µF | Bulk | 2 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.00435 mA | 30 mA | 0.1 | 20% | 20% | 35300 mΩ | - | 5 mm | - | 11.5 mm | - |