- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJH-63V122MK9 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 1200 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 2560 mA | - | 20% | 20% | 111 mΩ | - | 18 mm | 40 mm | ||
![]() RJ5-25V221MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 220 µF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 0.165 mA | 200 mA | 0.16 | 20% | 20% | - | - | 6.3 mm | 11 mm | ||
![]() RJH-6V222MI5#-T4 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 2200 µF | TR | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 1400 mA | - | 20% | 20% | 181 mΩ | - | 12.5 mm | 20 mm | ||
![]() RJ5-50VR33ME3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 0.33 µF | BULK | 2 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 0.004 mA | 9 mA | 0.12 | 20% | 20% | - | - | 5 mm | 11 mm | ||
![]() RJ5-16V103MJ8 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 10000 µF | BULK | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 4.8 mA | 1930 mA | 0.4 | 20% | 20% | - | - | 16 mm | 35.5 mm | ||
![]() RJ5-63V330MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 33 µF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 0.06237 mA | 100 mA | 0.1 | 20% | 20% | - | - | 6.3 mm | 11 mm | ||
![]() RA3-10V471MG3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 470 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 8 mm | 11.5 mm | ||
![]() RJH-25V821MI5 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 820 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 0.207 mA | 1120 mA | 0.14 | 20% | 20% | 284 mΩ | - | 12.5 mm | 20 mm | ||
![]() RA3-35V220ME3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 22 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 5 mm | 11 mm | ||
![]() RJH-50V820MG4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 82 µF | Bulk | 3.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 0.043 mA | 322 mA | 0.1 | 20% | 20% | 2020 mΩ | - | 8 mm | 15 mm | ||
![]() RJ5-63V471MI5 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 470 μF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 0.8883 mA | 640 mA | 0.1 | 20% | 20% | - | - | 12.5 mm | 20 mm | ||
![]() RJH-50V2R2ME3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 2.2 μF | Bulk | 2 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 0.0031 mA | 21.6 mA | 0.1 | 20% | 20% | 75400 mΩ | - | 5 mm | 11.5 mm | ||
![]() RA3-100V102MK8 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 1000 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 18 mm | 35.5 mm | ||
![]() RJH-100V8R2ME4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 8.2 μF | Bulk | 2 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | 0.0102 mA | 37 mA | 0.07 | 20% | 20% | 14200 mΩ | - | 5 mm | 15 mm | ||
![]() RA3-35V471MH4 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 470 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 10 mm | 16 mm | ||
![]() RJH-10V272MI7 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 2700 μF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 0.272 mA | 1755 mA | 0.21 | 20% | 20% | 130 mΩ | - | 12.5 mm | 30 mm | ||
![]() RJ5-16V472MJ6 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 4700 μF | BULK | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 2.256 mA | 1500 mA | 0.28 | 20% | 20% | - | - | 16 mm | 25 mm | ||
![]() RJ5-16V331MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 330 μF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 0.1584 mA | 225 mA | 0.2 | 20% | 20% | - | - | 6.3 mm | 11 mm | ||
![]() RJ5-25V331MG3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 330 μF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 0.2475 mA | 310 mA | 0.16 | 20% | 20% | - | - | 8 mm | 11.5 mm | ||
![]() RJ5-16V222MH5 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 2200 μF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 1.056 mA | 710 mA | 0.24 | 20% | 20% | - | - | 10 mm | 20 mm |