- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Part # Aliases | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Depth | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Test Frequency | Polarization | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | Ethernet | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJH-16V821MH6#N ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFS-63V221MJ7# ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE3-16V221MF3#B ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVB-16V220MU-RR2 ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFS-63V100MG3# ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE3-25V221MG3#B ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3-35V222MJ6# ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV-20V220MF61-R2 Elna | In Stock | - | - | - | - | Elna | - | - | - | IP30 | 1000 | - | Elna | + 105 C | - | - 55 C | - | Can | - | - | Details | - | - | 20 VDC | - | - | MouseReel | HV | - | 20 % | - | - | - | - | 22 uF | Capacitors | 115 | SMD/SMT | - | - | 3 uA | - | - | - | - | - | - | Electrolytic Capacitors | Yes | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | 6.3 mm | 138 | - | - | 73 | - | ||
![]() RTT-35V101MH10SU-R2 Elna America | In Stock | - | - | Surface Mount | 0.409" L x 0.409" W (10.40mm x 10.40mm) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Elna America | - | - | - | - | Not For New Designs | - | 35 V | - | - | - | -40°C ~ 125°C | - | RTT | 0.394" Dia x 0.394" L (10.00mm x 10.00mm) | ±20% | - | - | - | General Purpose | 100 μF | - | - | - | 150mOhm | - | - | - | - | Polar | 385 mA @ 120 Hz | - | 500 mA @ 100 kHz | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Elna | 4700 nF | - | - | - | 2000 | - | Elna | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | 16 VDC | - | - | Reel | RVO | - | 20 % | - | - | - | - | 4.7 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 4 mm | - | - | 5.3 mm | - | - | ||
![]() LY5-80V223MC96BJ Elna | In Stock | - | - | - | - | Elna | - | - | 22000 uF | - | 10 | - | Elna | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | 80 VDC | - | - | Bulk | LY5 | - | 20 % | - | - | - | - | 22000 uF | Capacitors | - | Screw | - | - | - | 8 mA | 120 Hz | - | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | 51 mm | - | - | 96 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Elna | - | - | - | - | 1000 | - | Elna | + 105 C | - | - 55 C | - | Can | - | - | Details | - | - | 6.3 VDC | - | - | MouseReel | PVH | - | 20 % | - | - | - | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | - | - | - | ||
![]() RVS-50VR22MU-R Elna | In Stock | - | - | - | - | Elna | 220 nF | 220000 pF | - | - | 2000 | - | Elna | + 105 C | Glenair | - 55 C | Retail Package | - | RVS-50VR22MF55U-R RVS-50VR22MD55U-R | Active | Compliant | - | 50 V | 50 VDC | 50 V | - | Cut Tape | * | - | 20 % | SMD/SMT | 105 °C | -55 °C | - | 220 nF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 5 mm | - | - | 5.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Elna | - | - | - | - | 1000 | - | Elna | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | 10 VDC | - | - | MouseReel | RVO | - | 20 % | - | - | - | - | 33 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 5 mm | - | - | 5.3 mm | - | - | ||
![]() ROB-35V471MI6# Elna | In Stock | - | - | - | - | Elna | - | - | - | - | 2000 | - | Elna | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | 35 VDC | - | - | - | ROB | - | 20 % | - | - | - | - | 470 uF | Capacitors | - | Radial | - | 5 mm | - | 640 mA | - | - | - | Straight | - | Electrolytic Capacitors | - | Audio Grade Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 12.5 mm | - | - | 25 mm | - | - | ||
![]() RV2-50VR47MU-R Elna | In Stock | - | - | - | - | Elna | 470 nF | 470000 pF | - | - | 2000 | - | Elna | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | 50 VDC | - | - | Reel | RV2 | - | 20 % | - | - | - | - | 0.47 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 3 mm | - | - | 5.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Elna | 220 nF | 220000 pF | - | - | 2000 | - | Elna | + 85 C | - | - 40 C | - | - | - | - | Compliant | - | 50 V | 50 VDC | - | - | MouseReel | RVO | - | - | - | 85 °C | -40 °C | - | 0.22 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - SMD | - | - | - | - | - | - | ||
![]() RFS-10V101MG3# ELNA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |