- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Pitch | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Height | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV2-25V220M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | 25V | - | - | - | - | - | 20% | - | - | SMD/SMT | 85°C | -40°C | - | 22μF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | Non-RoHS Compliant | - | ||
![]() RV2-50V100M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | SMD/SMT | 85°C | -40°C | - | 10μF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | Non-RoHS Compliant | - | ||
![]() RV2-35V100M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | SMD/SMT | 85°C | -40°C | - | 10μF | 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | Non-RoHS Compliant | - | ||
![]() RFS-50V330MH4#5 Elna America | In Stock | - | - | 18 Weeks | - | Through Hole | Radial, Can | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | RFS, SILMIC II | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | Radial | - | - | Audio | 33μF | 50V | - | - | - | - | 0.197 5.00mm | - | Polar | - | 175mA @ 120Hz | 227.5mA @ 100kHz | - | - | - | 0.689 17.50mm | - | ROHS3 Compliant | - | ||
![]() LAO-50V472MS37PX#B Elna America | 441 |
| - | 22 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 1000 Hrs @ 85°C | 50V | -40°C~85°C | Bulk | 2014 | LAO, TONEREX | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | 85°C | -40°C | Audio | 4700μF | - | - | 10.0076mm | - | Polar | 0.394 10.00mm | 2.4A | Polar | 1000 hours | 2.4A @ 120Hz | 2.76A @ 20kHz | - | - | - | 1.969 50.00mm | - | ROHS3 Compliant | - | ||
![]() RVS50V100M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | 50V | - | - | - | - | - | 20% | - | - | SMD/SMT | 105°C | -55°C | - | 10μF | 50V | - | - | 20Ohm | - | - | 26mA | - | - | - | - | 0.12 % | 3μA | 6.6mm | - | 5.3mm | RoHS Compliant | - | ||
![]() RV2-6V470M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | 6.3V | - | - | - | - | - | 20% | - | - | SMD/SMT | 85°C | -40°C | - | 47μF | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | Non-RoHS Compliant | - | ||
![]() RFS-63V101MI6#5 Elna America | In Stock | - | - | 18 Weeks | - | Through Hole | Radial, Can | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | - | RFS, SILMIC II | 0.492Dia 12.50mm | ±20% | Active | Not Applicable | Radial | - | - | Audio | 100μF | 63V | - | - | - | - | 0.197 5.00mm | - | Polar | - | 415mA @ 120Hz | 539.5mA @ 100kHz | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() RV2-6V220MU-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | Tape and Reel | - | - | - | 20% | - | - | - | 85°C | -40°C | - | 22μF | 6V | - | - | 21Ohm | - | - | 31mA | - | 2000 hours | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RV2-25V330M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | SMD/SMT | 85°C | -40°C | - | 33μF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | Non-RoHS Compliant | - | ||
![]() RVS-6V470ME55U-R Elna America | 4453 |
| - | 18 Weeks | - | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | RVS | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 47μF | - | - | - | 11Ohm @ 120Hz | - | - | - | Polar | - | 36mA @ 120Hz | 45mA @ 100kHz | - | - | - | 0.217 5.50mm | - | ROHS3 Compliant | - | ||
![]() RV-10V221MG68U-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | SMD/SMT | 85°C | -40°C | - | 220μF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RVS-6V101MF55U-R Elna America | 43503 |
| - | 18 Weeks | - | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2014 | RVS | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | General Purpose | 100μF | - | - | - | 5Ohm @ 120Hz | - | - | - | Polar | - | 61mA @ 120Hz | 76.25mA @ 100kHz | - | - | - | 0.217 5.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() RJH-50V471MI6#-F Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 470μF | - | 5mm | - | 44mOhm | - | - | 1.18A | - | - | - | - | - | - | - | - | 25mm | RoHS Compliant | - | ||
![]() RFO-100V471MJ7P# Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | Radial | 85°C | -40°C | - | 470μF | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RV2-10V330M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | SMD/SMT | 85°C | -40°C | - | 33μF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | Non-RoHS Compliant | - | ||
![]() RVS-35V4R7M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | SMD/SMT | 105°C | -55°C | - | 4.7μF | 35V | - | - | 46Ohm | - | - | 14mA | - | - | - | - | 0.13 % | 3μA | 4.3mm | - | 5.3mm | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RVS-35V100M-R Elna | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | 20% | - | - | SMD/SMT | 105°C | -55°C | - | 10μF | 35V | - | - | 22Ohm | - | - | 23mA | - | - | - | - | 0.13 % | 3μA | 5.3mm | - | 5.3mm | Non-RoHS Compliant | - | ||
![]() RJH-50V221MH6#-F Elna | In Stock | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 220μF | - | 5mm | - | 75mOhm | - | - | 870mA | - | - | - | - | - | - | - | - | 25mm | RoHS Compliant | - |