- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Height | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAH-35V332MS1# Elna | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | - | 3.3mF | - | - | 10mm | - | 176mOhm | - | - | 900 μm | - | - | 1.43A | - | 2000 hours | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RVT-35V100ME61U-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 125°C | 35V | -40°C~125°C | Tape & Reel (TR) | - | RVT | 0.197Dia 5.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | 10μF | - | - | - | - | 1.5Ohm @ 100kHz | - | - | - | - | - | - | Polar | - | - | 81mA @ 120Hz | 81mA @ 100kHz | - | - | - | 0.240 6.10mm | - | ROHS3 Compliant | - | ||
![]() RVS-50V010MD55U-R Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2014 | RVS | 0.157Dia 4.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | 1μF | - | - | - | - | 199Ohm @ 120Hz | - | - | - | - | - | - | Polar | - | - | 7mA @ 120Hz | 10.5mA @ 100kHz | - | - | - | 0.217 5.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() RV5-16V470ME55U-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Reel (TR) | - | RV5 | 0.197Dia 5.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | 47μF | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 52mA @ 120Hz | 67.5mA @ 100kHz | - | - | - | 0.217 5.50mm | - | ROHS3 Compliant | - | ||
![]() RJB-10V471MG3# Elna | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | - | - | - | - | Radial | - | 105°C | -55°C | - | 470μF | 10V | - | 3.5mm | - | 670mOhm | - | - | - | - | - | 555mA | - | - | - | - | - | - | - | - | - | 12mm | RoHS Compliant | - | ||
![]() RV2-4V101MU-R Elna | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RJH-35V331MH5# Elna | In Stock | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 10% | no | - | - | 2 | - | EAR99 | 105°C | -55°C | - | 330μF | - | Bulk | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 604mOhm | POLARIZED | - | 600 μm | 35V | 0.1175mA | 1.01A | - | 3000 hours | 0.12 | - | - | - | - | - | - | 20mm | RoHS Compliant | - | ||
![]() RVS-6V470MU-R Elna | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | SMD/SMT | - | 105°C | -55°C | - | 47μF | 6V | - | - | - | 11Ohm | - | - | - | - | - | 36mA | - | 1000 hours | - | - | - | 0.3 % | 3μA | 5.3mm | - | 5.3mm | RoHS Compliant | Lead Free | ||
![]() RVS-35V100ME55U-R Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | RVS | 0.197Dia 5.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | 10μF | - | - | - | - | 22Ohm @ 120Hz | - | - | - | - | - | - | Polar | - | - | 23mA @ 120Hz | 32.2mA @ 100kHz | - | - | - | 0.217 5.50mm | - | ROHS3 Compliant | - | ||
![]() RVS-35V100MU-R Elna | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | 35V | - | - | - | - | - | 20% | - | - | - | - | SMD/SMT | - | 105°C | -55°C | - | 10μF | 35V | - | - | - | 22Ohm | - | - | - | - | - | 23mA | - | - | - | - | - | 0.13 % | 3μA | 5.3mm | - | 5.3mm | RoHS Compliant | - | ||
![]() ROA-100V221MK9# Elna America | In Stock | - | - | 18 Weeks | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 85°C | 100V | -40°C~85°C | Bulk | - | ROA | 0.394Dia 10.00mm | ±20% | - | Active | - | - | - | - | - | - | Audio | 220μF | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | Polar | - | - | 760mA @ 120Hz | 988mA @ 100kHz | - | - | - | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() LAH-400V121MS3# Elna | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -25°C | - | 120μF | - | - | 10mm | - | 2.765Ohm | - | - | 900 μm | - | - | 640mA | - | 2000 hours | - | - | - | - | - | - | - | - | RoHS Compliant | - |