- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Product | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | - | - | Elna | - | - | - | - | - | - | - | - | - | - | - | - | - | LA5 | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Snap In | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | 1000 | - | Elna | + 85 C | - 40 C | - | - | - | - | - | - | Details | - | - | 6.3 VDC | MouseReel | RVO | 20 % | - | - | - | - | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 6.3 VDC | - | RV2 | 20 % | - | - | - | 100 uF | - | - | - | - | - | - | - | - | - | - | 89 mA | - | - | - | - | - | 5 Ohms | - | Aluminum Electrolytic Capacitors | - | 6.3 mm | - | ||
![]() ROB-16V332MJ8# Elna | In Stock | - | - | - | - | - | - | - | Elna | 200 | - | Elna | + 85 C | - 40 C | - | - | - | - | - | - | Details | - | 0.504594 oz | 16 VDC | - | ROB | 20 % | - | - | - | 3300 uF | Capacitors | - | - | - | Radial | - | - | 7.5 mm | - | - | 1.8 A | - | Straight | - | - | Electrolytic Capacitors | - | - | Audio Grade Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 16 mm | 35.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Elna | 500 | - | Elna | + 105 C | - 55 C | - | - | - | - | - | - | Details | - | - | 16 VDC | MouseReel | - | 20 % | - | - | - | 330 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | 10 mm | ||
![]() ROB-35V101MH3# Elna | In Stock | - | - | - | - | - | - | - | Elna | 200 | - | Elna | + 85 C | - 40 C | - | - | - | - | - | - | Details | - | - | 35 VDC | - | ROB | 20 % | - | - | - | 100 uF | Capacitors | - | - | - | Radial | - | - | 5 mm | - | - | 210 mA | - | Straight | - | - | Electrolytic Capacitors | - | - | Audio Grade Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | 12.5 mm | ||
![]() RJH-63V680MH4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 68 μF | - | Bulk | 5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 0.04484 mA | 387.1 mA | 0.08 | - | 20% | 20% | - | 1950 mΩ | - | - | - | 10 mm | 16 mm | ||
![]() RJ5-35V472MJ8 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | - | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 4700 μF | - | BULK | 7.5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | 4.935 mA | 1780 mA | 0.22 | - | 20% | 20% | - | - | - | - | - | 16 mm | 35.5 mm | ||
![]() RJH-50V821MI9 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 820 μF | - | Bulk | 5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 0.412 mA | 1272 mA | 0.1 | - | 20% | 20% | - | 203 mΩ | - | - | - | 12.5 mm | 40 mm | ||
![]() RA3-50VR33ME3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 85 °C | -40 °C | , | - | Radial | Active | - | No | - | - | - | - | - | e3 | EAR99 | 8532.22.00.20 | 0.33 μF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | - | - | - | - | 20% | 20% | - | - | If Necessary, Drawings Can Be Provided | - | - | 5 mm | 11 mm | ||
![]() RE3-25V222M ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 85 °C | -40 °C | , | - | Radial | Active | - | - | - | - | - | - | - | - | EAR99 | - | 2200 μF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | - | - | - | - | 20% | 20% | - | - | If Necessary, Drawings Can Be Provided | - | - | - | - | ||
![]() RE2-25V101MF3# ELNA America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJH-10V182MJ4 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | - | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 1800 μF | - | Bulk | 7.5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 10 V | - | 1310 mA | - | - | 20% | 20% | - | 176 mΩ | - | - | - | 16 mm | 16 mm | ||
![]() R2S-50VR22MD1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | - | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 0.22 μF | - | Box | 1.5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | - | 8 mA | - | - | 20% | 20% | - | - | - | - | - | 4 mm | 7 mm | ||
![]() R2S-10V330ME1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | - | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 33 μF | - | Box | 2 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 10 V | - | 60 mA | - | - | 20% | 20% | - | - | - | - | - | 5 mm | 7 mm | ||
![]() RJB-35V101MG3 ELNA America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ5-63V331MH5 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | - | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 330 μF | - | BULK | 5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 0.6237 mA | 510 mA | 0.1 | - | 20% | 20% | - | - | - | - | - | 10 mm | 20 mm | ||
![]() RJ5-35V332MJ7 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | - | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 3300 μF | - | BULK | 7.5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | 3.465 mA | 1500 mA | 0.2 | - | 20% | 20% | - | - | - | - | - | 16 mm | 31.5 mm | ||
![]() RA3-25V682MK8 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | - | - | ELNA CO LTD | - | - | - | 85 °C | -40 °C | , | - | Radial | Active | - | No | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 6800 μF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | - | - | - | - | 20% | 20% | - | - | If Necessary, Drawings Can Be Provided | - | - | 18 mm | 35.5 mm | ||
![]() RJ5-35V680MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | ELNA CO LTD | - | - | - | 105 °C | -55 °C | , | - | Radial | Active | - | Yes | - | - | - | - | - | - | EAR99 | 8532.22.00.20 | 68 μF | - | BULK | 2.5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | 0.0714 mA | 110 mA | 0.14 | - | 20% | 20% | - | - | - | - | - | 6.3 mm | 11 mm |