- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ5-6.3V153MJ7 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 15000 µF | BULK | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 2.835 mA | 1820 mA | 0.64 | 20% | 20% | - | - | 16 mm | 31.5 mm | ||
![]() RJH-35V391MH6 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 390 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 0.1385 mA | 952 mA | 0.12 | 20% | 20% | 511 mΩ | - | 10 mm | 25 mm | ||
![]() RA3-16V471MG3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 470 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 8 mm | 11.5 mm | ||
![]() RJ5-50VR22ME3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 0.22 µF | BULK | 2 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | 0.004 mA | 6 mA | 0.12 | 20% | 20% | - | - | 5 mm | 11 mm | ||
![]() RJH-50V821MK5 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 820 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 1450 mA | - | 20% | 20% | 203 mΩ | - | 18 mm | 20 mm | ||
![]() R2S-50V4R7ME1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 4.7 µF | Box | 2 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 48 mA | - | 20% | 20% | - | - | 5 mm | 7 mm | ||
![]() LA5-63V153MS57 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Snap-in | Active | Yes | EAR99 | 8532.22.00.40 | 15000 µF | - | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 7900 mA | - | 20% | 20% | 17 mΩ | - | 35 mm | 50 mm | ||
![]() RE2-16V471MMA-T2 ELNA America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ5-16V102MH3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 1000 µF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | 0.48 mA | 500 mA | 0.2 | 20% | 20% | - | - | 10 mm | 12.5 mm | ||
![]() RJ5-63V470MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 47 µF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 0.08883 mA | 120 mA | 0.1 | 20% | 20% | - | - | 6.3 mm | 11 mm | ||
![]() RA3-50V100ME3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 10 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 5 mm | 11 mm | ||
![]() RJ5-35V101MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 100 µF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 0.105 mA | 151 mA | 0.14 | 20% | 20% | - | - | 6.3 mm | 11 mm | ||
![]() LA5-63V392MS42 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Snap-in | Active | Yes | EAR99 | 8532.22.00.40 | 3900 µF | - | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 3300 mA | - | 20% | 20% | 64 mΩ | - | 30 mm | 25 mm | ||
![]() RJ3-10V102MBX ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Obsolete | Yes | EAR99 | 8532.22.00.20 | 1000 µF | - | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | - | 615 mA | 0.19 | 20% | 20% | 320 mΩ | If Necessary, Drawings Can Be Provided | 10 mm | 16 mm | ||
![]() RJ5-25V102MH4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | - | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 1000 µF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 0.75 mA | 610 mA | 0.16 | 20% | 20% | - | - | 10 mm | 16 mm | ||
![]() RA3-50V4R7ME3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 4.7 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 5 mm | 11 mm | ||
![]() RA3-50V222MJ7 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 2200 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 16 mm | 31.5 mm | ||
![]() RC2-10V221MG1 ELNA America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJH-63V181MH7 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | EAR99 | 8532.22.00.20 | 180 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | 0.1154 mA | 714 mA | 0.08 | 20% | 20% | 738 mΩ | - | 10 mm | 30 mm | ||
![]() RA3-10V332MI5 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | 85 °C | -40 °C | , | - | Radial | Active | No | EAR99 | 8532.22.00.20 | 3300 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 12.5 mm | 20 mm |