- Capacitance
- Diameter
- Length
- Capacitor Type
- Dielectric Material
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Positive Tolerance
- Ripple Current
- Ihs Manufacturer
Attribute column
Manufacturer
Elna Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ5-50V470MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 47 µF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.0705 mA | 115 mA | 0.12 | 20% | 20% | - | - | 6.3 mm | - | 11 mm | - | ||
![]() RJH-35V222MK7 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 2200 µF | Bulk | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | - | 2410 mA | - | 20% | 20% | 106 mΩ | - | 18 mm | - | 31.5 mm | - | ||
![]() RJH-10V471MG4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | - | e3 | EAR99 | Tin (Sn) | 8532.22.00.20 | 470 µF | Bulk | 3.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | - | 0.049 mA | 493.6 mA | 0.19 | 20% | 20% | 671 mΩ | - | 8 mm | - | 15 mm | - | ||
![]() RV2-25V4R7M-R ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | ELNA CO LTD | RV2 | 85 °C | -40 °C | , | - | SMT | Obsolete | - | RV2 | - | EAR99 | - | - | 4.7 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | - | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | - | - | 5.3 mm | - | ||
![]() RV3-6V101ME55U-R ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , 2421 | - | SMT | Obsolete | Yes | RV3 | - | EAR99 | - | - | 100 µF | Tape | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | 2421 | - | 58 mA | - | 20% | 20% | 7000 mΩ | - | - | 5.3 mm | 6.1 mm | 5.3 mm | ||
![]() R2S-50VR10MD1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 0.1 µF | Box | 1.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 6 mA | - | 20% | 20% | - | - | 4 mm | - | 7 mm | - | ||
![]() RJ5-16V102MH3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 1000 µF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | 0.48 mA | 500 mA | 0.2 | 20% | 20% | - | - | 10 mm | - | 12.5 mm | - | ||
![]() RJ5-63V470MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 47 µF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 0.08883 mA | 120 mA | 0.1 | 20% | 20% | - | - | 6.3 mm | - | 11 mm | - | ||
![]() RA3-50V100ME3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Radial | Active | No | - | - | EAR99 | - | 8532.22.00.20 | 10 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 5 mm | - | 11 mm | - | ||
![]() RJ3-10V102MBX ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Obsolete | Yes | - | - | EAR99 | - | 8532.22.00.20 | 1000 µF | - | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | - | - | 615 mA | 0.19 | 20% | 20% | 320 mΩ | If Necessary, Drawings Can Be Provided | 10 mm | - | 16 mm | - | ||
![]() RJ5-25V102MH4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 1000 µF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | - | 0.75 mA | 610 mA | 0.16 | 20% | 20% | - | - | 10 mm | - | 16 mm | - | ||
![]() RA3-50V4R7ME3 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Radial | Active | No | - | - | EAR99 | - | 8532.22.00.20 | 4.7 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 5 mm | - | 11 mm | - | ||
![]() RC3-16V220M ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Radial | Obsolete | - | - | - | EAR99 | - | 8532.22.00.20 | 22 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | - | - | - | 20% | 20% | - | If Necessary, Drawings Can Be Provided | 8 mm | - | 5 mm | - | ||
![]() R2S-50V2R2MD1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 2.2 µF | Box | 1.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | - | 25 mA | - | 20% | 20% | - | - | 4 mm | - | 7 mm | - | ||
![]() RJ5-25V103MK9 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 10000 µF | BULK | 7.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | - | 7.5 mA | 2000 mA | 0.36 | 20% | 20% | - | - | 18 mm | - | 40 mm | - | ||
![]() R2S-35V3R3MD1 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 3.3 µF | Box | 1.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | - | 23 mA | - | 20% | 20% | - | - | 4 mm | - | 7 mm | - | ||
![]() LA5-63V562MS35 ELNA America Inc | In Stock | - | Datasheet | - | - | - | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 85 °C | -40 °C | , | - | Snap-in | Active | Yes | - | - | EAR99 | - | 8532.22.00.40 | 5600 µF | - | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | - | 4000 mA | - | 20% | 20% | 44 mΩ | - | 25 mm | - | 40 mm | - | ||
![]() RJH-63V560MH3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 56 µF | Bulk | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 0.03728 mA | 313.6 mA | 0.08 | 20% | 20% | 2370 mΩ | - | 10 mm | - | 12.5 mm | - | ||
![]() RJ5-35V471MH4 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 470 µF | BULK | 5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | 0.4935 mA | 470 mA | 0.14 | 20% | 20% | - | - | 10 mm | - | 16 mm | - | ||
![]() RJ5-35V101MF3 ELNA America Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | ELNA CO LTD | - | 105 °C | -55 °C | , | - | Radial | Active | Yes | - | - | EAR99 | - | 8532.22.00.20 | 100 µF | BULK | 2.5 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | - | 0.105 mA | 151 mA | 0.14 | 20% | 20% | - | - | 6.3 mm | - | 11 mm | - |