- Capacitance
- Series
- Tolerance
- Applications
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Ripple Current @ High Frequency
Attribute column
Manufacturer
Elna Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Voltage - Rated DC | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVH-16V330MF60E-R2 Elna America | 294 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.248Dia 6.30mm | ±20% | - | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 33μF | 16V | 37mOhm | - | 2.05A | 2000 hours | - | - | 2.05A @ 100kHz | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PVH-35V220MH80E-R2 Elna America | 498 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.409Lx0.409W 10.40mmx10.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 22μF | 35V | 150mOhm | Polar | 1A | 2000 hours | - | - | 1A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | ||
![]() PVH-10V271MH80E-R2 Elna America | 2408 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.409Lx0.409W 10.40mmx10.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.394Dia 10.00mm | ±20% | - | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 270μF | 10V | 24mOhm | Polar | 3.77A | 2000 hours | - | - | 3.77A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | ||
![]() PVH-10V470MF60E-R2 Elna America | 30579 | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.248Dia 6.30mm | ±20% | - | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 47μF | 10V | 31mOhm | - | 2.25A | 2000 hours | - | - | 2.25A @ 100kHz | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PVH-10V151MG70E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.315Dia 8.00mm | ±20% | - | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 150μF | 10V | 27mOhm | - | 2.8A | 2000 hours | - | - | 2.8A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | ||
![]() PVH-16V181MH80E-R2 Elna America | 627 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.409Lx0.409W 10.40mmx10.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 180μF | 16V | 26mOhm | - | 3.43A | 2000 hours | - | - | 3.43A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | ||
![]() PVH-20V820MH80E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.409Lx0.409W 10.40mmx10.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.394Dia 10.00mm | ±20% | yes | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 82μF | 20V | 40mOhm | - | 2.5A | 2000 hours | - | - | 2.5A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | ||
![]() PVM-16V680MF60E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.248Dia 6.30mm | ±20% | - | Discontinued | 1 (Unlimited) | - | Polymer | General Purpose | 68μF | - | 28mOhm | - | 2.39A | 2000 hours | 1.25Ohm | - | 2.39A @ 100kHz | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PVM-10V470ME60E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.197Dia 5.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | Polymer | General Purpose | 47μF | - | 28mOhm | - | 2.31A | 2000 hours | 1.25Ohm | - | 2.31A @ 100kHz | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PVM-10V271MG70E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.315Dia 8.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | Polymer | General Purpose | 270μF | - | 21mOhm | Polar | 3.22A | 2000 hours | 1.25Ohm | - | 3.22A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | ||
![]() PVM-16V121MG70E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.315Dia 8.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | Polymer | General Purpose | 120μF | - | 24mOhm | - | 3.01A | 2000 hours | 1.25Ohm | - | 3.01A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | ||
![]() PVM-10V221MG70E-R2 Elna America | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.315Dia 8.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | Polymer | General Purpose | 220μF | - | 21mOhm | Polar | 3.22A | 2000 hours | 1.25Ohm | - | 3.22A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | ||
![]() HTK-25V221MG10E-R2 Elna America | In Stock | - | - | 18 Weeks | - | Surface Mount | Radial, Can - SMD | 0.331Lx0.331W 8.40mmx8.40mm | 6000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | HTK | 0.315Dia 8.00mm | ±20% | - | Active | Not Applicable | - | Hybrid | General Purpose | 220μF | - | 27mOhm | - | - | - | - | 160mA @ 120Hz | 1.6A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | ||
![]() PVH-25V100MF60E-R2 Elna America | 990 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.248Dia 6.30mm | ±20% | - | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 10μF | 25V | 65mOhm | - | 1.5A | 2000 hours | - | - | 1.5A @ 100kHz | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PVH-20V220MF60E-R2 Elna America | 994 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.248Dia 6.30mm | ±20% | yes | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 22μF | 20V | 50mOhm | Polar | 1.65A | 2000 hours | - | - | 1.65A @ 100kHz | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PVM-10V680ME60E-R2 Elna America | 865 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Cut Tape (CT) | 2006 | PVM | 0.197Dia 5.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | Polymer | General Purpose | 68μF | - | 28mOhm | - | 2.31A | 2000 hours | 1.25Ohm | - | 2.31A @ 100kHz | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PVH-35V100MG70E-R2 Elna America | 1071 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.315Dia 8.00mm | ±20% | - | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 10μF | 35V | 200mOhm | - | 750mA | 2000 hours | - | - | 750mA @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | ||
![]() PVH-20V470MG70E-R2 Elna America | 843 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.315Dia 8.00mm | ±20% | - | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 47μF | 20V | 45mOhm | - | 2A | 2000 hours | - | - | 2A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | ||
![]() PVH-20V390MG70E-R2 Elna America | 2046 |
| - | 18 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | 0.331Lx0.331W 8.40mmx8.40mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | PVH | 0.315Dia 8.00mm | ±20% | - | Discontinued | 1 (Unlimited) | SMD/SMT | Polymer | General Purpose | 39μF | 20V | 45mOhm | - | 2A | 2000 hours | - | - | 2A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | ||
![]() HTK-35V391MHC5E-R2 Elna America | 2916 |
| - | 18 Weeks | - | Surface Mount | Radial, Can - SMD | 0.409Lx0.409W 10.40mmx10.40mm | 6000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | HTK | 0.394Dia 10.00mm | ±20% | - | Active | Not Applicable | - | Hybrid | General Purpose | 390μF | - | 18mOhm | - | - | - | - | 300mA @ 120Hz | 3A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant |