- Series
- Capacitance
- Tolerance
- Operating Temperature
- Height Seated (Max)
- Package / Case
- Size / Dimension
- Mounting Type
- Termination
- ESR (Equivalent Series Resistance)
- Lead Spacing
- Lifetime @ Temp.
Attribute column
Manufacturer
Elna Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Life (Hours) | Custom Capabilities | Diameter | Height | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZ-2R5D106T Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DZ | 0.709Dia 18.00mm | -20% +80% | Active | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 10F | 2.5V | - | 7.5mm | - | - | 7.493mm | SPECIAL CAPACITOR | 200mOhm | 0.295 7.50mm | - | 600 μm | 1000 hours | - | 18mm | 35mm | 1.457 37.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R7D106K8T Elna America | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 1000 Hrs @ 70°C | 2.7V | -25°C~70°C | Bulk | - | DZN | 0.709Dia 18.00mm | -20% +80% | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 10F | - | - | - | - | IEC62391-1 | 7.493mm | ELECTRIC DOUBLE LAYER CAPACITOR | 100mOhm @ 1kHz | 0.295 7.50mm | 2.7V | - | 1000 hours | - | - | - | 1.457 37.00mm | - | ROHS3 Compliant | - | ||
![]() DK-6R3D473T Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DK | 0.531Dia 13.50mm | -20% +80% | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | 8532.29.00.40 | 47mF | 6.3V | - | - | - | - | 5.0038mm | SPECIAL CAPACITOR | 300Ohm | 0.197 5.00mm | - | - | 1000 hours | - | 13.5mm | 9.5mm | 0.374 9.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() DK-6R3D684T Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DK | 0.846Dia 21.50mm | -20% +80% | Active | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 680mF | 6.3V | - | - | - | - | 5.0038mm | SPECIAL CAPACITOR | 50Ohm | 0.197 5.00mm | - | - | 1000 hours | - | 21.5mm | 9.5mm | 0.374 9.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZ-2R5D475T Elna America | 154 |
| - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2008 | DZ | 0.492Dia 12.50mm | -20% +80% | Active | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 4.7F | 2.5V | - | 5mm | - | - | 5.0038mm | SPECIAL CAPACITOR | 200mOhm | 0.197 5.00mm | - | 800 μm | 1000 hours | - | - | - | 1.319 33.50mm | 31.5mm | ROHS3 Compliant | Lead Free | ||
![]() DZ-2R5D206T Elna America | 465 |
| - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DZ | 0.709Dia 18.00mm | -20% +80% | Active | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 20F | 2.5V | - | 7.5mm | - | - | 7.493mm | SPECIAL CAPACITOR | 200mOhm | 0.295 7.50mm | - | - | 1000 hours | - | 18mm | 40mm | 1.654 42.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZ-2R5D207S57T Elna America | 336 |
| - | 26 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2011 | DZ | 1.378Dia 35.00mm | -20% +80% | Active | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 200F | 2.5V | Box | 10mm | - | - | 10.0076mm | SPECIAL CAPACITOR | 80mOhm | 0.394 10.00mm | - | - | 1000 hours | - | 35mm | 50mm | 2.047 52.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZN-2R5D605H7T Elna America | 911 |
| - | 26 Weeks | - | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | 2.5V | -25°C~70°C | Bulk | - | DZN | 0.394Dia 10.00mm | -20% +80% | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 6F | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 1.260 32.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() DXJ-5R5V104U Elna America | 3890 | - | - | 26 Weeks | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | - | DXJ | 0.453Dia 11.50mm | -20% +80% | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 100mF | - | - | - | - | - | 5.0038mm | - | 150Ohm | 0.197 5.00mm | - | - | 1000 hours | - | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() DCK-3R3D204T614 Elna America | In Stock | - | - | 26 Weeks | Surface Mount | Surface Mount | Coin, Thin Terminals - Same Sides | - | 1000 Hrs @ 60°C | 3.3V | -10°C~60°C | Bulk | 2008 | DCK | 0.268Dia 6.80mm | -20% +80% | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | 60°C | -10°C | - | 200mF | - | - | - | - | - | - | - | 200Ohm @ 1kHz | - | - | - | 1000 hours | - | - | - | 0.083 2.10mm | - | ROHS3 Compliant | - | ||
![]() DZ-2R5D306K9T Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | 2.5V | -25°C~70°C | Bulk | 2015 | DZ | 0.709Dia 18.00mm | -20% +80% | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | 8532.29.00.40 | 30F | - | - | 7.5mm | - | - | 7.493mm | SPECIAL CAPACITOR | 200mOhm | 0.295 7.50mm | 2.5V | - | 1000 hours | - | 18mm | - | 1.654 42.00mm | 40mm | ROHS3 Compliant | - | ||
![]() DX-5R5L334T Elna America | In Stock | - | - | - | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2014 | DX | 0.453Dia 11.50mm | -20% +80% | Obsolete | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 330mF | 5.5V | Box | - | unknown | - | 5.0038mm | SPECIAL CAPACITOR | 75Ohm | 0.197 5.00mm | - | - | 1000 hours | If Necessary, Drawings Can Be Provided | 11.5mm | 12.4mm | 0.488 12.40mm | 4.5mm | RoHS Compliant | Lead Free | ||
![]() DX-5R5L473T Elna America | In Stock | - | - | - | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2014 | DX | 0.453Dia 11.50mm | -20% +80% | Obsolete | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 47mF | 5.5V | Box | - | unknown | - | 5.0038mm | SPECIAL CAPACITOR | 120Ohm | 0.197 5.00mm | - | - | 1000 hours | If Necessary, Drawings Can Be Provided | 11.5mm | 12.4mm | 0.197 5.00mm | 4.5mm | RoHS Compliant | Lead Free | ||
![]() DX-5R5L224T Elna America | In Stock | - | - | - | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2014 | DX | 0.453Dia 11.50mm | -20% +80% | Obsolete | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 220mF | 5.5V | Box | - | unknown | - | 5.0038mm | SPECIAL CAPACITOR | 75Ohm | 0.197 5.00mm | - | - | 1000 hours | If Necessary, Drawings Can Be Provided | 11.5mm | 12.4mm | 0.488 12.40mm | 4.5mm | RoHS Compliant | Lead Free | ||
![]() DXJ-5R5L104T Elna America | In Stock | - | - | - | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | - | DXJ | 0.453Dia 11.50mm | -20% +80% | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | 100mF | - | - | - | - | - | 5.0038mm | - | 150Ohm | 0.197 5.00mm | - | - | 1000 hours | - | - | - | 0.488 12.40mm | - | RoHS Compliant | - | ||
![]() DZ-2R5D106Z7T Elna America | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 70°C | 2.5V | -25°C~70°C | Bulk | 2015 | DZ | 0.492Dia 12.50mm | -20% +80% | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | - | - | 8532.29.00.40 | 10F | - | - | 5mm | - | - | 5.0038mm | SPECIAL CAPACITOR | 200mOhm | 0.197 5.00mm | 2.5V | - | 1000 hours | - | 12.5mm | - | 1.319 33.50mm | 31.5mm | RoHS Compliant | - | ||
![]() DZ-2R5D206K8T Elna America | In Stock | - | - | 26 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 1000 Hrs @ 70°C | 2.5V | -25°C~70°C | Bulk | 2008 | DZ | 0.709Dia 18.00mm | -20% +80% | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | 8532.29.00.40 | 20F | - | - | 7.5mm | - | - | 7.493mm | SPECIAL CAPACITOR | 200mOhm | 0.295 7.50mm | 2.5V | - | 1000 hours | - | 18mm | - | 1.457 37.00mm | 35mm | ROHS3 Compliant | - | ||
![]() DX-5R5L104T Elna America | In Stock | - | - | - | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 70°C | - | -25°C~70°C | Bulk | 2012 | DX | 0.453Dia 11.50mm | -20% +80% | Obsolete | Not Applicable | PC Pins | EAR99 | - | - | 8532.29.00.40 | 100mF | 5.5V | Box | - | - | - | 5.0038mm | SPECIAL CAPACITOR | 75Ohm | 0.197 5.00mm | - | - | 1000 hours | If Necessary, Drawings Can Be Provided | 11.5mm | 12.4mm | 0.488 12.40mm | 4.5mm | RoHS Compliant | Lead Free | ||
![]() DXJ-5R5L473T Elna America | In Stock | - | - | - | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | - | DXJ | 0.453Dia 11.50mm | -20% +80% | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | 47mF | - | - | - | - | - | 5.0038mm | - | 200Ohm | 0.197 5.00mm | - | - | 1000 hours | - | - | - | 0.488 12.40mm | - | RoHS Compliant | - | ||
![]() DXJ-5R5L224T Elna America | In Stock | - | - | - | Through Hole | Through Hole | Axial, Can - Vertical | - | 1000 Hrs @ 85°C | 5.5V | -10°C~85°C | Bulk | - | DXJ | 0.453Dia 11.50mm | -20% +80% | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | 220mF | - | - | - | - | - | 5.0038mm | - | 150Ohm | 0.197 5.00mm | - | - | 1000 hours | - | - | - | 0.488 12.40mm | - | RoHS Compliant | - |